Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVD recorder Black
- - Video formats supported: DivX
- - Audio formats supported: MP3
Long product name Toshiba RDXV60KB - 3-in-1 HDD, DVD and VCR recorder
:
RDXV60, HDD/DVD/VCR, 320GB HDD, DVD, 720p, 1080i, 1080p, HDMI, DivX, MP3, JPEG, USB, Dolby Digital
The long product name of Toshiba RDXV60KB - 3-in-1 HDD, DVD and VCR recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
RDXV60, HDD/DVD/VCR, 320GB HDD, DVD, 720p, 1080i, 1080p, HDMI, DivX, MP3, JPEG, USB, Dolby Digital
More>>>
Short summary description Toshiba RDXV60KB - 3-in-1 HDD, DVD and VCR recorder:
This short summary of the Toshiba RDXV60KB - 3-in-1 HDD, DVD and VCR recorder data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba RDXV60KB - 3-in-1 HDD, DVD and VCR recorder, DivX, MP3, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, 1 discs, 48 W, 0.93 W
Long summary description Toshiba RDXV60KB - 3-in-1 HDD, DVD and VCR recorder:
This is an auto-generated long summary of Toshiba RDXV60KB - 3-in-1 HDD, DVD and VCR recorder based on the first three specs of the first five spec groups.
Toshiba RDXV60KB - 3-in-1 HDD, DVD and VCR recorder. Video formats supported: DivX, Audio formats supported: MP3. Disc types supported: DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 48 W, Power consumption (standby): 0.93 W. Volume control: Digital. Width: 435 mm, Depth: 388 mm, Height: 99.5 mm