Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba HDD/DVD-Recorder RD-XS64 DVD recorder Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD/DVD-Recorder RD-XS64
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDXS64
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9036
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 21 Nov 2019 17:21:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba HDD/DVD-Recorder RD-XS64 DVD recorder Silver :
The short editorial description of Toshiba HDD/DVD-Recorder RD-XS64 DVD recorder Silver

160 GB HDD / DVD Recorder HDMI
More>>>
Toshiba HDD/DVD-Recorder RD-XS64 DVD recorder Silver:
The official marketing text of Toshiba HDD/DVD-Recorder RD-XS64 DVD recorder Silver as supplied by the manufacturer

Recordable DVD is the culmination of a decade of revolution in home entertainment, presenting the ultimate combination of digital recording versatility, editing flexibility and high quality playback. Toshiba's multi-drive recorders enable you to record with digital quality on a wide range of media (hard disk or removable disc). Incredible functionality and ease of use mean it's incredibly easy to archive, make giveaway copies, edit, time-shift or even record and play at the same time. The options are endless and the quality is unsurpassed.

Short summary description Toshiba HDD/DVD-Recorder RD-XS64 DVD recorder Silver:
This short summary of the Toshiba HDD/DVD-Recorder RD-XS64 DVD recorder Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba HDD/DVD-Recorder RD-XS64, 10-Bit/54MHz, 112 dB, 24-bit/192kHz, MP3, DVD-RAM, 40 W

Long summary description Toshiba HDD/DVD-Recorder RD-XS64 DVD recorder Silver:
This is an auto-generated long summary of Toshiba HDD/DVD-Recorder RD-XS64 DVD recorder Silver based on the first three specs of the first five spec groups.

Toshiba HDD/DVD-Recorder RD-XS64. Video D/A Converter (DAC): 10-Bit/54MHz. Signal-to-Noise Ratio (SNR): 112 dB, Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3. Disc types supported: DVD-RAM. Power consumption (typical): 40 W

Video
Progressive scan output *
A way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. Used in many devices e.g. HDTVs (high-defintion televisions).
Yes
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
112 dB
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/192kHz
File formats
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
S-Video outputs quantity
The number of ports (output sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Storage
Disc types supported
The types of disc which can be used with this device.
DVD-RAM
Technical details
Device type *
Type or category of the device.
DVD recorder
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
40 W
Colour
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.2 kg
Record modes
Max DVD recording time
8 h
Hard drive
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
Maximum HDD recording time
272 h
Other features
Video out
PAL/NTSC
Power requirements
220-240 V (50 Hz)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
432 x 259 x 79 mm
Zoom capability
The amount that the camera lens can zoom.
Yes
Recording format
DVD-RAM/R/RW, HDD
I/O ports
An interface on a device to which you can connect another device.
1 x Analog Audio L/R 2 x SCART (AV1-out: CVBS / AV2-in: RGB/CVBS); S-Video (Out), Analog Audio L/R (Out); 1 x Component; 1 x HDMI Out; 1 x Antenne (In/Out).
Customer service details
X