Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Battery (NP120) - Camileo H30, X100 Lithium-Ion (Li-Ion) 1700mAh 3.7V rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery (NP120) - Camileo H30, X100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1657E-1BRS
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 39047
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Nov 2017 00:27:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year(s)
Long product name Toshiba Battery (NP120) - Camileo H30, X100 Lithium-Ion (Li-Ion) 1700mAh 3.7V rechargeable battery :
The short editorial description of Toshiba Battery (NP120) - Camileo H30, X100 Lithium-Ion (Li-Ion) 1700mAh 3.7V rechargeable battery

Battery (NP120) - Camileo H30, X100
More>>>

Toshiba Battery (NP120) - Camileo H30, X100 Lithium-Ion (Li-Ion) 1700mAh 3.7V rechargeable battery:
The official marketing text of Toshiba Battery (NP120) - Camileo H30, X100 Lithium-Ion (Li-Ion) 1700mAh 3.7V rechargeable battery as supplied by the manufacturer
Toshiba batteries are of the same quality, reliability, and specification as the original pack included with your Camileo. Purchase an extra battery for additional mobile power for your Camileo H30 or X100 camcorder.
Short summary description Toshiba Battery (NP120) - Camileo H30, X100 Lithium-Ion (Li-Ion) 1700mAh 3.7V rechargeable battery:
This short summary of the Toshiba Battery (NP120) - Camileo H30, X100 Lithium-Ion (Li-Ion) 1700mAh 3.7V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Battery (NP120) - Camileo H30, X100 , 1700 mAh, Lithium-Ion (Li-Ion), 3.7 V
Long summary description Toshiba Battery (NP120) - Camileo H30, X100 Lithium-Ion (Li-Ion) 1700mAh 3.7V rechargeable battery :

Toshiba Battery (NP120) - Camileo H30, X100 . Battery capacity: 1700 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.7 V

This is an auto-generated long summary of Toshiba Battery (NP120) - Camileo H30, X100 Lithium-Ion (Li-Ion) 1700mAh 3.7V rechargeable battery based on the first three specs of the first five spec groups.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1700 mAh
Battery voltage *
The voltage (V) of the battery.
3.7 V
Battery
Number of battery cells
1
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
41 g
Country Distributor
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
X