location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo H30 10 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo H30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1540E-1CAM show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:28:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Camileo H30 10 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 MP CMOS Black
  • - Optical zoom: 5x Digital zoom: 4x
  • - Built-in flash
  • - LCD 7.62 cm (3")
  • - 30 fps
  • - Built-in microphone
  • - HDMI
  • - Lithium-Ion (Li-Ion) 2.5 h
Warranty: 2 years
Long product name Toshiba Camileo H30 10 MP CMOS Black :
The long product name of Toshiba Camileo H30 10 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camileo H30 10 MP CMOS, 3” touch-screen LCD, 1080p, Full HD, HDMI / mini USB 2.0 / TV Out, 4 x digital, 5 x optical, 128 MB Nand Flash Memory, SD/SDHC 32 GB
More>>>
Short summary description Toshiba Camileo H30 10 MP CMOS Black:
This short summary of the Toshiba Camileo H30 10 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Camileo H30, 10 MP, CMOS, 7.62 cm (3"), LCD, 229 g, Black

Long summary description Toshiba Camileo H30 10 MP CMOS Black:
This is an auto-generated long summary of Toshiba Camileo H30 10 MP CMOS Black based on the first three specs of the first five spec groups.

Toshiba Camileo H30. Total megapixels: 10 MP, Sensor type: CMOS. Optical zoom: 5x, Digital zoom: 4x. Display diagonal: 7.62 cm (3"), Display: LCD. Self-timer delay: 10 s. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:50:05
Uk has collected 7 expert reviews for Toshiba Camileo H30 10 MP CMOS Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 11:50:05
Although most of Toshiba's consumer electronics products aim for the higher end of their respective markets, its camcorders tend to be distinctly value oriented. The Camileo H30 doesn't break the mould, with its sub-£200 price, but it does offer a few fea...
Good Shoots 1080p HD, Comes with HDMI cable, Includes camera pouch...
Bad No LED video light, Poor low light image quality, Lacks camcorder features...
Bottom line It would be churlish to be too critical of any camcorder shooting Full HD for £180, and the Toshiba Camileo H30 does offer some impressive features for its price. In particular, you will be hard pressed to find another camcorder at this price with an opti...
70%
techcrunch.com
Updated:
2011-10-04 11:50:03
At $180, the H30 is easy to recommend — if you think a traditional camcorder is worth your money at all. It’s a bit larger and more complicated than your average Flip or Kodak, but it also brings marginally better image quality, optical zoom, and a fe...
0%
digitalcamerareview.com
Updated:
2011-10-04 11:50:04
The U.S. camera market is already flooded with affordable HD camcorders, but Toshiba thinks consumers can do with another, especially one that sports features typically found on devices costing twice as much. That's what we have with Toshiba's H30...
Good A great value at $250, HDMI cable included, Attractive colors in ideal light, Decent still quality...
Bad Poor video in low light, Video can "skew" easily, No external audio input, Video playback in device frustratingly slow...
Bottom line Without the extras, I would say that the $250 Camileo H30 is an unremarkable budget camcorder, but a good value nonetheless. When you consider the mini-HDMI cable, power adapter and other packaged goodies, it becomes a great buy.BUY the Toshiba H30...
0%
Country Distributor
United Kingdom 1 distributor(s)