Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB USB Type-A 2.0
- - Read speed: 18 MB/s Write speed: 5 MB/s
- - Form factor: Cap
Long product name Toshiba 4GB Ginga USB Memory Stick USB flash drive USB Type-A 2.0
:
8GB Ginga USB Memory Stick
The long product name of Toshiba 4GB Ginga USB Memory Stick USB flash drive USB Type-A 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8GB Ginga USB Memory Stick
More>>>
Short summary description Toshiba 4GB Ginga USB Memory Stick USB flash drive USB Type-A 2.0:
This short summary of the Toshiba 4GB Ginga USB Memory Stick USB flash drive USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 4GB Ginga USB Memory Stick, 4 GB, USB Type-A, 2.0, 18 MB/s, Cap
Long summary description Toshiba 4GB Ginga USB Memory Stick USB flash drive USB Type-A 2.0:
This is an auto-generated long summary of Toshiba 4GB Ginga USB Memory Stick USB flash drive USB Type-A 2.0 based on the first three specs of the first five spec groups.
Toshiba 4GB Ginga USB Memory Stick. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 18 MB/s, Write speed: 5 MB/s. Form factor: Cap