Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba USB HDD 250 GB Hard Drive, 3,5''

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB HDD 250 GB Hard Drive, 3,5''
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1220S-1G25
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17535
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Toshiba USB HDD 250 GB Hard Drive, 3,5'' :
The short editorial description of Toshiba USB HDD 250 GB Hard Drive, 3,5''

250GB USB Hard Drive
More>>>
Toshiba USB HDD 250 GB Hard Drive, 3,5'':
The official marketing text of Toshiba USB HDD 250 GB Hard Drive, 3,5'' as supplied by the manufacturer

Features:
- external 3.5" hard drive;
- 7200 rpm high-speed;
- horizontal or vertical placement;
- optimized for digital video, photos and music storage;
- fanless design for near-silent operation;
- RoHS-compliant version;
- Alu-Case with EU & CH cable;

Short summary description Toshiba USB HDD 250 GB Hard Drive, 3,5'':
This short summary of the Toshiba USB HDD 250 GB Hard Drive, 3,5'' data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba USB HDD 250 GB Hard Drive, 3,5'', 250 GB, 3.5", 7200 RPM, Silver

Long summary description Toshiba USB HDD 250 GB Hard Drive, 3,5'':
This is an auto-generated long summary of Toshiba USB HDD 250 GB Hard Drive, 3,5'' based on the first three specs of the first five spec groups.

Toshiba USB HDD 250 GB Hard Drive, 3,5''. HDD capacity: 250 GB, HDD size: 3.5", HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Storage drive average seek time
8.5 ms
Storage drive buffer size
8 MB
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Certification
RoHS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.09 kg
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Internal
The product is built in.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
117 x 35 x 206.5 mm
Customer service details
X