location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra A10-1GV Intel® Core™2 Duo P8700 Laptop 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tecra A10-1GV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTSB1E-05D03FGR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra A10-1GV Intel® Core™2 Duo P8700 Laptop 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Silver
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 4 GB DDR2-SDRAM 800 MHz
  • - 320 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Bluetooth 3G
  • - 4.2 h
  • - Windows 7 Professional
More>>>
Short summary description Toshiba Tecra A10-1GV Intel® Core™2 Duo P8700 Laptop 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Silver:
This short summary of the Toshiba Tecra A10-1GV Intel® Core™2 Duo P8700 Laptop 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra A10-1GV, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Toshiba Tecra A10-1GV Intel® Core™2 Duo P8700 Laptop 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Silver:
This is an auto-generated long summary of Toshiba Tecra A10-1GV Intel® Core™2 Duo P8700 Laptop 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

Toshiba Tecra A10-1GV. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 2.8 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:07:38
Uk has collected 6 expert reviews for Toshiba Tecra A10-1GV Laptop 39.1 cm (15.4") Intel® Core™2 Duo P8700 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-10-04 11:07:38
The Toshiba Tecra A10-16E targets corporate users, offering great build quality and comfortable controls that make it an ideal machine for everyday business use. Unlike many consumer laptops, the Toshiba features a standard 15.4-inch TFT screen. The ma...
Good Solid build, Decent matt screen, Serial and eSATA ports...
Bad Weak graphics card, Keyboard flexes under pressure...
70%
goodgearguide.com.au
Updated:
2011-11-06 05:17:47
In the current economic climate, most users looking to buy a notebook will be asking one question above all others: does it give me value for money? Sadly, the Toshiba Tecra A10 doesn't.The 2.4GHz Intel Core 2 Duo P8600 processor should supply the Tecra with plenty...
Good Sturdy chassis, powerful CPU, good range of expansion ports...
Bad Heavy, not enough RAM, boring design...
Bottom line The Toshiba Tecra A10’s excellent CPU is wasted thanks to a puny 1GB of RAM. If you want a decent machine with a sub-$1500 price tag, then this is a device worth considering — as long as you upgrade the memory...
65%
electronicsme.com
Updated:
2011-10-04 11:07:38
The Toshiba TECRA A10-S3511 is a solid business class laptop with a huge 15.4" widescreen TFT LCD display. It features a 2.4GHz Intel Core 2 Duo processor with 3MB of L2 cache, 2GB of ram and a 160GB hard drive. The unit features a display resolution o...
Bottom line If you're in the market for a large screen business class laptop that will stand up to everyday use, the Tecra A10 makes an excellent choice. It's excellent build quality coupled with a full feature set, which includes Windows Vista Business 32/64 bit...
100%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba Tecra A10-1HU Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD FreeDOS Black, Silver
(show image)
PTSB5E-002002GR Tecra A10-1HU 0.00
(excl. VAT)
0 (incl. VAT)