Toshiba logo

Toshiba Tecra S2-155 38.1 cm (15") 0.5 GB DDR-SDRAM 40 GB

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Toshiba
Product views:
35317
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Toshiba Tecra S2-155 38.1 cm (15") 0.5 GB DDR-SDRAM 40 GB:

Toshiba Tecra S2-155, 1.6 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 40 GB

Long summary description Toshiba Tecra S2-155 38.1 cm (15") 0.5 GB DDR-SDRAM 40 GB:

Toshiba Tecra S2-155. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 2.75 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.