Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Tecra M11-16C 2.66GHz 1366 x 768pixels

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tecra M11-16C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTME1E-01H02HG3
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24870
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Aug 2017 01:58:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year EMEA Carry-in. Toshiba also offers a large range of services to upgrade your standard warranty, please have a look at our website toshiba.eu/services to find the right service for your product.
More>>>

Toshiba Tecra M11-16C 2.66GHz 1366 x 768pixels:
The official marketing text of Toshiba Tecra M11-16C 2.66GHz 1366 x 768pixels as supplied by the manufacturer
Tecra M11 (Greensboro10C)
Short summary description Toshiba Tecra M11-16C 2.66GHz 1366 x 768pixels:
This short summary of the Toshiba Tecra M11-16C 2.66GHz 1366 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Tecra M11-16C, 2.66 GHz, 1366 x 768 pixels, 320 GB
Long summary description Toshiba Tecra M11-16C 2.66GHz 1366 x 768pixels :

Toshiba Tecra M11-16C. Processor frequency: 2.66 GHz. Display resolution: 1366 x 768 pixels. Total storage capacity: 320 GB

This is an auto-generated long summary of Toshiba Tecra M11-16C 2.66GHz 1366 x 768pixels based on the first three specs of the first five spec groups.
Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display response rise/fall
16 ms
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2265 x 0.2265 mm
LCD brightness levels 1-8
10 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.66 GHz
Processor cache
3 MB
Memory
Internal memory expansion module sizes
1.024 MB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2.048 x 1.536 pixels
Maximum graphics adapter memory
3 GB
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
85 Hz
External video modes maximum refresh rate (non interlaced)
60 Hz
Audio
Audio system full duplex
Yes
Audio system maximum sampling rate
192 kHz
Optical drive
CD/DVD drive buffer size
2 MB
Keyboard
Keyboard number of keys
87
Windows keys
Yes
Keyboard key stroke
2.5 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
75 W
AC adapter output current
5 A
AC adapter output voltage
15 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Weight & dimensions
AC adapter weight
355 g
CD/DVD weight
180 g
Hard drive
Hard disk height
9.5 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
349 x 242 x 32.8 mm
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
16384 MB
Internal video mode, resolution
1.366 x 768 pixels
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30
Testseek has collected 10 expert reviews for Toshiba Tecra M11-16C and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itpro.co.uk
Updated:
2014-05-30
Bottom line A laptop that combines superb application performance from Intel's Core i7 range with consistently excellent build quality. It's decent elsewhere, too, with a fine screen and solid ergonomics. It's only overshadowed by rival machines, which manage to p...
83%
pcadvisor.co.uk
Updated:
2014-05-30
Product Code: PTME1E-01J031EN Toshiba makes a vast range of business laptops, and sitting right at the top of this range in terms of performance is the Toshiba Tecra M11–17W. It's also a pretty expensive business laptop, at £1,198 inc VAT. With the e...
Bottom line The Toshiba Tecra M11 – 17W may cost a fair bit, but it delivers a comprehensive set of corporate features as well as superb performance security and reliability. Paul Monckton...
70%
v3.co.uk
Updated:
2014-05-30
Toshiba's Tecra range of laptops is aimed squarely at business users, with security, robustness and solid performance taking priority over the bells and whistles found on its Satellite and Satellite Pro lines. And with a rather mundane all-black chassi...
Good Powerful processor; solid chassis; good range of features; decent keyboard...
Bad Poor battery life; expensive compared to the competition; no built-in 3G module...
Bottom line A solid laptop with plenty of business-focused features. Battery life is a concern, though, and the majority of corporate users would do best to save some money by opting for one of the versions with a slower CPU. Cheaper alternatives from rivals such...
60%
digitalone.com.sg
Updated:
2014-05-30
The notebook scored 1,485 points for the 3DMark 06 benchtest and 4 points for the Windows Experience Index. The numbers fall somewhere in the middle among business notebooks.
Good Powersaving smarts and the ability to get presentations up and running quickly are two neat features found in the Tecra M11 notebook PC...
Bad A textured surface is just about the only exciting aesthetic feature on this machine.
Bottom line A plain-looking notebook with power-saving features...
0%
itreviews.com
Updated:
2014-05-30
We like the Tecra M11's no-nonsense design and it certainly feels like it could withstand a bit of rough treatment. The Core i7 processor also provides plenty of raw processing power, making it pretty darn quick. There are a few issues with it, though...
0%
Show all
X