location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra M5-389

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tecra M5-389
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTM51E-0N903JEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra M5-389
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™2 Duo T7200 2 GHz
  • - 35.8 cm (14.1") 1400 x 1050 pixels
  • - 1 GB DDR2-SDRAM
  • - 80 GB DVD Super Multi DL
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 75 W
  • - Windows XP Professional
Warranty: 3-year international warranty. Upgrade your standard warranty with Toshiba warranty extension and uplift packs.
Long product name Toshiba Tecra M5-389 :
The long product name of Toshiba Tecra M5-389. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo Processor T7200, XP Pro, 1024MB, 80GB, 14", SXGA+, NVIDIA, SuperMulti(DL), WiFi 802.11ag, Btooth, OneNote
More>>>
Short summary description Toshiba Tecra M5-389:
This short summary of the Toshiba Tecra M5-389 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra M5-389, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 1 GB, 80 GB

Long summary description Toshiba Tecra M5-389:
This is an auto-generated long summary of Toshiba Tecra M5-389 based on the first three specs of the first five spec groups.

Toshiba Tecra M5-389. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Professional. Product colour: Black, Silver. Weight: 2.37 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:37:39
Uk has collected 13 expert reviews for Toshiba Tecra M5-389 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pocket-lint.com
Updated:
2014-06-21 12:37:39
A business machine with a design focus, so perfect for those who use CAD on a regular basis...
Good Great battery life, CAD level GPU...
Bad Ageing optical drive...
Bottom line A business machine with a design focus, so perfect for those who use CAD on a regular basis...
70%
techradar.com
Updated:
2014-06-21 12:37:39
The Toshiba Tecra M5 (£1056 inc. VAT) targets the business user. As such, it comes with Windows XP Professional Edition, a fingerprint reader for added security, and a 4:3 aspect ratio screen.The 1024 x 768 pixel screen (XGA) measures 14.1-inches, and...
Good Comfortable to use...
Bad Build quality disappointing...
Bottom line The Toshiba Tecra M5 (£1056 inc. VAT) targets the business user. As such, it comes with Windows XP Professional Edition, a fingerprint reader for added security, and a 4:3 aspect ratio screen.The 1024 x 768 pixel screen (XGA) measures 14.1-inches, and...
70%
gcn.com
Updated:
2014-06-21 12:37:39
B+ Ok, the Tecra M5-S433 isn’t exactly what we’d call an ultraportable notebook. We were looking for sub-5-pound systems and the Tecra tipped the scales at 5 pounds, 2 ounces. The two main reasons for the extra weight are the generous 14.1-inc...
Good Fullfeatured, good performance...
Bad Affordable, heavy for an ultraportable...
0%
Laptopmag.com
Updated:
2014-06-21 12:37:39
With the Tecra M5, Toshiba demonstrates yet again that it knows how to build a business-focused laptop at a good price. This 5.2-pound thin-and-light has every feature mobile pros might be looking for (save one), plus a host of built-in security and du...
Good Good-looking chassis, Active hard drive protection and fingerprint reader, Attractive price...
Bad No embedded wireless 3G broadband, Some keyboard keys not full-sized...
80%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba MS Office Professional Edition 2003 English BIOS Lock
(show image)
PX7002E-EN MS Office Professional Edition 2003 English BIOS Lock 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)