Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Tecra M4-150 35.8 cm (14.1") 1400 x 1050 pixels 0.5 GB DDR2-SDRAM 80 GB

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tecra M4-150
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTM42E-005006NL
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byToshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18213
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 17 Apr 2020 09:11:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year pickup & return
Long product name Toshiba Tecra M4-150 35.8 cm (14.1") 1400 x 1050 pixels 0.5 GB DDR2-SDRAM 80 GB :
The short editorial description of Toshiba Tecra M4-150 35.8 cm (14.1") 1400 x 1050 pixels 0.5 GB DDR2-SDRAM 80 GB

Tecra M4 PM760 2.0Ghz / 512MB / 80GB / 14.1"TFT / DVD Supermulti / bluetooth / XPT
More>>>
Toshiba Tecra M4-150 35.8 cm (14.1") 1400 x 1050 pixels 0.5 GB DDR2-SDRAM 80 GB:
The official marketing text of Toshiba Tecra M4-150 35.8 cm (14.1") 1400 x 1050 pixels 0.5 GB DDR2-SDRAM 80 GB as supplied by the manufacturer

Professional notebook meets flexible Tablet PC.

The Tecra M4 is a high-end notebook with the versatility and convenience of pen-based computing, designed for demanding professionals looking for desk top performance in a highly robust and portable platform with state-of-the-art notebook performance, powerful and versatile tablet computing with enhanced feature set and improved usability. The unique screen technology is designed for paper-like writing and viewing, together with enhanced graphics performance and unprecedented wireless connectivity for incredible mobility.

Carefree mobile computing with Toshiba EasyGuard

Toshiba EasyGuard is the better way to enhanced data security, advanced system protection and easy connectivity. Equipped with the Toshiba EasyGuard Premium package for carefree mobile computing including:

- Safeguard your data with HDD Protection, including anti-shock features and full 3-axis motion monitoring.
- Anti-accident Shock Protection Design, featuring anti-shock rubber absorbers to protect key system components such as HDD, LCD and inverter in order to reduce risk of data loss through accidents or falls.
- Trusted Platform Module (TPM) for sensitive data with encryption and digital signatures to protect content and privacy (on selected models).
- Toshiba Summit software to increase productivity, featuring efficient wireless conferencing functionality – including file sharing and chat.
- Diversity Antenna with automatic antenna selection for optimal wireless connectivity.

Unmatched mobility and performance

- The latest Intel® Centrino™ mobile technology and Mobile Intel® 915PM Express chipset for top system performance together with high-speed DDR2 memory and Serial ATA hard disk drive.
- Enjoy the stunning 3D graphics performance of the latest NVIDIA® GeForce™ 6 Series supporting PCI Express® bus architecture.
- Optional Tablet Multi Dock 2 or Advanced Port Replicator III for easy system expansion in the office.

Best balance of inking technology

- Windows® XP Tablet PC Edition 2005 offers new, advanced handwriting and speech recognition capabilities that let you create, store and transmit handwritten notes and voice input.
- Using pre-installed Microsoft® OneNote™ 2003 with Windows® XP Tablet PC Edition 2005 brings ink, text, and web content together in one convenient program and offers superior flexibility.
- Large 14.1" SXGA+ (1,400 x 1,050) display provides high density resolution for paper-like writing and viewing.
- Thin, protective polycarbonate panel delivers a more authentic paper writing experience.
- Cross-functional buttons, Windows® security button and ESC/Rotation buttons provide convenient function selection in Tablet PC mode.

Minimise Total Cost of Ownership (TCO)

- Reduce the cost of evaluating, deploying and training users on new models with the consistent software image and long lifecycles.
- Backwards-compatibility is assured with common options including battery and Slim SelectBay modules.

Short summary description Toshiba Tecra M4-150 35.8 cm (14.1") 1400 x 1050 pixels 0.5 GB DDR2-SDRAM 80 GB:
This short summary of the Toshiba Tecra M4-150 35.8 cm (14.1") 1400 x 1050 pixels 0.5 GB DDR2-SDRAM 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra M4-150, 2 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 0.5 GB, DDR2-SDRAM, 80 GB

Long summary description Toshiba Tecra M4-150 35.8 cm (14.1") 1400 x 1050 pixels 0.5 GB DDR2-SDRAM 80 GB:
This is an auto-generated long summary of Toshiba Tecra M4-150 35.8 cm (14.1") 1400 x 1050 pixels 0.5 GB DDR2-SDRAM 80 GB based on the first three specs of the first five spec groups.

Toshiba Tecra M4-150. Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Weight: 2.9 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cache
2 MB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 915PM Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Maximum graphics adapter memory
0.128 GB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Camera
Front camera
Camera at the front of the product.
No
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
4x
DVD+R speed
8x
DVD+RW speed
4x
DVD-R speed
8x
DVD-RW speed
4x
DVD read speed
8x
Double Layer DVD write speed
2.4x
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad + Accupoint II
Keyboard number of keys
85
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Width *
The measurement or extent of something from side to side.
328 mm
Height
The measurement of the product from head to foot or from base to top.
289 mm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Video
External video modes non-interlaced resolution with max. refresh rate
1600 x 1200 pixels
External video modes refresh rate (max)
100 Hz
Customer service details
X