Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Tecra Z50-C-14P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey, Metallic

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z50-C-14P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT571E-08M024GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528313468
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32885
This statistic is based on the 96385 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94218 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba Tecra Z50-C-14P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey, Metallic :
The short editorial description of Toshiba Tecra Z50-C-14P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey, Metallic

Intel Core i7-6500U, 15.6" 1920 x 1080 TFT FHD, 16GB DDR3, 512GB SSD, Intel HD Graphics 520, Gigabit Ethernet, WLAN, Bluetooth, USB 3.0 x 4, RGB, HDMI, WebCam, Windows 10 Pro
More>>>
Toshiba Tecra Z50-C-14P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey, Metallic:
The official marketing text of Toshiba Tecra Z50-C-14P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey, Metallic as supplied by the manufacturer

Get the Z factor
When you hold a lot of responsibility, you need a laptop that puts you in control. So like all Z-series devices, the Tecra Z50-C delivers the features you need to stay productive. When you're working into the evening, you can rely on the backlit keyboard to make typing comfortable. When you're reviewing large amounts of data, you can benefit from the matt, high-brightness Full HD display to make you more productive. And when you're typing up notes in a meeting, you can remain discreet thanks to the durable, silent keys. What's more, the Tecra Z50-C's integrated ClickPad and Accupoint allow you to navigate almost any task, in the way that works for you.
Achieve clarity
Whether you’re reviewing important numbers, studying a graph, or overseeing creative work, the Tecra Z50-C’s Full HD IPS screen shows every detail with outstanding clarity – so you always know exactly what needs to be done next. And, of course, the display is matt and non-reflective too, meaning you can stay productive throughout the day, even in bright sunlight.
Super-accessible; highly-secure
Because we understand that you have to create and manage important, confidential – valuable – information, the Tecra Z50-C supports complex password policies, with convenient user authentication. With the option to link fingerprints to passwords, the device offers quick, comfortable login – without compromising policies. You can even setup SmartCards to be part of a multi-factor authentication strategy for extra peace of mind. What’s more, with Toshiba’s own BIOS in place, featuring single sign on technology, you can enjoy convenience and security – in one.
Well connected
To ensure you can work to your full capability in any conditions, the Z-series delivers top-class connectivity options alongside premium performance. That’s why we’ve packed the Tecra Z50-C with Intel® Wi-Fi, LAN, and optional WWAN, for outstanding wireless connectivity. These options are complimented by four super-fast USB 3.0 ports, which allow you to save and share content quickly without using dongles. And with HDMI and RGB too, making presentations is easier than ever – you can simply plug and play in seconds. What’s more, the Full HD webcam and dual microphones allow you to video conference seamlessly, to collaborate with teams across locations.
A great investment from start to finish
With over 30 years of laptop innovation built-in, backed up by our Reliability Guarantee, the Tecra Z50-C is one of the most reliable options on the market. Its common software images, driver support, docking solutions and chargers, mean it’s easy to integrate too. And with full System Center Configuration Manager (SCCM) and Intel® Active Management Technology (AMT) support, along with a common Windows Management Instrumentation (WMI) interface, managing the Tecra Z50-C is as easy as you are used to. It’s even undergone a H.A.L.T* (Highly Accelerated Life Test), so you know it’ll stand up to everyday use for as long as you need it. This unique combination of features delivers low total cost of ownership, and a high return on your investment from start to finish.
*Highly Accelerated Life Test performed by the independent German institute TÜV Rheinland.
Create an instant office
Combine the Tecra Z50-C with Toshiba’s Hi-Speed Port Replicator III to create a fully-functioning office, instantly. Use up to six USB ports simultaneously to connect multiple devices; HDMI and DisplayPorts for multiple-screen desk environments; and high speed LAN ports for added connectivity with no additional cables in sight. Simply plug in your machine and enjoy immediate access to all your peripherals – from printers, storage and additional displays to your keyboard and mouse. Toshiba also delivers a range of additional external storage options, including HDDs, SSDs, SD-cards and USB sticks, so you can create, save and share however you want to. You can protect your Z50-C on the go too, with one of our stylish laptop bags or sleeves.
Certified Eco-friendly
Take control of your environmental impact with Toshiba’s EPEAT certified Tecra Z50-C, complete with built-in Eco Utility. Quickly and easily customise your computer settings to maximise power efficiency, minimise energy consumption, and reduce the impact your work has on the planet. You can even take part in our Carbon Zero* programme, and offset the entire carbon footprint of your laptop.
ON-SITE REPAIR SERVICE
You have an important meeting in a couple of days, but something has gone wrong with your laptop or tablet? There is no need to worry. With the Toshiba On-site Repair Service an engineer will come to you by the end of the next business day to fix the problem.

Short summary description Toshiba Tecra Z50-C-14P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey, Metallic:
This short summary of the Toshiba Tecra Z50-C-14P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra Z50-C-14P, 6th gen Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Toshiba Tecra Z50-C-14P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey, Metallic:
This is an auto-generated long summary of Toshiba Tecra Z50-C-14P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey, Metallic based on the first three specs of the first five spec groups.

Toshiba Tecra Z50-C-14P. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 520. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Grey, Metallic

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Grey, Metallic
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i7-6500U
Processor frequency *
2.5 GHz
Processor boost frequency
3.1 GHz
Processor family *
6th gen Intel® Core™ i7
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD,SDHC,SDXC,MMC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Front camera resolution
1980 x 1080 pixels
Network
Mobile network generation
4G
2G standards
Edge, GPRS, GSM
3G standards
HSPA+
4G standard
LTE
Wi-Fi
Yes
Bluetooth *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,1000,100 Mbit/s
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Ports & interfaces
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery life (max)
8 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
Supervisor, HDD, User
Weight & dimensions
Width *
379 mm
Depth *
258 mm
Height
23.2 mm
Weight *
2 kg
Packaging content
Manual
Yes
Technical details
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:17:34
Uk has collected 6 expert reviews for Toshiba Tecra Z50-C-14P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey, Metallic and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:17:34
Nl heeft 6 proffesionele recensies verzameld voor Toshiba Tecra Z50-C-14P Notebook 39,6 cm (15.6") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grijs, Metallic. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:17:34
Fr a recueilli 6 avis d’experts pour Toshiba Tecra Z50-C-14P Ordinateur portable 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i7 de 6e génération 16 Go DDR3L-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gris, Métallique et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:17:34
De hat 6 Expertenmeinungen über Toshiba Tecra Z50-C-14P eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:17:34
Testseek ha raccolto 6 recensioni da parte di esperti per Toshiba Tecra Z50-C-14P Computer portatile 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i7 della sesta generazione 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grigio, Metallico e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:17:34
Es ha coleccionado 6 opiniones de expertos para Toshiba Tecra Z50-C-14P Portátil 39,6 cm (15.6") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gris, Metálico y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:17:34
Dk har samlet 6 ekspertanmeldelser for Toshiba Tecra Z50-C-14P Notebook 39,6 cm (15.6") 1920 x 1080 pixel 6th gen Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grå, Metallic og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:17:34
Testseek получил 6 экспертных оценок для Toshiba Tecra Z50-C-14P Ноутбук 39,6 cm (15.6") 1920 x 1080 пикселей Процессор Intel® Core™ i7 6-го поколения 16 GB DDR3L-SDRAM 512 GB Твердотельный накопитель (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Серый, Металлический, средний экспертный рейтинг составляет 81 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:17:34
Se har samlat in 6 experttester för Toshiba Tecra Z50-C-14P Bärbar dator 39,6 cm (15.6") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i7 16 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grå, Metallisk och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
notebookcheck.com
Updated:
2016-11-18 19:17:34
Konservativ im besten Sinne. Das Tecra Z50 hält die Tugenden klassischer Premium-Office-Notebooks hoch: Ein hervorragendes Display, kombiniert mit einer sehr guten Eingabesektion, umfangreichen Sicherheitsfeatures und einer ordentlichen Akkulaufzeit – das...
Good Top-Display, gute Anschlussausstattung, umfangreiche Sicherheits-Features, gelungene Eingabesektion, niedriger Energieverbrauch, geringe Geräusch- und Wärmeentwicklung...
Bad kein USB3.1 oder Thunderbolt 3, schwache Lautsprecher, nur 12 Monate Garantie...
Bottom line Mit dem Tecra Z50-C-10P ist Toshiba ein ganz großer Wurf gelungen: Das Gerät hat sich seinen Platz in unserer Bestenliste für Premium-Office-Notebooks redlich verdient.Das Z50 präsentiert sich in nahezu allen Teilbereichen überdurchschnittlich – angef...
89%
notebookcheck.it
Updated:
2016-11-18 19:17:34
Conservatore in senso positivo. Il Tecra Z50 mantiene le virtù dei classici portatili da ufficio premium: Uno schermo sorprendente oltre ad ottimi dispositivi di input, molte features di sicurezza e una decente autonomia della batteria - il sistema è in g...
Good schermo premium, buona connettività, molte features di sicurezza, utili dispositivi di input, consumi bassi, rumorosità e temperature contenute...
Bad mancano USB 3.1 o Thunderbolt 3, casse deboli, solo 12 mesi di garanzia...
89%
notebookcheck.org
Updated:
2016-11-18 19:17:34
Conservador en sentido positivo. El Tecra Z50 mantiene las virtudes de los portátiles ofimáticos premium clásicos: Una pantalla sobresaliente junto con buenísimos dispositivos de entrada, amplias características de seguridad y un aguante de batería decent...
Good pantalla premium, buena conectividad, amplias características de seguridad, dispositivos de entrada útiles, bajo consumo de energía, bajo desarrollo de temperatura y ruido...
Bad sin USB 3.1 o Thunderbolt 3, malos altavoces, sólo 12 meses de garantía...
89%
notebookcheck.net
Updated:
2016-11-18 19:17:34
Conservative in a positive sense. TThe Tecra Z50 keeps up the virtues of classic premium office laptops: An outstanding screen alongside very good input devices, extensive security features and a decent battery life - the system is quite capable of compet...
Good premium screen, good connectivity, extensive security features, useful input devices, low power consumption, low noise and temperature development...
Bad no USB 3.1 or Thunderbolt 3, weak speakers, 12-month warranty only...
Bottom line Toshiba has launched a great success with its Tecra Z50-C10P The laptop has really earned a place in our top list of premium office laptops.The Z50 presents an above-average performance in almost all sub-categories - starting with the superb screen over t...
89%
Laptopmag.com
Updated:
2016-11-18 19:17:34
For those looking for a big 15-inch multimedia notebook to crunch numbers or edit photos and videos, Toshiba's Z50 ($1,599 as tested) might look like a pretty good candidate. It features a decently bright 15.6-inch full-HD display, a speedy Intel Core i7...
Good Colorful display, Runs cool, Three-year warranty...
Bad Underpowered graphics, Too expensive, Bland design, Weak audio...
Bottom line Although it offers a colorful full-HD screen and decent Core i7 performance, the Tecra Z50 gets outclassed by competing business notebooks...
50%
notebookcheck.pl
Updated:
2016-11-18 19:17:34
Toshiba Tecra Z50-C ma sporo do zaoferowania nabywcy. Przede wszystkim jest to laptop dość lekki jak na swoją wielkość (15,6"). Posiada matrycę IPS, która odznacza się dobrymi parametrami obrazu. Ma na wyposażeniu port dokowania. Jej klawiatura jest podśw...
Good wysoka kultura pracy układu chłodzenia, niska ciepłota obudowy, matryca IPS o poprawnych parametrach, wytrzymała obudowa, czasy pracy na zasilaniu akumulatorowym, niewielki zasilacz...
Bad mierna jakość głośników, szorstki manipulator punktowy, chybotliwe klawisze klawiatury, niedokładne wykończenie przedniej krawędzi obudowy...
Bottom line Toshiba Tecra Z50-CToshiba Tecra Z50-C to niezły sprzęt biznesowy, który w trakcie trwania procedury testowej wyróżniał się wysoką kulturą pracy układu chłodzenia oraz poprawną ciepłotą pulpitu roboczego. Atuty tego urządzenia to również podwyższona wytrz...
0%
Country Distributor
Deutschland 1 distributor(s)