location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra Z50-A-13E Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z50-A-13E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT544E-01001TBT show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra Z50-A-13E Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 8 h
  • - Windows 7 Professional 64-bit
Long product name Toshiba Tecra Z50-A-13E Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Grey :
The long product name of Toshiba Tecra Z50-A-13E Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4200U, 4 GB DDR3L RAM, 128 GB SSD, 15.6 " HD TFT, Intel HD Graphics 4400, 2,0 MP, Bluetooth 4.0 + LE, WLAN, LAN, HDMI, USB 2.0, USB 3.0, Windows 7 Professional
More>>>
Short summary description Toshiba Tecra Z50-A-13E Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Grey:
This short summary of the Toshiba Tecra Z50-A-13E Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra Z50-A-13E, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Toshiba Tecra Z50-A-13E Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Grey:
This is an auto-generated long summary of Toshiba Tecra Z50-A-13E Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Grey based on the first three specs of the first five spec groups.

Toshiba Tecra Z50-A-13E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Grey. Weight: 1.8 kg

Source Testseek summary Average rating
Reviews
Updated:
2015-02-01 13:21:21
Uk has collected 22 expert reviews for Toshiba Tecra Z50-A-13E Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Grey and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-02-01 13:21:20
The Z50-A-11-H has four USB ports, three of which are USB3. In addition, there are VGA and HDMI connectors, which means the laptop can be plugged into a variety of display devices, including older projectors such as you might find in office meeting rooms...
Bottom line This capable business laptop has plenty of extra features, but doesn't get it quite right when it comes to the screen and touchpad...
80%
au.pcmag.com
Updated:
2020-01-01 21:09:13
The Toshiba Tecra Z50-A1503 ($1,599, as tested) is a 15.6-inch business laptop that successfully finds middle ground between an ultrabook and a desktop-replacement notebook. The ultrabook-class Intel Core i7 CPU makes short work of both Office and multime...
Good Slim chassis, Large screen, Dual pointing devices, Anti-glare screen, 256GB SSD...
Bad Narrow keys on numeric keypad, No touch screen...
Bottom line The Toshiba Tecra Z50-A1503 has design flair with a slim chassis and an attractive metal exterior. It's a powerful business laptop at a premium price...
70%
notebookcheck.net
Updated:
2015-02-01 13:21:20
Toshiba puts a lot of effort in its new Tecras: A magnesium casing , low weight, and slim outline are to convince business users. Naturally, all kinds of security features alongside swift yet energy-efficient processors are available. However, customers h...
Good Great magnesium chassis, Decent stiffness, Fairly light and thin, Low power consumption, Good performance, Great battery runtimes, Low temperatures, Barely any fan noise, IPS screen with decent viewing angles, Good contrast and black level, Trackpoint, Go...
Bad Slightly too inaccurate ClickPad, Battery not accessible from the rear, Screen's brightness drops in battery mode, Yellow hues overemphasized, Keyboard with too little feedback...
Bottom line Toshiba's Tecra Z50 A-12K makes an even more complete impression than the smaller Tecra Z40 A-147 model. Firstly, it features a higher-quality screen with wider viewing angles, higher resolution, and more accurate color reproduction. Then, working with th...
89%
techreviewsource.com
Updated:
2015-02-01 13:21:20
The Toshiba Tecra Z50-A1503 ($1,599, as tested) is a 15.6-inch business laptop that successfully finds middle ground between an ultrabook and a desktop-replacement notebook. The ultrabook-class Intel Core i7 CPU makes short work of both Office and multime...
Good Slim chassis. Large screen. Dual pointing devices. Antiglare screen. 256GB SSD.
Bad Narrow keys on numeric keypad. No touch screen...
Bottom line The Toshiba Tecra Z50-A1503 has design flair with a slim chassis and an attractive metal exterior. It's a powerful business laptop at a premium price...
70%
pcmag.com
Updated:
2015-02-01 13:21:21
The Toshiba Tecra Z50-A1503 ($1,599, as tested) is a 15.6-inch business laptop that successfully finds middle ground between an ultrabook and a desktop-replacement notebook. The ultrabook-class Intel Core i7 CPU makes short work of both Office and mu...
Good Slim chassis. Large screen. Dual pointing devices. Anti-glare screen. 256GB SSD.
Bad Narrow keys on numeric keypad. No touch screen...
Bottom line The Toshiba Tecra Z50-A1503 has design flair with a slim chassis and an attractive metal exterior. It's a powerful business laptop at a premium price...
70%