location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite R850-169

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite R850-169
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT52HE-00T007EN show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2020 09:11:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite R850-169
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.3 GHz
  • - 1366 x 768 pixels
  • - 640 GB
  • - 65 W
Warranty: 1 year EMEA Carry-in including Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Short summary description Toshiba Satellite R850-169:
This short summary of the Toshiba Satellite R850-169 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite R850-169, 2.3 GHz, 1366 x 768 pixels, 640 GB

Long summary description Toshiba Satellite R850-169:
This is an auto-generated long summary of Toshiba Satellite R850-169 based on the first three specs of the first five spec groups.

Toshiba Satellite R850-169. Processor frequency: 2.3 GHz. Display resolution: 1366 x 768 pixels. Total storage capacity: 640 GB

Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 04:59:22
Uk has collected 10 expert reviews for Toshiba Satellite R850-169 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
notebookcheck.net
Updated:
2014-05-29 04:59:22
The Satellite R850 is a slimmed down version of Toshiba's Tecra business range and has a very similar build compared with the formerly tested Tecra R850-11P . However, all business features have been removed and it doesn't have a docking port, fingerprint...
Good Stable case, Highquality, basic materials, Large variety of interfaces, Bright, matt display, Performance boost owing to SSD, Cool and quiet in idle...
Bad Lowend touchpad keys, Poor color and contrast reproduction, Loud and warm during load, Comparatively expensive...
Bottom line The Satellite R850-127 from Toshiba is a laptop with minor flaws, but all in all it is quite feasible . It can score with its well manufactured and plain case, and provides the user with input devices from the upper midfield. The notebook is ahead of a f...
82%
Country Distributor
United Kingdom 1 distributor(s)