location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra R850-152 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R850-152
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT520E-01H00ECE show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:54:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra R850-152 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-2520M 2.5 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD Super Multi DL
  • - AMD Radeon HD 6450M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 8 h 75 W
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Toshiba Tecra R850-152 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450M Windows 7 Professional:
This short summary of the Toshiba Tecra R850-152 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra R850-152, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Toshiba Tecra R850-152 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450M Windows 7 Professional:
This is an auto-generated long summary of Toshiba Tecra R850-152 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450M Windows 7 Professional based on the first three specs of the first five spec groups.

Toshiba Tecra R850-152. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6450M. Operating system installed: Windows 7 Professional. Weight: 2.4 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:34:22
Uk has collected 25 expert reviews for Toshiba Tecra R850-152 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450M Windows 7 Professional and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-11-01 06:34:15
Toshiba’s Tecra laptops are aimed more at professionals than home users, but the R850 is still reasonably priced for a high performance machine. If you want the most processing power for your money, it could be just what you’re looking for. Intel’s du...
Bottom line A powerful laptop with good battery life, but there are more desirable consumer-focussed laptops available for similar money...
80%
techadvisor.co.uk
Updated:
2012-11-01 06:34:15
The Toshiba Tecra R850-10R is neither the fastest, cheapest nor most full-featured of business laptops. But it’s a good all-rounder for anyone that may be desk-bound most of the time but requires a system that can occasionally travel too. It also offer...
Bottom line Toshiba's Tecra R850-10R is arguably just a bit too big for someone who needs to take their laptop with them everywhere, but it’s well-suited as a desktop replacement that can still be mobile. Build quality isn't as robust as some others in this catego...
70%
goodgearguide.com.au
Updated:
2012-11-01 06:34:20
Toshiba's Tecra R850 (PT520A-01S003) is one of the more stylish Sandy Bridge-based business computers on the market. It's a 15.6in model that's thin (around 26mm), very well built, and relatively light (2.49kg). With a full-sized keyboard and a dual-p...
Good Elegant design, Thin and light for a 15.6in laptop, Great battery life...
Bad Lots of pre-loaded software, Poor screen, Long set up time...
Bottom line The Toshiba Tecra R850 is thin, reasonably light and elegant. Considering it's a 15.6in business laptop that's no mean feat. It performed well in our performance and battery tests, it has good features and it's comfortable to use. But it's also overloaded...
85%
thunderbaylive.com
Updated:
2014-08-06 11:52:32
A video demo of the Toshiba Tecra R850 playing FPS games Left 4 Dead 2 and Mass Effect 2. The Tecra R850 in this demo runs on the Intel Core i7 second gen and AMD Radeon HD 6450M dedicated graphics with 1GB dedicated graphics memory. For a full review vis...
0%
pcworld.co.nz
Updated:
2016-12-15 11:15:30
NameLaptop: Toshiba Tecra R850At a glance:15.6in 1366 x 768 screen,Good keyboard and trackpad,Useful software additions for security ,and eco-friendlinessSummary:A great business laptop, with a disappointing screen.Rating:4/5RRP:$2,180 - $4,842 (depending...
80%
computershopper.com
Updated:
2012-11-01 06:34:17
With its latest Tecra introduction, Toshiba set out to make its business line of laptops thinner, lighter, and longer-lasting—without sacrificing durability. And, indeed, the Toshiba Tecra R850-S8530 is thin and light for a 15.6-inch desktop...
Good Stylish, thin, durable case, Relatively lightweight, Strong performance, Decent graphics, Long battery life, Three-year warranty...
Bad Dull display, Subpar keyboard, Low-resolution Webcam...
Bottom line With its updated design, strong performance, and long battery life, this 15.6-inch notebook makes for a good office mate. Just take a close look at the display and keyboard before buying...
82%
notebookcheck.net
Updated:
2012-11-01 06:34:20
Konrad Schneid (translated by Pam Taylor), 05/31/2011 In its press release about the Tecra R850-11P, Toshiba paints its latest creation for the business sector as a paragon of mobility and high-performance. The Japanese manufacturer is setting the ba...
Good Separate number pad, Matt display, Good connectivity, Solid battery life, Stays cool, Stays quiet...
Bad Poor display brightness and contrast, Poor viewing angles, Combined port for headphones and mic...
Bottom line The Tecra R850-11P is a worthy new member of Toshiba's business range. We did not find any serious flaws with our review model, though it was also rather short of distinctive features.The notebook certainly has enough power to cope with office tasks. Inte...
84%
pcmag.com
Updated:
2012-11-19 12:18:31
Carrying a 15-inch business laptop can be a drag on the road, but all that screen real estate often warrants lugging it around. What's nice about the Toshiba Tecra R850-S8540 ($1,349.99 direct) is that it comes with the best of both worlds: An ample 15...
Good Lightest 15-inch business laptop, Excellent keyboard, Fast Core i7 processor, Big battery yielded very good battery scores, A plethora of current connectivity technologies...
Bad AMD graphics doesn't offer that big of a lift in graphics power, Pointing stick feels like sandpaper, Higher resolution would be nice...
Bottom line The Toshiba Tecra R850-S8540 is the lightest 15-inch business laptop and delivers competently in all areas...
70%
anandtech.com
Updated:
2012-11-19 12:18:32
Toshiba won't mind if we say that their previous business class notebooks looked...kind of cheap. They were bulky and unattractive, largely feeling like consumer notebooks with matte instead of glossy plastic. Yet when we visited with Toshiba to tal...
Bottom line Before I start talking about the very compelling price of Toshiba's Tecra R850, I want to tip my hat to Toshiba for the design of the notebook itself. While the screen may be abysmal and the keyboard leaves at least a little something to be desired, the r...
0%
mobiletechreview.com
Updated:
2012-11-19 12:18:32
Toshiba offers many lines of notebooks, and the Tecra line is designed for business and professional users who need serious computing powers. In fact the tag line for the new Tecra R850 is "rethink your desktop replacement", and we've thrown everythin...
Good Great CPU power and gaming experience, good battery life for a 15.6" laptop and looks slim and attractive (this ain't your grandma's Tecra!), Great CPU power and gaming experience, good battery life for a 15.6" laptop and looks sli...
Bad Keyboard lacks travel, no direct HDMI port, Keyboard lacks travel, no direct HDMI port, Keyboard lacks travel, no direct HDMI port, Keyboard lacks travel, no direct HDMI port...
Bottom line If you are looking for a 15.6” notebook that’s very responsive for most tasks and good at gaming, the Toshiba Tecra R850-S8540 stands out with its fast CPU and strong GPU performance. As more and more notebooks come out with Intel’s Sandy Bridge archi...
70%
crn.com
Updated:
2012-11-19 12:18:32
During the most recent calendar quarter, Toshiba registered a distinct achievement: It was the only Tier 1 vendor of Windows-based PCs to show year-over-year growth in unit shipments, according to Gartner Group. And, Toshiba reached a double-digit grow...
0%
Laptopmag.com
Updated:
2012-11-19 12:18:33
Toshiba continues to roll out business laptops that are big on speed without making you carry extra bulk. The 15-inch Tecra R850 offers a second-generation Intel Core i7 processor, AMD Radeon graphics, and USB 3.0 connectivity. With a $1,349 price tag...
Good Sleek, durable design, Fast Core i7 performance, Strong security tools, Long battery life...
Bad So-so audio quality, Grainy webcam video...
Bottom line Like the smaller , the 15-inch Toshiba Tecra R850 is a stylish business notebook. It has a slim, yet sturdy, chassis and offers strong performance and very good endurance. However, the speakers don't impress, and $1,349 is a little on the high side. Th...
80%