location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra R940-1ME Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R940-1ME
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT43GE-08D02CGR show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra R940-1ME Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3340M 2.7 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 9 h
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Toshiba Tecra R940-1ME Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:
This short summary of the Toshiba Tecra R940-1ME Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra R940-1ME, Intel® Core™ i5, 2.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Toshiba Tecra R940-1ME Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Toshiba Tecra R940-1ME Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Toshiba Tecra R940-1ME. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:41:35
Uk has collected 12 expert reviews for Toshiba Tecra R940-1ME Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-08-04 13:41:35
At first glance, the rather nondescript matt-black design of the Toshiba Tecra R940-1JG looks identical to that of its Toshiba stablemate, the Toshiba Portégé R930. It’s certainly true that both laptops are aimed at business users, and both ship with W...
Bottom line We’ve seen 14in laptops that weigh around 1.8kg, so the Tecra R940 isn’t the most portable laptop in this category. However, it does provide some of the power and features you need for a desktop replacement machine, while still offering usable battery...
70%
techradar.com
Updated:
2013-08-04 13:41:35
The tagline behind the Toshiba Tecra R940 is designed to be a serious business laptop. More recently, this is an area where Ultrabooks such as the Asus Zenbook Prime UX31A , Lenovo ThinkPad X1 Carbon and Samsung Series 9 have been making waves, with their...
Good Solid outer build, 7200rpm hard drive, Good choice of ports, Lots of business features...
Bad Below average screen, Flex under keyboard, Low, quality trackpad, Expensive...
Bottom line The Toshiba Tecra R940-1CW is packed with business features, and if you just can't do without them, it's a reasonable choice. But ask yourself if you really need fingerprint security, Intel vPro features and a trackpoint. For many business users, usabili...
60%
itproportal.com
Updated:
2013-08-04 13:41:35
Toshiba's Tecras have historically been some of the most highly specified - and expensive - notebooks on the market, costing as much as £7,000 in the mid-1990s. However, more recently the range has become more of a mainstream business one, with prices les...
Good Decent performance, Good selection of ports, ExpressCard slot, SIM slot for 3G wireless data...
Bad Slightly pricey, Not many more features than Portege...
Bottom line The R940-1CW isn't the hugely equipped Toshiba Tecra of old, but it isn't as hugely expensive either. It is a little more pricey than the average 14in notebook, but has a reassuringly solid build, understated looks and some useful extra features, in par...
80%
notebookcheck.net
Updated:
2013-08-04 13:41:35
Toshiba expands its line of business notebooks with a new model; the 14-inch Tecra R940-1FL is designed to be a successful all-round device for all business scenarios. To fulfill this promise our review unit comes with many features, for example a compreh...
Good Simple business design, Matte display, Good connectivity, Touchpad can be deactivated, Integrated AccuPoint, Stays cool, Low noise levels, Good battery runtimes, No throttling under load...
Bad Hard drive instead of SSD, Bad viewing angle stability, Bad speakers, Average display brightness, bad contrast, Insufficient performance for 3D games, High price...
Bottom line Toshiba offers a handy and small business notebook with the Tecra R940-1FL. The 2 kg 14-inch device does not set any new design standards but if you have a closer look you can see nice details and the high build quality. However, this is not a case of und...
83%
techworld.com
Updated:
2013-08-04 13:41:35
At first glance, the rather nondescript matt-black design of the Toshiba Tecra R940-1JG looks identical to that of its Toshiba stablemate, the Toshiba Portégé R930. It’s certainly true that both laptops are aimed at business users, and both ship with...
Bottom line We’ve seen 14in laptops that weigh around 1.8kg, so the Tecra R940 isn’t the most portable laptop in this category. However, it does provide some of the power and features you need for a desktop replacement machine, while still offering usable battery...
0%
techworld.com
Updated:
2014-01-19 04:47:49
At first glance, the rather nondescript matt-black design of the Toshiba Tecra R940-1JG looks identical to that of its Toshiba stablemate, the Toshiba Portégé R930 . It's certainly true that both laptops are aimed at business users, and both ship with Win...
Bottom line We've seen 14in laptops that weigh around 1.8kg, so the Tecra R940 isn't the most portable laptop in this category. However, it does provide some of the power and features you need for a desktop replacement machine, while still offering usable battery lif...
0%