location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra R840-103 Intel® Core™ i5 i5-2520M 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R840-103
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT42GE-00600WDU show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:54:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra R840-103 Intel® Core™ i5 i5-2520M 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i5 i5-2520M 2.5 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 9 h
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Toshiba Tecra R840-103 Intel® Core™ i5 i5-2520M 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Toshiba Tecra R840-103 Intel® Core™ i5 i5-2520M 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Tecra R840-103, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Toshiba Tecra R840-103 Intel® Core™ i5 i5-2520M 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Toshiba Tecra R840-103 Intel® Core™ i5 i5-2520M 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Toshiba Tecra R840-103. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 14:56:43
Uk has collected 24 expert reviews for Toshiba Tecra R840-103 Intel® Core™ i5 i5-2520M 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-09-04 01:12:08
Toshiba's Tecra range strikes a fine balance between consumer and business laptops. The Tecra R840-11E offers tons of business features and great performance in a light and slim body, but at a price that isn't out of grasp for the average consumer. The...
Good Good performance, Decent battery life, Portability, DVD drive, Connectivity...
Bad Feel of keyboard, Limited storage...
80%
Zdnet.com.au
Updated:
2011-11-06 02:34:08
There comes a time when all you want is a good solid meal of meat and potatoes. Not any of that home brand stuff mind you, but hearty, home cooked, good quality steak and mash. Maybe even with mushroom sauce depending on how you're feeling, with...
Good Toshiba includes both the 64and 32bit versions of Windows 7 Home Premium, Great battery life, Fantastic warranty, Good performance for the cost...
Bad Bundled with the usual crapware that will require a good uninstall session...
Bottom line The Tecra R840 is the perfect mid-range laptop, which, despite supplying adequate power, doesn't sacrifice on battery life.
85%
itpro.co.uk
Updated:
2012-11-19 12:33:01
We’re used to seeing ultra-portable laptops with 13in displays, as it’s usually the smallest size that can still accommodate an internal optical drive or second battery; with this in mind, we were surprised when the Tecra R840 landed on our desks. Despite having...
Bottom line Apart from the slightly larger screen, there’s very little to differentiate the Tecra R840 from the 13in competition. Thankfully, it excels in many other areas, including performance, battery life and connectivity. If you don’t mind carrying a little e...
83%
expertreviews.co.uk
Updated:
2012-11-19 12:33:01
Toshiba's Tecra line-up is filled no-nonsense business laptops that are superbly capable performers. The R840 is no exception, squeezing a Core i7 processor and optical drive into a compact 14in chassis. The metallic finish and sharp lines look delight...
Bottom line A fantastic business machine that doesn’t sacrifice performance or functionality for portability or battery life...
100%
computeractive.co.uk
Updated:
2012-11-19 12:33:01
Toshiba's laptops tend to be designed for business users, but they are still suitable for home users.The Tecra R840 is at the top end of the company's business range. It's a well-built, impressive computer that combines power with portability and style...
Good Slim and light; well designed; good keyboard; lots of computing power...
Bad Strange mouse button arrangement; onscreen messages were annoying...
Bottom line Despite the high price, this laptop is worth buying if you need a small size and lots of computing power...
80%
v3.co.uk
Updated:
2012-11-19 12:33:01
Toshiba is a trusted name when it comes to business laptops, and it's not hard to see why. Its range has machines to suit every need, from ludicrous gaming rigs to thin, light and ground-breaking ultra-portables. The Tecra R840 we're looking is closer...
Good Compact, good security, powerful, great keyboard, high-end CPU and plenty of RAM...
Bad Battery life could be better, feels a little flimsy in places, quite expensive...
Bottom line The Tecra R840-12F is a fantastic PC that matches good business features with a high-end processor, Windows 7 Professional and excellent security options. It's let down only by the high price and somewhat uninspiring design...
80%
hardwarezone.com.ph
Updated:
2016-12-15 11:15:11
Toshiba 's Tecra line of notebooks goes way back to 1996, with the Tecra 500CS and the 500CT. Ever since then the Tecra line has been all about creating the perfect mobile office. That is, a computer that is powerful, but at the same time secure, sturdy...
Bottom line The Tecra Tradition ContinuesEver since its inception, Toshiba's Tecra line of business notebooks has aimed to be the perfect mobile office, with its models getting lighter and more powerful with every generation. It may not have scored significantly high...
0%
Laptopmag.com
Updated:
2011-08-07 14:56:42
Now that Toshiba has updated and redesigned all of its business laptops to look more like its , the once-stodgy Tecra is now slimmer and sleeker. The Tecra R840 sports a second-generation Core i5 processor power, AMD Radeon graphics, and offers strong...
Good Slim and light design, Long battery life, Large touchpad, Solid AMD graphics...
Bad Not as rugged as other business notebooks, Vent gets hot, Lackluster speakers...
Bottom line Among all of the available 14-inch business notebooks, the Toshiba Tecra R840 is one of the sleekest money can buy. It has a slim and smart-looking design, a bright display, and good performance for the price. Just don't expect great sound. While the r...
70%
notebookcheck.net
Updated:
2011-08-24 03:43:46
Besides the model, Tecra R840-11E, Toshiba also has other models from this range with various hardware configurations available: R840-109 ( Core i5-2520M , AMD Radeon HD 6450M ), R840-116 ( Core i7-2620M , AMD Radeon HD 6450M ), R840-128 ( Core i5-2410M...
Good Anti-glare display, Good connectivity, Stays cool, Low system noise, Touchpad can be disabled, Basic business design...
Bad Small opening angle, Poor viewing angle stability, Poor results in color gamut comparison, Poor display brightness and contrast...
Bottom line 14 inch Business Notebook Toshiba Tecra R840-11EToshiba has created a conveniently small and light business laptop with the Tecra R840-11E. The black magnesium case's workmanship is exemplary. Neither the display bezel nor any other parts can be depressed...
83%