location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé R930-18D Intel® Core™ i7 i7-3540M Laptop 33.8 cm (13.3") HD 8 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R930-18D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT331E-09Q03WGR show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portégé R930-18D Intel® Core™ i7 i7-3540M Laptop 33.8 cm (13.3") HD 8 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-3540M 3 GHz
  • - 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 512 GB SSD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 13 h
  • - Windows 7 Professional 64-bit
Long product name Toshiba Portégé R930-18D Intel® Core™ i7 i7-3540M Laptop 33.8 cm (13.3") HD 8 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Black :
The long product name of Toshiba Portégé R930-18D Intel® Core™ i7 i7-3540M Laptop 33.8 cm (13.3") HD 8 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3", Intel Core i7-3540M, 512 GB SSD, 4096 + 4096 MB DDR3, Intel HD Graphics 4000, DVD Super Multi DL, 3G, 802.11a/b/g/n, Bluetooth, 1.3MP, Windows 7 Professional 64-bit + Windows 8 Pro 64-bit DVD
More>>>
Short summary description Toshiba Portégé R930-18D Intel® Core™ i7 i7-3540M Laptop 33.8 cm (13.3") HD 8 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Black:
This short summary of the Toshiba Portégé R930-18D Intel® Core™ i7 i7-3540M Laptop 33.8 cm (13.3") HD 8 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé R930-18D, Intel® Core™ i7, 3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 512 GB

Long summary description Toshiba Portégé R930-18D Intel® Core™ i7 i7-3540M Laptop 33.8 cm (13.3") HD 8 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Toshiba Portégé R930-18D Intel® Core™ i7 i7-3540M Laptop 33.8 cm (13.3") HD 8 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Toshiba Portégé R930-18D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3540M, Processor frequency: 3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:41:26
Uk has collected 13 expert reviews for Toshiba Portégé R930-18D Intel® Core™ i7 i7-3540M Laptop 33.8 cm (13.3") HD 8 GB DDR3-SDRAM 512 GB SSD Windows 7 Professional Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-04 13:41:26
Follow @byrneinatorThe Toshiba Portégé R930-18L may be one of the older vanguard of ultra-portables, but this premium business laptop still has a lot to offer. Its angular, matt black chassis isn’t particularly attractive, but it looks professional and...
Bottom line A good all-round business laptop, but it's far too expensive...
60%
techadvisor.co.uk
Updated:
2013-08-04 13:41:26
The last few months have seen a rush of new laptops and tablets designed to show off the new features in Windows 8. However, business users tend to be fairly conservative when it comes to new operating systems. With that in mind, Toshiba's Portégé R930-1C...
Bottom line It's expensive for a laptop with only an Intel Core i3 processor and slow 320 GB hard disk. However, the R930 scores in other areas, with a slim, lightweight design that may appeal to business travellers. Battery life is also good, and its additional secu...
80%
itproportal.com
Updated:
2013-08-04 13:41:26
Throughout its history, Toshiba's Portege has been synonymous with squeezing a phenomenal range of computing features into an unfeasibly small space. The Portege Z930 we looked at recently was the most powerful true Ultrabook we have reviewed, as well as...
Good Good performance for a 13.3in model, Integrated DVD rewriter, Decent range of ports, including eSATA, Excellent battery life in eco mode, Integrated 3G...
Bad Expensive...
Bottom line Despite having most of the features of a full-sized notebook, the Portege R930-116 weighs in at just 1.5kg, making it a good example of what has made this notebook range popular with business travellers in the past. Its demure black magnesium chassis al...
80%
v3.co.uk
Updated:
2013-08-04 13:41:26
Toshiba's Portégé R930 is the latest ultraportable model from the venerable laptop vendor, offering mobile professionals a relatively compact system with more capabilities and greater battery life than comparably-sized but super-thin ultrabooks. The Po...
Good DVD drive, good performance, removable battery, smartcard and fingerprint reader, easy access for maintenance...
Bad Relatively pricey, heavier than comparable ultrabook configurations...
Bottom line The Portégé R930 provides a decent mix of capabilities in a highly portable format, even fitting in a DVD drive. With Intel vPro, a smartcard reader and a removable battery, the system ticks many of the boxes needed for mobile professionals...
80%
notebookcheck.net
Updated:
2013-08-04 13:41:26
" A showcase of technology for the ultimate in mobility ". That is the headline for the Portégé devices on the Toshiba homepage. Slim and lean are the Z-devices, for example the Portégé Z930 Ultrabook (1,300 Euros/~$1759) we reviewed a little while ago. B...
Good Durable surfaces, Lightweight, good runtimes, Keyboard with good feedback, Many ports incl. docking station, Bright, matte panel...
Bad Plastic feel, Humming hard drive, Delicate, flexible cover, Very little mouse button travel, Low contrast, small viewing angles...
Bottom line Courtesy of. Toshiba Portégé R930-13F long runtimes, many ports, poor displayRead all 1 comments / answerstatic version load dynamicLoading CommentsComment this article...
80%
notebookreview.com
Updated:
2014-02-07 02:50:09
If you want the portability of an Ultrabook, but don't want to forsake features such as an optical drive and expansion ports, Toshiba's Portege R930 may just be your ticket to portable computing nirvana.OverviewToshiba has been a long time player in the u...
Good Excellent Performance, Bright Screen, Good Battery Life, Good Keyboard and Touchpad, Magnesium Alloy Case...
Bad 1366 x 768 Display, Core i7 model is expensive, Thicker, Larger and heavier than an Ultrabook, No Bluray, No Discrete Graphics...
Bottom line The Toshiba Portege R930 proves to be an excellent ultraportable computer, however many of the latest ultrabooks hitting the market offer better resolution, lighter travel weight and longer battery life. That said, those very same Ultrabooks lack the perf...
71%