Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite R830-1L7

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite R830-1L7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT32LE-02D00CEN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18578
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 03 Apr 2019 21:08:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year EMEA Carry-in including Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Toshiba Satellite R830-1L7:
The official marketing text of Toshiba Satellite R830-1L7 as supplied by the manufacturer

Satellite R830-1L7 - 2nd generation Intel® Core™ i3-2350M Processor(2.30GHz)/Win7 Home Premium/4096MB/640GB/Toshiba 13.3" HD HB LCD/DVD-RW SuperMulti/WiFi 802.11bgn/Btooth/0.3MP WebCam

Short summary description Toshiba Satellite R830-1L7:
This short summary of the Toshiba Satellite R830-1L7 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite R830-1L7, 2.3 GHz, 1366 x 768 pixels, 640 GB

Long summary description Toshiba Satellite R830-1L7:
This is an auto-generated long summary of Toshiba Satellite R830-1L7 based on the first three specs of the first five spec groups.

Toshiba Satellite R830-1L7. Processor frequency: 2.3 GHz. Display resolution: 1366 x 768 pixels. Total storage capacity: 640 GB

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2148 x 0.2148 mm
Display response rise/fall
9 ms
LCD brightness levels 1-8
10 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor cache
3 MB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1333 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
640 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum graphics adapter memory
4 GB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2.048 x 1.536 pixels
Audio
Audio system full duplex
Yes
Audio system maximum sampling rate
192 kHz
Keyboard
Keyboard number of keys
87
Windows keys
Yes
Keyboard key stroke
1.6 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
65 W
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
316 x 227 x 18.3 mm
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8192 MB
Internal video mode, resolution
1366 x 768 pixels
Wireless communication data transfer rate
3 Mbit/s
Memory
Internal memory expansion module sizes
1.024 MB
Optical drive
CD/DVD drive buffer size
1 MB
Weight & dimensions
AC adapter weight
250 g
Hard drive
Storage drive height
9.5 mm
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
100 Hz
External video modes maximum refresh rate (non interlaced)
85 Hz
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:35:33
Uk has collected 13 expert reviews for Toshiba Satellite R830-1L7 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:35:33
Nl heeft 13 proffesionele recensies verzameld voor Toshiba Satellite R830-1L7 1366 x 768 Pixels 640 GB. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:35:33
Fr a recueilli 13 avis d’experts pour Toshiba Satellite R830-1L7 1366 x 768 pixels 640 Go et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:35:33
De hat 13 Expertenmeinungen über Toshiba Satellite R830-1L7 1366 x 768 Pixel 640 GB eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:35:33
Testseek ha raccolto 13 recensioni da parte di esperti per Toshiba Satellite R830-1L7 1366 x 768 Pixel 640 GB e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:35:33
Es ha coleccionado 13 opiniones de expertos para Toshiba Satellite R830-1L7 1366 x 768 Pixeles 640 GB y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:35:33
Dk har samlet 13 ekspertanmeldelser for Toshiba Satellite R830-1L7 1366 x 768 pixel 640 GB og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:35:33
Se har samlat in 13 experttester för Toshiba Satellite R830-1L7 1366 x 768 pixlar 640 GB och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:17:58
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:17:58
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:17:58
81%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:17:58
81%
Source Review comments Score
pocket-lint.com
Updated:
2014-05-18 02:35:31
If you're on the go a lot, what you want is a small, light laptop that'll slip in and out of a bag. It should have a good screen, a comfortable keyboard and plenty of processing power plus a battery that just keeps going. Is the latest member of Toshi...
Good Light, powerful, good battery life, Portégé quality without the Portégé price...
Bad Awkward keyboard design...
Bottom line This is a Portégé for the rest of us: an excellent ultraportable with no gimmicks...
80%
techadvisor.co.uk
Updated:
2014-05-18 02:35:31
If you’re looking for something to travel around with that you’ll use largely for working as well as playing the odd movie then the Toshiba Satellite R80-143 could be right up your street. Weighing in at low 1.43kg, the Satellite lasted 573 minutes in...
Bottom line Toshiba’s Satellite R830-143 is the smallest of the laptops on test and if you’re after a highly portable model with excellent battery life, it’s hard to beat. Its diminutive size means that some compromises have been made, and while the screen is good...
80%
trustedreviews.com
Updated:
2014-05-18 02:35:33
It's easy enough to find a light, well-built and premium-feeling 13.3in laptop that will last a while away from a socket if you're willing to spend over a grand. From the Lenovo ThinkPad X1 to the imminent Sandy Bridge refresh of the Apple MacBook Air , t...
Good Very light (less than 1.5kg), Understated and stylish, Generous connectivity and specs, Excellent value...
Bad Mediocre screen, Keyboard feedback too shallow...
Bottom line Considering its affordable price, the magnesium-clad Toshiba Satellite R830-143 will make a great travelling companion for productivity-oriented individuals looking for a stylish and light 13.3in laptop that doesn't compromise on power or features. Only i...
80%
01net.com
Updated:
2014-05-18 02:35:31
Toshiba propose un ultraportable pour les particuliers, le Satellite R830-16K. Ce modèle de 13,3 pouces (affichant 1 366 x 768 pixels) s’annonce assez intéressant. Un châssis léger, une bonne finition, un équipement complet et une bonne autonomie… Voi...
Bottom line En définitive, ce Satellite fait bonne impression. Son châssis en alliage de magnésium, léger et bicolore, ainsi que sa grande autonomie offrent tout ce qu’on attend d’une machine destinée à une utilisation mobile. Mais à 799 €, l'ultraportable Toshib...
80%
Pcwelt.de
Updated:
2014-05-18 02:35:31
Das Subnotebook Toshiba Satellite R830-11C ist ein Nachfolger der R630 Serie von Toshiba bestehend aus einem eleganten und gleichzeitig robusten Magnesium-Gehäuse. Ein geringes Gewicht von circa 1,5 Kilogramm und eine Akkuleistung von maximal 9 Stunden...
84%
betabuzz.de
Updated:
2014-05-18 02:35:31
Das Gerät arbeitet mit einem aktuellen Intel-Prozessor aus der Sandy Bridge-Generation, dessen 2,3 GHz durch den „Turbo Boost-Modus“ auf bis zu 2,9 GHz hochgetaktet werden können. Daneben bietet das Toshiba Satellite R830 4 GB Arbeitsspeicher, der bei...
Good fairer Preis, gute OfficeLeistung, viele Anschlüsse, DVDBrenner, schickes Design...
Bad schwacher Bildschirm, geringe MultimediaLeistung, durchwachsene Tastatur...
Bottom line Das Toshiba Satellite R830 ist trotz Mankos bei Bildschirm und Tastatur eine sehr gute Wahl für vielreisende Geschäftsanwender. Preislich ist das Angebot im Hinblick auf die sehr zufriedenstellende Konfiguration überaus fair...
0%
hwupgrade.it
Updated:
2014-05-18 02:35:31
Con la serie Satellite R Toshiba propone anche all'utenza consumer, storico target del marchio Satellite, alcune soluzione tipiche di prodotto di fascia decisamente più alta. In questo articolo ci occuperemo del recente modello Satellite R830-14F, unic...
0%
ereviews.dk
Updated:
2014-05-18 02:35:31
Det er ved at være lang tid siden vi sidst har haft en bærbar PC på testbænken, men det skal vi nu få lavet om på, da Toshiba har sendt os deres nyeste 13,3″ notebook.Toshiba Satellite R830-17N er en kompakt 13,3″ bærbar PC, rettet mod private, og er...
Bottom line Der er ikke specielt mange 13,3″ bærbare PC’er på markedet med Core i5 processor, og stor harddisk, men der er dog nogle – og der er flere god bud til priser under de 6500,- som Toshiba mener Toshiba Satellite R830-17N bør koste.Du får med Toshiba Sate...
70%
notebook-center.ru
Updated:
2014-05-18 02:35:31
Н оутбуки серии Satellite всегда смогут предложить владельцу не только превосходный дизайн, но и мощную «начинку». Независимо от того, какова комплектация той или иной модели, направленность на потребителей, которым необходимо удобство, простота в использ...
Bottom line Подводя итоги, можно сказать, что ноутбук, несомненно, заставит обратить на себя внимание. Неоспоримыми достоинствами Satellite R830 являются яркий дисплей высокой четкости, удобная клавиатура, компактные размеры и высокая степень защиты от потери данны...
0%
notebookcheck.net
Updated:
2014-05-18 02:35:31
Simon Kohlstock (translated by Pam Taylor), 08/03/2011 Toshiba has released the Satellite R830, a 13.3-inch subnotebook that could be of particular interest to business customers. The small, light laptop stands out with its stylish appearance, good ba...
Good Matt display, Low weight, Magnesium case, Good battery life, SSD drive, USB 3.0...
Bad Battery recharges slowly, High price, Some noise from the SSD...
Bottom line The Toshiba Satellite R830 is a very capable subnotebook for users who need to travel a lot with their work notebook, and don't want to carry too much weight. From its appearance you could easily imagine the notebook in an office environment or at a meeti...
84%
dinside.no/data
Updated:
2014-05-18 02:35:31
Vi må innrømme at vi har fått litt blandet inntrykk av de siste PC-ene vi har testet fra Toshiba, men Satellite R830 snur opp ned på det meste. Denne elegante, lille PC-en imponerer blant annet med god ytelse og batterilevetid, solid innpakning og meg...
Good Meget lett og solid, god generell ytelse, bra med tilkoblingsmuligheter, god batterilevetid, blir sjelden varm...
Bad Grafikkort ikke blant de raskeste på 3D, høy klikkelyd fra museknapper, klumpete strømplugg, mye unødvendig programvare...
Bottom line Vi er i det store og hele meget godt fornøyd med denne PC-en fra Toshiba. Den beviser at det går an å kombinere god ytelse, god batterilevetid og meget lav vekt, uten at prisen blir avskrekkende høy. At PC-en i tillegg har optisk drev er nesten utroli...
83%
cw.no
Updated:
2014-05-18 02:35:33
Tidligere i år testet vi Toshiba Portege R700 – en kompakt 13,3-tommer rettet mot bedriftsmarkedet, men som også kunne være et godt valg for konsumenter i form av Satellite-modellen basert på samme design. Disse maskinene har nå fått oppfølgere i form...
Good Lang batteritid. God ytelse. Konstruksjon og design.
Bad Ingen spesielle.
Bottom line Med en pris på cirka 6 500 kroner inklusive mva. sitter vi igjen med et totalinntrykk at man her får mye igjen for pengene. Det er et segment med mange konkurrenter etter hvert – blant annet gjennom 13,3-tommere i Acers TimelineX-serie, Asus U-serien...
83%
technolabs.net
Updated:
2014-05-18 02:35:31
Dizüstü bilgisayar almak isteyen herkes, performans ve taşınabilirlik arasında bir ikilemde kalıyor. Hafif ve küçük modeller, örneğin netbooklar, performans açısından çok şey vaat etmeyip, rahatça her yere götürebileceğiniz bir yapıdayken, daha büyük ve a...
Bottom line Toshiba Satellite R830, taşınabilirlik ve günlük işler için yeterli performansı bir araya getiren bir ürün olmuş. Rahat kullanımlı klavyesi, bağlantı seçenekleri ve pil ömrü ile beğenimizi kazanan ürünün göze çarpan tek eksisi görüntü kalitesinin düşük o...
0%
Show all
Customer service details
X