location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite R830-1CL Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R830-1CL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT32LE-01K015N5 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:54:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite R830-1CL Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i3 i3-2330M 2.2 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 9 h
  • - Windows 7 Home Premium 64-bit
Long product name Toshiba Satellite R830-1CL Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black :
The long product name of Toshiba Satellite R830-1CL Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2330M 2.20GHz, 4096MB DDR3 RAM, 500GB SATA HDD, DVD Super Multi DL, 13.3" 1366 x 768, Intel HD Graphics 3000, Webcam, Wi-Fi, Bluetooth 3.0 + HS, Gigabit Ethernet, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite R830-1CL Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This short summary of the Toshiba Satellite R830-1CL Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite R830-1CL, Intel® Core™ i3, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite R830-1CL Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of Toshiba Satellite R830-1CL Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Toshiba Satellite R830-1CL. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.48 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 04:06:05
Uk has collected 52 expert reviews for Toshiba Satellite R830-1CL Intel® Core™ i3 i3-2330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itreviews.com
Updated:
2012-11-19 12:38:42
Review date: 30 January, 2012. Review by: Sandra Vogel Toshiba has built a good reputation for its Portege range of notebooks, with the R series doing very well in the thin and light market arena. The latest update to the R830 model includes modern sp...
Good Small, light and portable; lots of different models, with a variety of specifications...
Bad Chassis not updated from previous model; this class of notebook may suffer as ultrabooks become more popular.
Bottom line The Toshiba Portege R830 is small and portable, with a good quality keyboard and a nice, matte screen. Toshiba could have done more with the design, but there are models to keep those who do, and don’t need optical drives, happy...
80%
pcadvisor.co.uk
Updated:
2012-11-19 12:38:42
If you're looking for a blend of portable and powerful, then the Toshiba Portégé R830-1DZ could be right up your street. It boasts an Intel Core i7-2640M dual-core processor running at 2.8GHz. Coupled with 8GB of RAM – and crucially, an SSD for storage...
Bottom line Graphics aside, the raw performance of the Toshiba Portégé R830-1DZ is head and shoulders above the opposition in this group test. The blend of high-quality components and variety of connectivity options in this small shell combine to make the Portégé...
80%
techradar.com
Updated:
2012-11-19 12:38:42
We had to pick up our jaws up from off the floor too. It's going to take a damn sight more than a sophisticated-sounding French moniker to distract you from this laptop's gargantuan price. But the Toshiba Portege R830 must be an astonishing piece of ki...
Good Good office performance, Decent battery life, Very thin and light...
Bad Very high price, Some flex in chassis, Pre-loaded software...
60%
techradar.com
Updated:
2012-11-19 12:38:42
We had to pick up our jaws up from off the floor too. It's going to take a damn sight more than a sophisticated-sounding French moniker to distract you from this laptop's gargantuan price. But the Toshiba Portege R830 must be an astonishing piece of ki...
Good Good office performance, Decent battery life, Very thin and light...
Bad Very high price, Some flex in chassis, Preloaded software...
60%
pocket-lint.com
Updated:
2012-11-19 12:38:42
Want an ultraportable notebook that concentrates on features rather than style? Optical drive, full speed processor, wireless display, USB 3.0, light weight, long battery: Toshiba delivers again with the Sandy Bridge update to the Portege range - most...
Good A slim, lightweight business ultraportable that gives you full-size performance, features and battery life - and stands up to the rigours of travel...
Bad A slim, lightweight business ultraportable that gives you full-size performance, features and battery life - and stands up to the rigours of travel...
Bottom line A very business-like 13-inch ultraportable at a business price, the Portege R830 is truly portable but makes the minimum of compromises. The design statement it makes is that you need to get some work done...
90%
zdnet.co.uk
Updated:
2012-11-19 12:38:42
Toshiba has updated the Portégé R700 with new components but retained the old chassis design. We'd prefer a more solid lid section, but the R830 is an impressively portable notebook. Battery life is good too, but the cost remains high. Specifications A...
Good Lightweight, nononsense design, Large hard drive, Good battery life, Integrated mobile broadband...
Bad Very flexible lid section, Few changes from previous model, Relatively expensive...
82%
smarthouse.com.au
Updated:
2012-11-19 12:38:42
Key Features13.3 inch, 1366 x 768, matt-finish screenSuperb build quality, matt brushed metal finishMagnesium chassis keeps weight below 1.5kgDual-core Core i5-2410M, 6GB RAM, 500GB HDDDVD rewriter, USB 3.0, eSATA, Bluetooth 3.0Design, Build and Connec...
Good Very light (less than 1.5kg); Understated and stylish; Generous connectivity and specs; Excellent value...
Bad Mediocre screen; Keyboard feedback too shallow...
80%
v3.co.uk
Updated:
2012-11-19 12:38:42
Toshiba's Portégé range is aimed at high-level business users who need both portability and massive power. Our review sample R830-10Q came with a pretty staggering 8GB of RAM and an Intel Core i7 processor running at 2.7GHz. At £1,600 (ex VAT), this is...
Good Light and thin, incredibly powerful, good keyboard, plenty of sockets and peripheral options...
Bad Nagging software and notices, expensive...
Bottom line The Portégé R830 is a superb machine with plenty of power and a generous spec. However, it is expensive and some aspects of the software are irritating to use...
80%
itpro.co.uk
Updated:
2012-11-19 12:38:42
The Toshiba Portégé R830 isn't perfect. Not everyone will like the keyboard and it's not cheap, but it's stylish, well-built, has USB3 and lengthy battery life too. It's one of the best ultraportable laptops we've seen yet. Those who need the longest p...
83%
goodgearguide.com.au
Updated:
2012-11-19 12:38:43
Because it's so light, the build quality of the Portege R830 feels weak at first, but after you scrutinise it you realise that it's actually a strongly-built notebook. Its chassis is made out of magnesium alloy, so it's very sturdy. There is some give...
Good Excellent performance and battery life, Good build quality, Plenty of built-in features...
Bad Keyboard not backlit, Screen not great, Long charging time...
Bottom line Toshiba's Portege R830 is a great choice for business users who want something that's easily mobile, yet fully-featured and fast. It's not perfect -- it could use a better screen, a backlit keyboard and a quicker charging time -- but it's very well built...
80%
evogadget.com
Updated:
2013-02-20 07:49:42
If you still find laptops more interesting than tablets, there are plenty of these devices to look at and compare in order the find the one suited to your needs. Toshiba, for instance, launched a new one, the Portege R830-1DZ. According to the company, if...
Bottom line The Toshiba Portege R830-1DZ will make many people happy and businessmen in particular...
0%
apcmag.com
Updated:
2014-03-26 02:20:10
Until recently, choosing a notebook always involved compromise. You bought for performance or battery life, but never both. If you wanted performance (or big screen size), you got poor battery life. If you wanted long battery life, you got feeble proce...
90%
techradar.com/au/
Updated:
2014-04-13 02:48:31
We had to pick up our jaws up from off the floor too. It's going to take a damn sight more than a sophisticated-sounding French moniker to distract you from this laptop's gargantuan price. But the Toshiba Portege R830 must be an astonishing piece of kit...
Good Good office performance, Decent battery life, Very thin and light...
Bad Very high price, Some flex in chassis, Preloaded software...
60%
hardwarezone.com.ph
Updated:
2016-12-15 11:18:40
This article first appeared on HardwareZone.com Malaysia and reviewed by Daniel Goh.Marketed as one of the lightest full-performance ultra-portable PC, the new Toshiba Portégé R830 looks to be one of the more promising laptops out there today. On paper, t...
Bottom line Business SenseAesthetically, the Toshiba Portégé R830 caters for a wide variety of users, ranging from the more serious user to those that feel that a vibrant red color fits their personality the best. With a 13.3-inch display, there's not much to complai...
0%
hardwarezone.com.my
Updated:
2016-12-15 11:18:40
Marketed as one of the lightest full-performance ultra-portable PC, the new Toshiba Portégé R830 looks to be one of the more promising laptops out there today. On paper, the Portégé R830 is solid, weighing in at an approximate of 1.45kg. the unit also was...
Bottom line Business SenseAesthetically, the Toshiba Portégé R830 caters for a wide variety of users, ranging from the more serious user to those that feel that a vibrant red color fits their personality the best. With a 13.3-inch display, there's not much to complai...
0%
hardwarezone.com.ph
Updated:
2016-12-15 11:18:40
Marketed as one of the lightest full-performance ultra-portable PC, the new Toshiba Portégé R830 looks to be one of the more promising laptops out there today. On paper, the Portégé R830 is solid, weighing in at an approximate of 1.45kg. the unit also was...
Bottom line Business SenseAesthetically, the Toshiba Portégé R830 caters for a wide variety of users, ranging from the more serious user to those that feel that a vibrant red color fits their personality the best. With a 13.3-inch display, there's not much to complai...
0%
notebookcheck.net
Updated:
2012-06-01 04:06:05
Since Toshiba has recognized that not every demanding private user or business person wants to spend 2000 Euros for a subnotebook, the Portégé R830 is currently available in three price classes and feature variants . The R830-10V is the fastest of the thr...
Good Good application performance, Good battery life, Light weight, Slim case, (Stable), matte magnesium case, Optical drive, HDMI, eSATA, Docking Port, Precise multi-touchpad, Good but not perfect input devices, Sensible hardware tools...
Bad System noise under load, Short travel of the keys and touchpad buttons, Weak TFT backlight, Low contrast of the display, Narrow viewing angles...
Bottom line As long as the dim display doesn't disturb, and no workstation tasks are performed with the R830-110, then the 13.3 inch device is a viable alternative for all those on the search for a subnotebook with a long battery life, integrated UMTS modem, docking...
86%
computershopper.com
Updated:
2012-06-01 04:06:05
Call it a supermodel complex: For some, a laptop can never be thin enough. Those folks might, at first glance, look past the Toshiba Portégé R830-S8310, a lightweight ultraportable with just a bit more girth than the world-class runway stars...
Good Thin, light, durable chassis, Long battery life, Solid application performance, Three-year warranty...
Bad Cramped-feeling keyboard, Loud cooling fan...
Bottom line The Portégé R830-S8310 is everything highly mobile business users need, at a price nearly all of them can justify in their budgets...
89%
tech2.com
Updated:
2012-11-19 12:38:42
Toshiba’s Portégé series has been around for quite a while now, but they’ve often slipped under the radar, leaving their more flashy competitors to make a noise about their wares. Nevertheless, in terms of functionality, the Portégé series has been...
Bottom line The Portégé R830 is priced at Rs.85,589 (MRP) and Rs. 80,990 (MOP). It’s got the specs, but the price is quite exorbitant. The only noticeable cons in the performance were lack of a backlit keyboard and slight overheating when pushed to the max. Besid...
65%
maximumpc.com
Updated:
2012-11-19 12:38:42
There was a time when Toshiba’s line of Portégé business ultraportables was the epitome of sleek utility, particularly in the days of the R500 and R600. Samsung stole some of that show when it released the Series 9 (reviewed here)—the closest a PC has...
Good Extremely portable; great performance for the size; superb battery life.
Bad Hohum looks; odd proprietary SSD.
90%
hardwarezone.com.sg
Updated:
2012-11-19 12:38:42
Remember the Toshiba Protege R600 that was introduced in 2008? It was one of the lightest notebooks we’ve ever laid our eyes on; and since then, it has topped our portability charts every single time. For the uninitiated, our portability score is deriv...
Good Slim, lightweight and sturdily built, Builtin optical drive, Allrounded performance...
Bad Pricey...
85%
apcmag.com
Updated:
2012-11-19 12:38:42
Until recently, choosing a notebook always involved compromise. You bought for performance or battery life, but never both. If you wanted performance (or big screen size), you got poor battery life. If you wanted long battery life, you got feeble proce...
90%
anandtech.com
Updated:
2012-11-19 12:38:43
To say the Toshiba Portege R700 was well-received by the industry would apparently be an understatement; Toshiba brought a level of engineering acumen to bear on that machine heretofore unseen on their notebooks, and the success of the R700 and its d...
0%
zdnet.com
Updated:
2015-04-29 10:32:55
Toshiba's Portégé R series has been popular among those wanting thin and light notebooks for a while, although as we noted when we looked at a predecessor, the Portégé R700 you need to pay out a pretty penny if you want the very best features available.Th...
0%
Country Distributor
United Kingdom 1 distributor(s)