Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite R630-102 2.53GHz 1366 x 768pixels

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite R630-102
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT31LE-01X00CEN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24913
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Aug 2017 01:57:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year EMEA Carry-in including Pick-upsandsReturn in the UKsandsIreland. Toshiba also offers a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>

Toshiba Satellite R630-102 2.53GHz 1366 x 768pixels:
The official marketing text of Toshiba Satellite R630-102 2.53GHz 1366 x 768pixels as supplied by the manufacturer
Satellite R630-102 - Intel® Core™ i3-380M Processor(2.53GHz)/Win7 Home Premium/4096MB/320GB/Toshiba 13.3" HD HB LCD/DVD-RW SuperMulti/WiFi 802.11bgn/Btooth/0.3MP WebCam
Short summary description Toshiba Satellite R630-102 2.53GHz 1366 x 768pixels:
This short summary of the Toshiba Satellite R630-102 2.53GHz 1366 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite R630-102, 2.53 GHz, 1366 x 768 pixels, 320 GB
Long summary description Toshiba Satellite R630-102 2.53GHz 1366 x 768pixels :

Toshiba Satellite R630-102. Processor frequency: 2.53 GHz. Display resolution: 1366 x 768 pixels. Total storage capacity: 320 GB

This is an auto-generated long summary of Toshiba Satellite R630-102 2.53GHz 1366 x 768pixels based on the first three specs of the first five spec groups.
Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display response rise/fall
9 ms
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2148 x 0.2148 mm
LCD brightness levels 1-8
10 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.53 GHz
Processor cache
3 MB
Memory
Internal memory expansion module sizes
1.024 MB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2.048 x 1.536 pixels
Maximum graphics adapter memory
4 GB
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
85 Hz
External video modes maximum refresh rate (non interlaced)
60 Hz
Audio
Audio system full duplex
Yes
Audio system maximum sampling rate
192 kHz
Optical drive
CD/DVD drive buffer size
1 MB
Keyboard
Keyboard number of keys
87
Windows keys
Yes
Keyboard key stroke
1.6 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
65 W
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Weight & dimensions
AC adapter weight
250 g
CD/DVD weight
94 g
Hard drive
Hard disk height
9.5 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
316 x 227 x 18.3 mm
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8192 MB
Internal video mode, resolution
1366 x 768 pixels
Wireless communication data transfer rate
2.1 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10
Testseek has collected 18 expert reviews for Toshiba Satellite R630-102 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
computeractive.co.uk
Updated:
2013-11-10
The Toshiba Satellite R630-141 (there's more than one R630 model available but this is the most powerful) borrows its design from a business-minded cousin, the Portege R700. It is slim and sleek, with a black finish that makes it rather pleasant to the...
Good 'Sleep and charge' USB socket is useful; powerful; very slim and light; good software included...
Bad Screen glare was a problem; only two USB sockets...
Bottom line A high-class, well-made computer that's also powerful...
80%
techradar.com
Updated:
2013-11-10
While Toshiba's Satellite range comprises its consumer laptops, the Satellite R630-141 (£764 inc. VAT) takes its design entirely from Toshiba's corporate Portégé R700 line. Offering high-powered mobility, it is an absolutely fantastic choice for the fr...
Good Incredible battery life, build quality, isolation-style keyboard, superb processor, DVD-RW...
Bad Not the best graphics abilities, no office software...
70%
T3.com
Updated:
2013-11-10
Toshiba's Portégé range of business laptops is renowned for their market-leading usability and portability, and the Satellite R630 is a consumer take on a Portégé legend – the . By in large it is very successful, but there are a few issues with usab...
60%
expertreviews.co.uk
Updated:
2013-11-10
It might seem more suited to the office than the home, but the Satellite R630 is an ultra-portable laptop from Toshiba that packs a lot of power. While most ultra-portables make performance sacrifices to cut down on weight, this 13.3in laptop could eas...
Bottom line Plenty of power, but the Satellite R630 is let down by a mediocre keyboard. The glossy screen can also be frustratingly reflective...
60%
Show all
X