Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Portégé R700-11G 2.66GHz i5-480M 13.3" 1366 x 768pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R700-11G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT310E-0L001RCE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16366
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 20 Dec 2017 06:23:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Portégé R700-11G 2.66GHz i5-480M 13.3" 1366 x 768pixels Black:
This short summary of the Toshiba Portégé R700-11G 2.66GHz i5-480M 13.3" 1366 x 768pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Portégé R700-11G, 4th gen Intel® Core™ i5, 2.66 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 6 GB, 320 GB
Long summary description Toshiba Portégé R700-11G 2.66GHz i5-480M 13.3" 1366 x 768pixels Black :

Toshiba Portégé R700-11G. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Optical drive type: DVD Super Multi DL. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Professional. Colour of product: Black. Weight: 1.43 kg

This is an auto-generated long summary of Toshiba Portégé R700-11G 2.66GHz i5-480M 13.3" 1366 x 768pixels Black based on the first three specs of the first five spec groups.
Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
3D
The device can be used with 3D technology.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Display response rise/fall
9 ms
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2148 x 0.2148 mm
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
250:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-480M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.933 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM55 Express
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
K0
Bus type
DMI
Processor codename
Arrandale
Thermal Design Power (TDP)
35 W
Processor series
Intel Core i5-400 series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Tjunction
105 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
20
Processing Die size
81 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 + 1 x 4
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Maximum graphics adapter memory
1.696 GB
Audio
Audio system
System used to play music or speech.
24-bit
Number of built-in speakers
2
Speaker power
1 W
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
No
Camera
Video capturing speed
30 fps
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Disc types supported
The types of disc which can be used with this device.
CD-R,CD-ROM,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RAM,DVD-ROM,DVD-RW
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
4x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RAM write speed
5x
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
WWAN
No
Data network
Telecommunications network that allows computers to exchange data.
Not supported
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
eSATA/USB 2.0 ports quantity
The nunber of eSATA/USB 2.0 ports (connection sockets).
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Keyboard
Pointing device
Touchpad
Keyboard number of keys
87
Keyboard key stroke
1.6 mm
Keyboard key pitch
1.91 cm
Keyboard function keys
16
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Toshiba Value Added Package, Chicony Camera Assistant, Toshiba Assist, ConfigFree, Connectivity Doctor, Toshiba Bluetooth Stack, Toshiba Bluetooth Monitor, Toshiba Disc Creator
Drivers included
Yes
Trial software
McAfee Internet Security
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
34
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
9 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5800 mAh
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
4 h
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
-60 - 3000 m
Non-operating altitude
-60 - 10000 m
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Wi-Fi certified
Wi-Fi is a popular technology to exchange data wirelessly, using radio waves, over a computer network.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.43 kg
Width *
The measurement or extent of something from side to side.
316 mm
Depth *
The distance from the front to the back of something.
227 mm
Height (front)
The height of the frontside of the product.
1.83 cm
Height (rear)
Height of the backside of the product.
2.57 cm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 68 expert reviews for Toshiba Portégé R700-11G and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-02-10
Toshiba has made a decent name for itself in the ultraportable laptop world, and the Portege R700 is the latest machine to join the company's line-up. If thin, light and powerful is your thing, then the R700 could well be the perfect laptop for you. Th...
Good At 13.3 inches, the Toshiba Portege R700 is compact, but it's the weight that really makes a difference. Starting at 1.28kg, it's one of the lightest fully-featured laptops currently on the market, and a machine you can carry around all day long without noticing it. Design wise, Toshiba is onto a winner with the Portege R700. Its subtle grey hue may not screen for attention, but it does appear su...
Bad The Toshiba Portege R700 features integrated Intel graphics, which lacks the 3D power of the nVidia chipset found in the rival Apple MacBook Air. This means you'll be limited to office tasks, rather than light 3D gaming, although you'll still be able to watch and stream HD movies.
Bottom line Prices for the Toshiba Portege R700 start at just £629, making it a bargain that's simply too good to miss. Powerful components, excellent comfort and the scarcely believable sub-1.3kg weight make it one of the best laptops on the market. Best offers f...
100%
electricpig.co.uk
Updated:
2013-02-10
The Toshiba Portege R700’s big selling point is just how much power it packs into such a slim shell. You can find out more about the performance in that section of our Toshiba Portege R700 review, but if you want to know how that shell shapes up, r...
Good Light, sturdy, with more ports than you thought possible...
Bad Exceedingly little...
Bottom line An absolutely delightful machine that can go head to head with even the hottest unibody MacBook...
100%
expertreviews.co.uk
Updated:
2013-02-10
We've reviewed more expensive models in Toshiba's ultra-portable Portégé range, but the R700-17W is considerably lighter on the wallet. It lacks an optical drive or a 3G modem, but it weighs only 1.3kg and lasts for almost seven hours away from the mai...
Bottom line Small and incredibly light, the R700 still has a decent display resolution, near-desktop performance, good battery life and a three-year warranty...
100%
Zdnet.com.au
Updated:
2011-11-06
It's been a few years since we've felt Toshiba has been truly competitive — we figure the HD-DVD loss hit hard, and it's been busy licking its wounds. But if the Portege R700 and the amount of advertising going on at the moment are any indication...
Bottom line With the Portege R700, Toshiba is targeting people who need power, portability and bragging rights. On these three points, it absolutely delivers.
90%
itpro.co.uk
Updated:
2011-10-04
Bottom line The Portégé R700 is a lightweight yet powerful laptop. It's not perfect though - the keyboard isn't to our taste and the heat and noise issues are irritating. Despite these issues, if you need fast performance without the bulk then the Portégé R700 is...
83%
pcpro.co.uk
Updated:
2013-02-10
The Toshiba Portégé R700 seems to pull off the impossible. It weighs the same as a typical netbook, 1.3kg, yet squeezes in a powerful processor, 13.3in screen and full-width keyboard - and all for a great price. There's one other feature it shares with n...
Bottom line A powerful laptop that's as light as a netbook, the R700 is well suited to demanding tasks...
83%
zdnet.co.uk
Updated:
2013-02-10
Toshiba's Portégé R700 updates the R600, which we reviewed over 18 months ago. That's a long time to wait for an update to a generally excellent little ultraportable notebook. One notable complaint was that, as with 2007's R500, the R600 suffered from...
Good Compact design, Highquality 13.3in. screen, Good battery life...
Bad Keyboard is a little unresponsive, No optical drive in some configurations, Too much flex in the lid section...
Bottom line Toshiba's Portégé R700 is a well-made 13.3in. ultraportable whose only significant issue is a rather flexible lid section. Some users may find the keyboard too spongy for their liking, and you'll have to move up the range if you want an integrated opti...
82%
expertreviews.co.uk
Updated:
2011-10-04
Toshiba’s Portégé R700-15X ultra-portable has a Core i5 520M processor, which gives it a degree of power that belies its lightweight design. At this price, we expect good performance and were rather disappointed to find only 2GB of memory installed. Th...
Bottom line The R700 is more powerful than most ultra-portables. However, the high price doesn't sit well with the 32-bit version of Windows, just 2GB of RAM and a 320GB hard disk...
80%
techradar.com
Updated:
2011-10-04
The Portege R600 has long been one of our favourite ultraportables and it has now been upgraded with the Portégé R700 – the lightest Intel Core-powered laptop we've seen at 1.1kg. Toshiba claims up to nine hours of battery power will be on offer, but s...
Good Small and light, Core i7 CPU, Decent build quality...
Bad Spongy keyboard...
80%
trustedreviews.com
Updated:
2013-02-10
Toshiba's Portégé R-Series has been running since 2004, the R700 we're reviewing today being the seventh iteration. This range has always been about producing the thinnest, lightest laptop possible for business users on the move. In recent memory the R500...
Good Black brushed metal finish, Incredibly slim and light, Excellent build quality, 3 year warranty, Extensive connectivity...
Bad Only 2GB of RAM, Poor feedback on keyboard, Terrible speakers...
80%
goodgearguide.com.au
Updated:
2011-11-06
The thin and light 13.3in Toshiba Portege R700 (PT311A-00J00Q) adds something that was missing from previous Portege notebooks that business users will appreciate: fast performance. Even though it weighs 1.45kg and its base is only around 19mm thick...
Good Thin and light, fast performance, great touchpad, built-in optical drive, only 1.45kg...
Bad Poor keyboard, gets very warm, fingerprint software conflicts with Firefox...
Bottom line The Toshiba Portege R700 will impress you with its light weight, slim build and great performance. However, having a powerful Core i5 CPU installed in its thin base means that it's a laptop that also runs very warm, making it uncomfortable to use on yo...
75%
pcadvisor.co.uk
Updated:
2013-02-10
The Toshiba Portege R700-1F7 has plenty of power with an Intel Core i5-M560 processor running at 2.67GHz, supported with Windows 7 Professional 32bit and 4GB of RAM. It's not surprising, then, that it scored 117 in WorldBench 6 - streets ahead of its c...
Bottom line For raw speed, the Toshiba Portege R700-1F7 can’t be faulted. It’s fairly noisy, and another oddity we noticed is that it is much heavier on the left hand side than the right. Odd weight distribution aside, though, it’s a nicely built, smart and usable...
70%
theregister.co.uk
Updated:
2013-02-10
Toshiba first introduced its then ultra-lightweight Portégé R500 in 2008 just before Apple unwrapped the MacBook Air. Toshiba's Portégé R700: getting more chubby as the series ages The R500 didn't generate the same media frenzy that the skinny Mac lapt...
Bottom line The slimline Portégé R-series sub-notebook of old has grown into a mainstream laptop. It's lost its raison d'être on the way. What was once an impressively small, light yet feature-packed machine is now just another 13.3in machine. ® More Laptop Revie...
70%
pcauthority.com.au
Updated:
2011-11-06
Toshiba’s little Portégé R700 is quite something: a 13.3in portable complete with optical drive that weighs in at only 1.49kg. Yet it crams a lot into its tiny chassis. This high-end model packs a powerful 2.66GHz Core i5-560M processor and 4GB of RAM...
Bottom line The Toshiba Portege R700 is powerful, thin and light, but as our review explains, that brings some design drawbacks...
67%
bit.com.au
Updated:
2014-03-26
Toshiba's little Portégé R700 is quite something: a 13.3in portable complete with optical drive that weighs in at only 1.49kg. Yet it crams a lot into its tiny chassis. This high-end model packs a powerful 2.66GHz Core i5-560M processor and 4GB of RAM –...
67%
v3.co.uk
Updated:
2013-02-10
Toshiba's Portégé R700 is a thin-and-light laptop designed for high performance, packing all the features a mobile worker might need into a relatively lightweight frame.The Portégé R700 range was launched last year, but the R700-184 model tested here i...
Good Light and compact; decent screen; full PC specification in a thin-and-light format.
Bad Relatively short battery life; could be sturdier; looks costly for specification...
Bottom line The Portégé R700-184 packs a decent amount of performance into a thin-and-light package, and should prove a good companion to a road warrior, especially with its built-in 3G modem. However, it is not as sturdy as some laptops and, discounting the Core...
60%
itreviews.com
Updated:
2013-02-10
The Toshiba Portégé R700 is the latest incarnation of Toshiba's ultra portable business person's notebook. It comes in several iterations and all share some defining characteristics. You can more than double the base asking price if you want an Intel...
Bottom line The Toshiba Portégé R700 hits a lot of the right notes. The build is slightly suspect and the keyboard won't be to everyone's liking, but there are plenty of different models available, and you can get that rare combination of a 13.3-inch screen and an...
0%
pcadvisor.co.uk
Updated:
2011-10-04
Product Code: PT310E-06902DEN The 13.3in Toshiba Portégé R700 laptop improves on its predecessor the Toshiba Portégé R600 in many ways, most notably in the performance stakes. Toshiba R700: Specifications and connections Whereas the Portégé R600 pack...
Bottom line The Toshiba Portege R700 maintains the sleek, light and strong design of its predecessors, but it's a much more powerful notebook. It shuns ultra-low-voltage processors in favour of full performance Core i3, Core i5 and Core i7 CPUs and it can run up...
0%
channelpro.co.uk
Updated:
2013-02-10
A powerful laptop that's as light as a netbook, the R700 is well suited to demanding tasks The Toshiba Portégé R700 seems to pull off the impossible. It weighs the same as a typical netbook, 1.3kg, yet squeezes in a powerful processor, 13.3in screen an...
0%
whatlaptop.techradar.com
Updated:
2013-02-10
The Toshiba Portégé R600 has long been one of our favourite ultraportables and has now been upgraded with the Toshiba Portégé R700 – the lightest Intel Core-powered laptop we’ve seen at just 1.1kg.Toshiba claims the Portégé R700 offers up to nine hou...
0%
techsmart.co.za
Updated:
2014-03-26
We love thin-and-light notebooks in the office. Give us anything below 2 kg and we’re happy - that is if the processor is fast enough (so netbooks need not apply). That’s exactly the kind of product Toshiba has managed to create with their Portégé R700...
Good Full i5 processor, antiglare screen, sub 1.5 kg...
Bad Bad sound quality, no dedicated graphics card, lots of “crap”ware...
Bottom line The Toshiba R700 is small, light but very powerful - the Baby Jake Matlala of the ultra-portables.Tags: Toshiba | Portege | Thin-and-light | Intel | User CommentsPosted by Tiego on 07-04-2011 @ 09:28 AMAt first I thought the R700 is the amount and I...
0%
Show all
X