location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé R700-1EG Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R700-1EG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT310E-0G002EBT show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portégé R700-1EG Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-380M 2.53 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN Bluetooth
  • - 9 h
  • - Windows 7 Professional 64-bit
Long product name Toshiba Portégé R700-1EG Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black :
The long product name of Toshiba Portégé R700-1EG Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-380 2.53GHz, 4096MB DDR3 RAM, 320GB SATA HDD, 33.782 cm (13.3 ") HD 1366 x 768, Intel Graphics Media Accelerator HD, DVD Super Multi DL, VGA Webcam, Bluetooth, Gigabit Ethernet, Wi-Fi, Windows 7 Professional 64-bit
More>>>
Short summary description Toshiba Portégé R700-1EG Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
This short summary of the Toshiba Portégé R700-1EG Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé R700-1EG, Intel® Core™ i3, 2.53 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Toshiba Portégé R700-1EG Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
This is an auto-generated long summary of Toshiba Portégé R700-1EG Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black based on the first three specs of the first five spec groups.

Toshiba Portégé R700-1EG. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.48 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:58:22
Uk has collected 68 expert reviews for Toshiba Portégé R700-1EG Intel® Core™ i3 i3-380M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 11:58:22
We've reviewed more expensive models in Toshiba's ultra-portable Portégé range, but the R700-17W is considerably lighter on the wallet. It lacks an optical drive or a 3G modem, but it weighs only 1.3kg and lasts for almost seven hours away from the mai...
Bottom line Small and incredibly light, the R700 still has a decent display resolution, near-desktop performance, good battery life and a three-year warranty...
100%
alphr.com
Updated:
2011-10-04 11:58:22
The Toshiba Portégé R700 seems to pull off the impossible. It weighs the same as a typical netbook, 1.3kg, yet squeezes in a powerful processor, 13.3in screen and full-width keyboard - and all for a great price. There's one other feature it shares with n...
Bottom line A powerful laptop that's as light as a netbook, the R700 is well suited to demanding tasks...
83%
v3.co.uk
Updated:
2011-10-04 11:58:22
Toshiba's Portégé R700 is a thin-and-light laptop designed for high performance, packing all the features a mobile worker might need into a relatively lightweight frame.The Portégé R700 range was launched last year, but the R700-184 model tested here i...
Good Light and compact; decent screen; full PC specification in a thin-and-light format.
Bad Relatively short battery life; could be sturdier; looks costly for specification...
Bottom line The Portégé R700-184 packs a decent amount of performance into a thin-and-light package, and should prove a good companion to a road warrior, especially with its built-in 3G modem. However, it is not as sturdy as some laptops and, discounting the Core...
60%
gadgetshow.channel5.com
Updated:
2011-10-04 11:58:22
Toshiba has made a decent name for itself in the ultraportable laptop world, and the Portege R700 is the latest machine to join the company's line-up. If thin, light and powerful is your thing, then the R700 could well be the perfect laptop for you. Th...
Good At 13.3 inches, the Toshiba Portege R700 is compact, but it's the weight that really makes a difference. Starting at 1.28kg, it's one of the lightest fully-featured laptops currently on the market, and a machine you can carry around all day long without noticing it. Design wise, Toshiba is onto a winner with the Portege R700. Its subtle grey hue may not screen for attention, but it does appear su...
Bad The Toshiba Portege R700 features integrated Intel graphics, which lacks the 3D power of the nVidia chipset found in the rival Apple MacBook Air. This means you'll be limited to office tasks, rather than light 3D gaming, although you'll still be able to watch and stream HD movies.
Bottom line Prices for the Toshiba Portege R700 start at just £629, making it a bargain that's simply too good to miss. Powerful components, excellent comfort and the scarcely believable sub-1.3kg weight make it one of the best laptops on the market. Best offers f...
100%
electricpig.co.uk
Updated:
2011-10-04 11:58:22
The Toshiba Portege R700’s big selling point is just how much power it packs into such a slim shell. You can find out more about the performance in that section of our Toshiba Portege R700 review, but if you want to know how that shell shapes up, r...
Good Light, sturdy, with more ports than you thought possible...
Bad Exceedingly little...
Bottom line An absolutely delightful machine that can go head to head with even the hottest unibody MacBook...
100%
zdnet.co.uk
Updated:
2011-10-04 11:58:22
Toshiba's Portégé R700 updates the R600, which we reviewed over 18 months ago. That's a long time to wait for an update to a generally excellent little ultraportable notebook. One notable complaint was that, as with 2007's R500, the R600 suffered from...
Good Compact design, Highquality 13.3in. screen, Good battery life...
Bad Keyboard is a little unresponsive, No optical drive in some configurations, Too much flex in the lid section...
Bottom line Toshiba's Portégé R700 is a well-made 13.3in. ultraportable whose only significant issue is a rather flexible lid section. Some users may find the keyboard too spongy for their liking, and you'll have to move up the range if you want an integrated opti...
82%
trustedreviews.com
Updated:
2011-10-04 11:58:22
Toshiba's Portégé R-Series has been running since 2004, the R700 we're reviewing today being the seventh iteration. This range has always been about producing the thinnest, lightest laptop possible for business users on the move. In recent memory the R500...
Good Black brushed metal finish, Incredibly slim and light, Excellent build quality, 3 year warranty, Extensive connectivity...
Bad Only 2GB of RAM, Poor feedback on keyboard, Terrible speakers...
80%
channelpro.co.uk
Updated:
2011-10-21 02:02:11
A powerful laptop that's as light as a netbook, the R700 is well suited to demanding tasks The Toshiba Portégé R700 seems to pull off the impossible. It weighs the same as a typical netbook, 1.3kg, yet squeezes in a powerful processor, 13.3in screen an...
0%
pcadvisor.co.uk
Updated:
2013-02-10 03:13:23
The Toshiba Portege R700-1F7 has plenty of power with an Intel Core i5-M560 processor running at 2.67GHz, supported with Windows 7 Professional 32bit and 4GB of RAM. It's not surprising, then, that it scored 117 in WorldBench 6 - streets ahead of its c...
Bottom line For raw speed, the Toshiba Portege R700-1F7 can’t be faulted. It’s fairly noisy, and another oddity we noticed is that it is much heavier on the left hand side than the right. Odd weight distribution aside, though, it’s a nicely built, smart and usable...
70%
pcauthority.com.au
Updated:
2013-02-10 03:13:23
Toshiba’s little Portégé R700 is quite something: a 13.3in portable complete with optical drive that weighs in at only 1.49kg. Yet it crams a lot into its tiny chassis. This high-end model packs a powerful 2.66GHz Core i5-560M processor and 4GB of RAM...
Bottom line The Toshiba Portege R700 is powerful, thin and light, but as our review explains, that brings some design drawbacks...
67%
goodgearguide.com.au
Updated:
2013-02-10 03:13:24
The thin and light 13.3in Toshiba Portege R700 (PT311A-00J00Q) adds something that was missing from previous Portege notebooks that business users will appreciate: fast performance. Even though it weighs 1.45kg and its base is only around 19mm thick...
Good Thin and light, fast performance, great touchpad, built-in optical drive, only 1.45kg...
Bad Poor keyboard, gets very warm, fingerprint software conflicts with Firefox...
Bottom line The Toshiba Portege R700 will impress you with its light weight, slim build and great performance. However, having a powerful Core i5 CPU installed in its thin base means that it's a laptop that also runs very warm, making it uncomfortable to use on yo...
75%
theregister.co.uk
Updated:
2013-02-10 03:13:24
Toshiba first introduced its then ultra-lightweight Portégé R500 in 2008 just before Apple unwrapped the MacBook Air. Toshiba's Portégé R700: getting more chubby as the series ages The R500 didn't generate the same media frenzy that the skinny Mac lapt...
Bottom line The slimline Portégé R-series sub-notebook of old has grown into a mainstream laptop. It's lost its raison d'être on the way. What was once an impressively small, light yet feature-packed machine is now just another 13.3in machine. ® More Laptop Revie...
70%
itreviews.com
Updated:
2013-02-10 03:13:26
The Toshiba Portégé R700 is the latest incarnation of Toshiba's ultra portable business person's notebook. It comes in several iterations and all share some defining characteristics. You can more than double the base asking price if you want an Intel...
Bottom line The Toshiba Portégé R700 hits a lot of the right notes. The build is slightly suspect and the keyboard won't be to everyone's liking, but there are plenty of different models available, and you can get that rare combination of a 13.3-inch screen and an...
0%
expertreviews.co.uk
Updated:
2013-02-10 03:13:26
Toshiba’s Portégé R700-15X ultra-portable has a Core i5 520M processor, which gives it a degree of power that belies its lightweight design. At this price, we expect good performance and were rather disappointed to find only 2GB of memory installed. Th...
Bottom line The R700 is more powerful than most ultra-portables. However, the high price doesn't sit well with the 32-bit version of Windows, just 2GB of RAM and a 320GB hard disk...
80%
Zdnet.com.au
Updated:
2013-02-10 03:13:27
It's been a few years since we've felt Toshiba has been truly competitive — we figure the HD-DVD loss hit hard, and it's been busy licking its wounds. But if the Portege R700 and the amount of advertising going on at the moment are any indication...
Bottom line With the Portege R700, Toshiba is targeting people who need power, portability and bragging rights. On these three points, it absolutely delivers.
90%
itpro.co.uk
Updated:
2013-02-10 03:13:27
The Portégé R700 is a lightweight yet powerful laptop. It's not perfect though - the keyboard isn't to our taste and the heat and noise issues are irritating. Despite these issues, if you need fast performance without the bulk then the Portégé R700 is...
83%
whatlaptop.techradar.com
Updated:
2013-02-10 03:13:28
The Toshiba Portégé R600 has long been one of our favourite ultraportables and has now been upgraded with the Toshiba Portégé R700 – the lightest Intel Core-powered laptop we’ve seen at just 1.1kg.Toshiba claims the Portégé R700 offers up to nine hou...
0%
techradar.com
Updated:
2013-02-10 03:13:28
The Portege R600 has long been one of our favourite ultraportables and it has now been upgraded with the Portégé R700 – the lightest Intel Core-powered laptop we've seen at 1.1kg. Toshiba claims up to nine hours of battery power will be on offer, but s...
Good Small and light, Core i7 CPU, Decent build quality...
Bad Spongy keyboard...
80%
pcadvisor.co.uk
Updated:
2013-02-10 03:13:29
Product Code: PT310E-06902DEN The 13.3in Toshiba Portégé R700 laptop improves on its predecessor the Toshiba Portégé R600 in many ways, most notably in the performance stakes. Toshiba R700: Specifications and connections Whereas the Portégé R600 pack...
Bottom line The Toshiba Portege R700 maintains the sleek, light and strong design of its predecessors, but it's a much more powerful notebook. It shuns ultra-low-voltage processors in favour of full performance Core i3, Core i5 and Core i7 CPUs and it can run up...
0%
bit.com.au
Updated:
2014-03-26 02:16:55
Toshiba's little Portégé R700 is quite something: a 13.3in portable complete with optical drive that weighs in at only 1.49kg. Yet it crams a lot into its tiny chassis. This high-end model packs a powerful 2.66GHz Core i5-560M processor and 4GB of RAM –...
67%
techsmart.co.za
Updated:
2014-03-26 02:16:55
We love thin-and-light notebooks in the office. Give us anything below 2 kg and we’re happy - that is if the processor is fast enough (so netbooks need not apply). That’s exactly the kind of product Toshiba has managed to create with their Portégé R700...
Good Full i5 processor, antiglare screen, sub 1.5 kg...
Bad Bad sound quality, no dedicated graphics card, lots of “crap”ware...
Bottom line The Toshiba R700 is small, light but very powerful - the Baby Jake Matlala of the ultra-portables.Tags: Toshiba | Portege | Thin-and-light | Intel | User CommentsPosted by Tiego on 07-04-2011 @ 09:28 AMAt first I thought the R700 is the amount and I...
0%
hardwarezone.com.ph
Updated:
2016-12-15 11:10:56
When we last saw the the business-minded Toshiba Portege R600, it had become a tiny machine, just 12.1-inches of goodness packed into a frame that's less than 1kg. To do so, it had to cut some performance compromises by using an Intel Ultra-Low Voltage pr...
Good Lightweight, Powerful processor, Sleek design...
Bad Slightly expensive...
90%
hardwarecentral.com
Updated:
2011-10-04 11:58:22
Notebook Review: Toshiba Portege R700's Top 10 10 Things To Know When on the GoNovember 24, 2010By Eric GrevstadIs the Toshiba Portege R700-S1310 the ultimate ultraportable? Frankly, it comes as close as any we've tried lately, impressing us in a numbe...
87%
crn.com
Updated:
2011-10-04 11:58:22
At the risk of taking from a currently popular TV car commercial, it's possible to set a Toshiba Portege R700 on a desk and start a back-and-forth: You could get with this: A solid, Windows 7 Professional notebook built on Intel's Core i3 processor, wi...
0%
infoworld.com
Updated:
2013-02-10 03:13:23
Priced from $600 to $2,000 or more, ultraportables skimp on size and weight but not on horsepower and features. The best of the lot feature fast Intel Core CPUs, 4GB of RAM, accelerated graphics and video, hi-res displays, and even solid state drives...
90%
itp.net
Updated:
2013-02-10 03:13:24
The R700-15P is an ultra-portable offering from Toshiba's Portege line and it is designed for ‘ultra-mobile performance'. Like most Toshiba laptops we've tested in the past the machine's build quality is excellent. The R700 features a classy matte blac...
Bottom line The Portege R700 boats an elegant design, sturdy build quality and it packs enough power under its hood to tackle applications with ease. A capable ultra-portable for road warriors...
100%
insidehw.com
Updated:
2013-02-10 03:13:24
Toshiba has built quite a name and reputation in the mobile computer market in the past 25 years. Simply put, it's a company you trust by default. Satellite PCs in particular are synonymous with Toshiba's brand, while other notebook series are less pop...
0%
infoworld.com
Updated:
2013-02-10 03:13:25
What's in an ultraportable? Think netbook on the outside, and real laptop on the inside. The small form factor means forgoing a DVD drive, and making due with a small screen and narrow keyboard. If that's a small price to pay for light weight (just 2...
90%
evergeek.com
Updated:
2013-02-10 03:13:25
Typically, thin & light notebooks are designed with long battery life and portability in mind. As a result, many manufacturers discard the optical drive to slim down the chassis, go for 11" or 12" inch screens and often use cramped keyboards that are 8...
80%
maximumpc.com
Updated:
2013-02-10 03:13:26
Not as thin and light as the R600, but far more powerful In honor of the 25 years Toshiba has been making laptops—starting with the T1100 in 1985—Toshiba is dubbing its new R700 an “anniversary” system. The laptop is the newest addition to Toshiba’s ve...
Good Slick styling; sturdy build; fullpower processor; SSD provides data security.
Bad Tradeoff for SSD is limited storage; we miss the R600's volume dial.
90%
notebookcheck.net
Updated:
2013-02-10 03:13:26
The R700 models are sized at 13.3" but come in a variety of configurations. We got the current top model named R700-127 for our review. In addition to an Intel Core i7 620M , it also uses the integrated GMA HD graphic chip which in combination with a fast...
Good Outstanding application performance, Long battery life is possible (depending on the work load), Light, slim design, Stable magnesium case with nice look and feel, Optical drive, Interface equipment with HDMI and eSATA and docking port, Pleasant keyboard...
Bad Noise development, Heat emissions under load, Illumination and contrast of the display...
Bottom line The Portege R700 is in fact an elegant, slim and sufficiently robust companion for business trips. The fact that the thin design isn't only an advantage is witnessed by the emissions. Under load, our tester can get pretty warm. Moreover, other negative as...
84%
hardwarezone.com.sg
Updated:
2013-02-10 03:13:27
When we last saw the the business-minded Toshiba Portege R600, it had become a tiny machine, just 12.1-inches of goodness packed into a frame that’s less than 1kg. To do so, it had to cut some performance compromises by using an Intel Ultra-Low Voltage...
90%
pcworld.com_techhive.com
Updated:
2013-02-10 03:13:27
Toshiba's new Portégé R700 surprised me with its mature styling, serious muscle, and ridiculously light heft. This is a true ultraportable but still quite powerful - heck, Toshiba somehow even fit an optical drive on it! There were a few unpleasant sur...
Good Great style for any user, Superb performance in an ultraportable package...
Bad Too hot, too noisy, Mushy chiclet keyboard...
Bottom line Toshiba delivers a great machine with a few annoying flaws. Shop for the Portege R700-S1330 MerchantPriceMerchant Rating $1599.00 Learn More » 5 Reviews » $1549.99 Learn More » 5 Reviews » California Computer Center $1459.00 Learn More » 4 Reviews »...
90%
Laptopmag.com
Updated:
2013-02-10 03:13:28
Something this thin and light shouldn't be this powerful. But it is. The Toshiba Portege R700-S1320 delivers strong Core i5 performance (no ULV chip here) in a remarkably portable 3.2-pound body. And this notebook is built to last. Toshiba has decked o...
Good Fast performance, Sturdy, lightweight design, Long battery life, Three-year warranty...
Bad Bottom runs hot, Small keys, Loud fan, Mediocre webcam...
Bottom line This sturdy 3-pound powerhouse performs like a champ and lasts six hours on a charge.
70%
computershopper.com
Updated:
2013-02-10 03:13:29
All hail the king! It's not easy for a laptop to rise to the top of a business executive’s wish list, but Toshiba’s top-of-the-line Portégé continues its reign as our best road-warrior ultraportable. Clad in a sleek, brushed-magnesium-alloy s...
Good Sleek design; stellar performance; included optical drive; extensive security and durability features; solid-state drive, loud speakers; vast array of ports and expansion...
Bad Small keys; grainy Webcam; odd placement of volume keys...
Bottom line With superb performance, battery life, and business features, this all-star ultraportable knocks it out of the park at a not-so-elite price...
93%
anandtech.com
Updated:
2013-02-10 03:13:29
Toshiba Computer released Japan’s first notebook computer in 1985, instantly cementing Toshiba as one of the pioneers of mobile computing. Since then, Toshiba has consistently been amongst the sales leaders of consumer notebooks in the US. But for all...
0%
about.com
Updated:
2013-02-10 03:13:29
Strong Performance, Great Battery Life For Six Cell Battery, Excellent Range Of Peripheral Ports, Runs Hot And Loud, Keyboard Could Use Improving...
80%