location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P55W-B5260SM Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Brushed steel, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P55W-B5260SM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSVP2M-006TM1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0022265825808 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:34:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite P55W-B5260SM Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Brushed steel, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Brushed steel, Gold
  • - Intel® Core™ i7 i7-4510U 2 GHz
  • - Touchscreen 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 750 GB HDD
  • - Intel® HD Graphics 4400
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 60 Wh 45 W
  • - Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite P55W-B5260SM Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Brushed steel, Gold:
This short summary of the Toshiba Satellite P55W-B5260SM Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Brushed steel, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P55W-B5260SM, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description Toshiba Satellite P55W-B5260SM Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Brushed steel, Gold:
This is an auto-generated long summary of Toshiba Satellite P55W-B5260SM Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Brushed steel, Gold based on the first three specs of the first five spec groups.

Toshiba Satellite P55W-B5260SM. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Brushed steel, Gold

Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 05:20:02
Uk has collected 10 expert reviews for Toshiba Satellite P55W-B5260SM Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Brushed steel, Gold and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2016-10-29 05:20:02
Hate Windows 8.1 all you want but don't deny that it hasn't changed Windows laptops as we once knew them. Thanks to the focus on touch functionality with Microsoft's last operating system, touchscreens and 2-in-1 hybrids have become all the rage. Now with...
Good Gorgeous 4K screen, Distortion, free maxed out sound...
Bad Pricey for students, Heavier and thicker than last model...
Bottom line Booming sound and a gorgeous 4K screen, this 2-in-1 is high-end 15.6-inch machine for a price that might be too out of reach for students...
0%
techradar.com/au/
Updated:
2016-10-29 05:20:02
Hate Windows 8.1 all you want but don't deny that it hasn't changed Windows laptops as we once knew them. Thanks to the focus on touch functionality with Microsoft's last operating system, touchscreens and 2-in-1 hybrids have become all the rage. Now with...
Good Gorgeous 4K screen, Distortionfree maxed out sound...
Bad Pricey for students, Heavier and thicker than last model...
Bottom line Booming sound and a gorgeous 4K screen, this 2-in-1 is high-end 15.6-inch machine for a price that might be too out of reach for students...
0%
trustedreviews.com
Updated:
2016-10-29 05:20:02
Hands-on with the Toshiba Satellite Radius 15 Toshiba has revealed its new convertible, the Satellite Radius 15. Taking a similar approach to Lenovo with its Yoga series, the large-screened laptop starting at £599 has a special hinge that enables the scre...
Bottom line At a very reasonable £599, the Toshiba Satellite Radius 15 is a laptop to keep your eye on, particularly if you’re after a large-screened computer. However, it faces fierce competition from the Asus Zenbook UX305, which costs £50 more. Build quality and...
0%
expertreviews.co.uk
Updated:
2016-10-29 05:20:02
The Radius 15 is a fraction thicker than the Radius 11, measuring in at 20.1mm and Toshiba rate the battery at just short of eight hours, which should get you through a decent chunk of the day.The chiclet keys are all backlit for ease of use when the ligh...
Bottom line Toshiba announces new 15in option to its convertible Satellite Radius convertible range alongside new 2015 consumer laptops...
0%
Digitaltrends.com
Updated:
2016-10-29 05:20:02
The 2-in-1 is an idea with great promise, but it also faces many problems. How, exactly, does a company engineer a device that's great as both a tablet and a laptop? How big should it be? How much hardware should it pack? What should it cost? Many of the...
Good Solid display, Powerful dual-core processor, Excellent speakers...
Bad Bulky and heavy for a 2-in-1, Display has narrow viewing angles, Slow hard drive and graphics, Loud fan...
Bottom line The Toshiba Satellite Radius P55W-B5224 tries very hard to avoid compromise. It's simultaneously a 2-in-1 and an extremely powerful PC that offers the best processor performance we've seen from a dual-core notebook this year. The system also has a good s...
60%
computershopper.com
Updated:
2016-10-29 05:20:02
At first blush, the Radius looks set to give the Yoga 2 13 a run for its money: While both notebooks offer 1080p displays, the Radius (model P55W-B5224) boasts a gorgeous aluminum exterior, an Intel Core i7 processor, 8GB of RAM, and a 1TB hard drive for...
Good Attractive, flexible design, Snappy performance, Long battery life, Gorgeous 1080p touch screen, Outstanding speakers...
Bad Cumbersome to hold as a tablet, Mushy keyboard, Review unit had very limited Wi-Fi range...
Bottom line As a 15.6-inch tablet, it's inevitably heavy and bulky, but Toshiba's Satellite Radius is a well-built convertible laptop with a reasonable price tag. Our test unit, however, suffered from weak Wi-Fi connectivity. Read More…...
70%
pcmag.com
Updated:
2016-10-29 05:20:02
Toshiba's lineup of 2-in-1 devices has been steadily growing over the last year, with multiple detachable-hybrid tablets on store shelves. But the best of them is actually a convertible-hybrid laptop, the Toshiba Satellite Radius P55W-B5224 ($899.99 as te...
Good Superb performance, thanks to Intel Core i7 processor. Long battery life. Spacious 1TB hard drive. High-Definition touch screen. Solid convertible design.
Bad Too large to use primarily as a tablet...
Bottom line The Toshiba Satellite Radius P55W-B5224 is a well-made convertible-hybrid laptop. While its 15-inch size might be a little big, it offers great performance and long battery life...
80%
Laptopmag.com
Updated:
2016-10-29 05:20:02
Bend it, shape it, anyway you want it, Toshiba has you covered with the Satellite Radius P55W. Borrowing a page from Lenovo's Yoga series, the Toshiba P55W is an uber-flexible notebook that can transform into five different modes. In addition, the $899 (s...
Good Sleek and attractive chassis, Versatile flip design, Loud and balanced audio, Good battery life, Solid overall and graphics performance...
Bad Dim display, Webcam doesn't impress...
Bottom line The Toshiba Satellite Radius P55W offers strong performance and battery life in a versatile and sleek flip-screen design...
80%
topnewreview.com
Updated:
2018-04-06 09:01:37
Toshiba has laid claim to creating the world's first 15-inch, 4K convertible laptop. And, if we're honest, we expected it to be one of the world's flashiest laptops with little substance. Thankfully, we're wrong, and the Toshiba Satellite Radius 15 proves...
Bottom line Great value with a stunning 4K screen in a sharply designed, versatile and thin package...
80%