location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro U500-1DU Intel® Core™ i3 i3-330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Professional Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro U500-1DU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSU9NE-003005CE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro U500-1DU Intel® Core™ i3 i3-330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Professional Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brown
  • - Intel® Core™ i3 i3-330M 2.13 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels Gloss 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi
  • - NVIDIA® GeForce® G310M 0.512 GB Intel® HD Graphics
  • - Bluetooth
  • - Windows 7 Professional
Long product name Toshiba Satellite Pro U500-1DU Intel® Core™ i3 i3-330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Professional Brown :
The long product name of Toshiba Satellite Pro U500-1DU Intel® Core™ i3 i3-330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Professional Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-330M (2.13GHz, 1066MHz, 3MB), 33.8cm (13.3") 1280x800pixels TruBrite WXGA TFT, 4GB DDR3 1066MHz RAM, 500GB 5400rpm HDD, DVD Super Multi, NVIDIA GeForce G 310M, WebCam 1280x800 pixel, Gigabit Ethernet, IEEE 802.11b/g/n, Bluetooth, 2.22kg, Windows 7 Professional & Windows XP Professional
More>>>
Short summary description Toshiba Satellite Pro U500-1DU Intel® Core™ i3 i3-330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Professional Brown:
This short summary of the Toshiba Satellite Pro U500-1DU Intel® Core™ i3 i3-330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Professional Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro U500-1DU, Intel® Core™ i3, 2.13 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite Pro U500-1DU Intel® Core™ i3 i3-330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Professional Brown:
This is an auto-generated long summary of Toshiba Satellite Pro U500-1DU Intel® Core™ i3 i3-330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Professional Brown based on the first three specs of the first five spec groups.

Toshiba Satellite Pro U500-1DU. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G310M. Operating system installed: Windows 7 Professional. Product colour: Brown. Weight: 2.22 kg

Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:06:33
Uk has collected 9 expert reviews for Toshiba Satellite Pro U500-1DU Intel® Core™ i3 i3-330M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Professional Brown and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-01-17 16:06:33
Product Code: PSU9CE-006004EN The 13.3in Toshiba Satellite Pro U500 looks good, performs well, has plenty of built-in features and is comfortable to use for long periods of time. Unfortunately, it has relatively poor battery life and it ships with fi...
Bottom line It may be a tad heavy and have underwhelming standard battery life, but the Toshiba Satellite Pro U500 has plenty of features, performs well for the most part and it's comfortable to use. We'd like it if a more powerful battery was installed by defaul...
60%
goodgearguide.com.au
Updated:
2015-01-17 16:06:33
In our standard battery rundown test, in which we disable power management, enable Wi-Fi, maximise the screen brightness and loop an Xvid-encoded video, the Satellite Pro U500 lasted 1hr 39min. This isn't a great result for a 13in laptop — it's even w...
Good Built-in DVD burner, ExpressCard/54 slot, good keyboard, good office application performance...
Bad Relatively poor battery life, fingerprint reader software had to be manually updated in order to use Firefox, sluggish hard drive...
Bottom line The 13.3in Toshiba Satellite Pro U500 looks good, performs well, has plenty of built-in features and is comfortable to use for long periods of time. Unfortunately, it has relatively poor battery life and it ships with fingerprint reader software that n...
60%
zdnet.co.uk
Updated:
2015-01-17 16:06:33
The Satellite Pro U500 is a chunky but solidly built notebook. Unfortunately its weight and disappointing battery life make it less portable than a 13.3in. thin-and-light system should be.
Good Solid build, Goodquality (but glossy) screen...
Bad Disappointing keyboard, Chunky chassis, Short on USB ports, Poor battery life, No integrated mobile broadband...
Bottom line The Satellite Pro U500 is a chunky but solidly built notebook. Unfortunately its weight and disappointing battery life make it less portable than a 13.3in. thin-and-light system should be...
71%
mobiletechreview.com
Updated:
2015-01-17 16:06:33
Thanks to the launch of Windows 7 and its support for multi-touch, notebooks with multi-touch screens have proliferated in recent months. While most of these notebooks don’t come in a convertible tablet form, they nonetheless offer a new way of intera...
Good Capacitive touch screen works smoothly. Textured surface gives it a highend look.
Bad No SSD option. Screen looks a bit grainy.
Bottom line The Toshiba U500 is about affordable multi-touch. The included Microsoft Touch Pack works smoothly and shows off the responsive touch screen well. But while we’re bullish on Windows 7 touch, there aren’t a lot of apps that make good use of it...
70%