location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite U500-183 Intel® Core™2 Duo T6600 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G210M Windows 7 Home Premium Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite U500-183
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSU8CE-00M011BT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite U500-183 Intel® Core™2 Duo T6600 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G210M Windows 7 Home Premium Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red
  • - Intel® Core™2 Duo T6600 2.2 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi
  • - NVIDIA® GeForce® G210M 0.512 GB
  • - Bluetooth 2.1+EDR
  • - 2.5 h
  • - Windows 7 Home Premium
More>>>
Short summary description Toshiba Satellite U500-183 Intel® Core™2 Duo T6600 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G210M Windows 7 Home Premium Black, Red:
This short summary of the Toshiba Satellite U500-183 Intel® Core™2 Duo T6600 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G210M Windows 7 Home Premium Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite U500-183, Intel® Core™2 Duo, 2.2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite U500-183 Intel® Core™2 Duo T6600 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G210M Windows 7 Home Premium Black, Red:
This is an auto-generated long summary of Toshiba Satellite U500-183 Intel® Core™2 Duo T6600 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G210M Windows 7 Home Premium Black, Red based on the first three specs of the first five spec groups.

Toshiba Satellite U500-183. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red. Weight: 2.15 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 04:59:35
Uk has collected 36 expert reviews for Toshiba Satellite U500-183 Intel® Core™2 Duo T6600 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G210M Windows 7 Home Premium Black, Red and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
v3.co.uk
Updated:
2014-05-29 04:59:35
Toshiba's Satellite U500 series has been around for a while now, but the new U500-1EX is the first to offer a touch-screen display.The plastic chassis has a rather odd leather-style surface to it, but otherwise the laptop looks attractive. However, mea...
Good Compact; stylish; reasonable dual-core processor...
Bad Expensive; touch screen has limited uses; thick and heavy chassis; poor quality display; large amount of keyboard flex, Rating:...
Bottom line The U500-1EX is a compact laptop, but it's heavy and suffers from poor battery life. And with the non-touch version available for significantly less, you're paying a hefty premium for the touch screen...
40%
theregister.co.uk
Updated:
2014-05-29 04:59:35
Toshiba is evidently very pleased with its Satellite U500 design: it has now based several models on it, including one with joint Ducati branding. The 1EX version reviewed here adds support for Windows 7 touchscreen gestures. Toshiba's Satellite U500-1...
Bottom line Touchscreen ought to be a killer app for portable computers – look what it did for mobile phones – but here in the Satellite U500-1EX it comes across as just another feature. To really make it worthwhile, Toshiba might have considered designing a buil...
65%
itpro.co.uk
Updated:
2014-05-29 04:59:35
Touch screens are all the rage now thanks to the domination of smartphones and the increased interest in tablets such as Apple's iPad.Toshiba has taken its own path with its device and instead launched a fully functioning laptop with a touch screen. But when...
Bottom line A mildly attractive and average performing machine, brought down by an unnecessary unique selling point, leaves us pretty disappointed with a device from a company that normally does so much better...
50%
techradar.com
Updated:
2014-05-29 04:59:35
Toshiba's Satellite U500 Series is aimed at mobile professionals and previous models have impressed us with their blend of style, comfort and quality. The Satellite U500-1EX comes with an impressive range of features and only a couple of flaws that hol...
Good Good screen, Touchscreen input, Decent performance...
Bad Keyboard, Battery life...
Bottom line The touchscreen control works well and there is enough power on hand for general computing, but the weak battery life and poor keyboard lose it some marks...
70%
whatlaptop.techradar.com
Updated:
2014-05-29 04:59:35
Toshiba’s Satellite U500 Series is aimed at mobile professionals and previous models have impressed us with their blend of style, comfort and quality. The Satellite U500-1EX (£821 inc. VAT) comes with an impressive range of features and only a couple...
0%
itreviews.com
Updated:
2014-05-29 04:59:35
The Toshiba Satellite U500-1EX has a smart, innovative design, packs a fair bit of power under the bonnet and has a commendable array of multi-touch abilities and peripherals. But it's let down by poor screen quality and relatively low battery life. T...
0%
electricpig.co.uk
Updated:
2014-05-29 04:59:35
While 3D laptops are slowly making waves, touchscreen machines are becoming rife thanks to Windows 7’s support for multitouch gestures and prods. The Toshiba Satellite U500-1EX is the latest effort to get the touchscreen treatment. So how does it st...
Good Range of moves, speedy drag and drop, fun games...
Bad Poor screen quality, less efficient with smaller items and icons...
80%
trustedreviews.com
Updated:
2014-05-29 04:59:35
We first looked at Toshiba's U500, the company's 13.3in laptop, last year in the form of the Satellite U500-178 . We were generally impressed, particularly with the performance of our top-of-the-line model, even if the battery life failed to live up to ex...
Bottom line In testing we've compared our review system to the previous model, the U500-178, and the excellent HP Pavilion dm3-1020ea – another 13.3in laptop that's based on an AMD ultra-low voltage processor. As we'd expect, the HP falls someway behind both iteratio...
60%
techradar.com
Updated:
2014-05-29 04:59:35
We've seen machines from Toshiba's Satellite U500 range before and liked what was on offer. The Satellite U500-12C is the entry-level product and, while it doesn't pack the same punch as some of the more expensive machines, it's still an impressive cho...
Good Nice design, Reasonable battery life, 64-bit Windows 7, Capacious hard drive...
Bad Overly bright screen, Keys flex under pressure, Integrated graphics...
80%
trustedreviews.com
Updated:
2014-05-29 04:59:35
Toshiba can be relied upon to regularly update its laptop range, as the U500-178 we're looking at today proves. This is the company's latest take on a 13.3in laptop, following in the footsteps of the U400-189 we reviewed back in May. As ever there's plent...
80%
pocket-lint.com
Updated:
2014-05-29 04:59:35
Toshiba’s Satellite U500-178 is a highly portable laptop that’s great for either home use or a life on the move. With a 13.3-inch screen, it’s small enough to slip into most laptop bags, yet also packs in a powerful Nvidia GeForce G 210M graphics card...
Good 3D power, neat design, compact and fast...
Bad Spongy keyboard could be better...
Bottom line A great little machine. It’s not the lightest we’ve seen, but it’s one of the most powerful options we’ve seen at this size, and has a lot to offer Key specs3.5mm jack, Bluetooth, eSATA, Ethernet, ExpressCard 34, HDMI, Li-ion batte...
80%
techradar.com
Updated:
2014-05-29 04:59:35
The U500-10Z is the result of a Toshiba Satellite line refresh. This 13.3-inch laptop aims to provide a neat combination of power and portability and, with high-end components onboard, it's a laptop that's easy to use and like. The 1280 x 800-pixel res...
Good Good graphics power, Good portability, Connectivity...
Bad Poor keyboard, Glossy screen...
70%
digitalversus.com
Updated:
2014-05-29 04:59:35
"Whether you're a student, traveler, or one who wants to stay connected and entertained on the move, look at our lightweight 13.3" Toshiba Satellite U500 laptop series. Starting at only 4.5 pounds these laptops offer exceptional style, solid performanc...
Good Overall good performance; multiuse, Good graphics card for its category, Quality design and plastics, Good Webcam...
Bad Glossy, poorquality LCD panel, Touchpad is small and not precise, Battery life only slightly above average, Soso audio, Very bright indicator lights...
80%
pcworld.co.nz
Updated:
2014-05-29 04:59:35
Toshiba recently rolled out a swathe of new notebooks across its range. They vary in both form and price, ranging from cheap and cheerful to high end, and covering ultra-portables through to desktop replacements. Common to all models, however, is a n...
95%
itpro.co.uk
Updated:
2014-05-29 04:59:35
It isn't often that IT PRO sees laptops for home users, but with its unashamedly glossy looks and home entertainment features, the Toshiba Satellite U500 could be a superb travelling companion, particularly for those who like to fill long train or plane rides with...
50%
expertreviews.co.uk
Updated:
2014-05-29 04:59:35
At 2.1kg, Toshiba's Satellite U500-186 is just over the 2kg weight limit for what we consider an ultra-portable laptop. That said, its 13.3in screen keeps the size of the laptop down, so you could still happily carry it around. It's a shame, then, t...
60%
smarthouse.com.au
Updated:
2014-05-29 04:59:35
The Toshiba Satellite U500 sets itself apart from the crowd not only by its design but also by its smart features such as hard drive protection and an Eco utility. It does not follow the current trend of ultra thin and light notebooks but it seems to...
80%
channelnews.com.au
Updated:
2014-05-29 04:59:35
The Toshiba Satellite U500 sets itself apart from the crowd not only by its design but also by its smart features such as hard drive protection and an Eco utility. It does not follow the current trend of ultra thin and light notebooks but it seems to f...
Good Good amount of RAM and processing power. Attractive design. ECO ultility, Hard Drive protection, Security features.
Bad Keypad is a little small, unit is heavier than other similar units.
80%
goodgearguide.com.au
Updated:
2014-05-29 04:59:35
Toshiba calls the 13.3in Satellite U500 (PSU5EA-00X012) its hero notebook because it combines a small size with powerful performance, and it has almost all the features that are found on bigger laptops in the Satellite range. It runs an Intel Core 2 Duo CPU and has plenty of RAM, a dedicated graphics card, a large hard drive, and a built-in DVD burner. You also get modern ports and network connectivity, and plenty of useful Toshiba innovations such as Sleep-and-Charge USB 2.0 ports and Eco mo...
Good Excellent backlit keyboard, good build quality, 4GB RAM, large hard drive, Sleep-and-Charge USB ports...
Bad Short battery life...
Bottom line Toshiba’s Satellite U500 is a great laptop that doesn’t make any compromises when it comes to features and performance. It’s also very well priced. Above all, it’s comfortable to use, looks good and is solidly built. You can&rsquo...
95%
techadvisor.co.uk
Updated:
2014-05-29 04:59:35
Product Code: PPR50E04X048EN Toshiba calls the 13.3in Toshiba Satellite U500 its hero notebook because it combines a small size with powerful performance, and it has almost all the features that are found on bigger laptops in the Satellite range...
Bottom line Toshibas Toshiba Satellite U500 is a great laptop that doesnt make any compromises when it comes to features and performance. Its also very well priced. Above all, its comfortable to use, looks good and is solidly built. You cant go past it if yo...
90%
Zdnet.com.au
Updated:
2014-05-29 04:59:35
Design Toshibas hero product for this quarters release is the U500, a 13.3-inch laptop with a dark mocha texture on the lid that puts you in mind of old hardcover books. Wed like to say ultraportable, but the weight of 2.15kg makes it a little portl...
Good Bright screen, Textured exterior gives a sense of quality, Eco mode gives an excellent idea of exactly how much power youre using...
Bad A little hefty for its size, Battery runs short due to powerful hardware...
Bottom line Toshibas Satellite U500 wants to be portable and powerful, which has a negative impact on both the battery life and the weight. Still, if you need power in a petite package, the U500 might do it for you.
75%
pcworld.co.nz
Updated:
2016-04-05 15:49:21
NameToshiba recently rolled out a swathe of new notebooks across its range. They vary in both form and price, ranging from cheap and cheerful to high end, and covering ultra-portables through to desktop replacements. Common to all models, however, is a ne...
0%
notebookcheck.net
Updated:
2014-05-29 04:59:35
By: Simon Leitner 10/21/2009 Currently, an undaunted trend towards smaller notebooks can be observed. While the devices loose gram by gram, the performance, down to netbooks, constantly decreases as well - even though Nvidia steer in the opposite dir...
Good Felicitous design, Very good case stability, Extensive interfaces equipped, Lavish keyboard, Bright display, Good 3Dperformance, Low case heating...
Bad Partly disadvantageous placement of interfaces, Mediocre contrast and viewing angle stability, Sound quality below average, Limited battery life...
Bottom line The Toshiba Satellite U500-115 presents itself as acutely attractive, although the case comes off comparatively weighty. Moreover, the device, which weighs 2.3 kilograms plus about half an kilogram for the power pack, does not really belong to the fly wei...
81%
tomsguide.com
Updated:
2014-05-29 04:59:35
The DisplayAside from the light sensor, which increases or decreases the level of the backlighting to suit the ambient light, this display’s configuration is very classic. And that’s not good news. Once again we have a glossy, poor-quality TN panel. T...
80%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba Satellite U500-12G Intel® Pentium® Dual-Core T4300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Brown
(show image)
PSU82E-00K00DBT Satellite U500-12G 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Satellite U500-11E Intel Pentium Mobile T4200 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Brown
(show image)
PSU52E-00W009BT Satellite U500-11E 0.00
(excl. VAT)
0 (incl. VAT)