Toshiba logo

Toshiba Satellite U940-11P Intel® Core™ i3 i3-3227U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 672 GB HDD+SSD Windows 8 Black, Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37195
Info modified on:
07 Mar 2024, 15:34:52
Long product name Toshiba Satellite U940-11P Intel® Core™ i3 i3-3227U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 672 GB HDD+SSD Windows 8 Black, Blue:

Intel Core i3-3227U 1.9GHz, 4GB DDR3 RAM, 640GB + 32GB SSD, 14.0” LED 1366 x 768, Intel HD Graphics 4000, Webcam 1.0MP, Wi-Fi, Bluetooth 4.0, Fast Ethernet, Windows 8 64-bit

Short summary description Toshiba Satellite U940-11P Intel® Core™ i3 i3-3227U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 672 GB HDD+SSD Windows 8 Black, Blue:

Toshiba Satellite U940-11P, Intel® Core™ i3, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 672 GB

Long summary description Toshiba Satellite U940-11P Intel® Core™ i3 i3-3227U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 672 GB HDD+SSD Windows 8 Black, Blue:

Toshiba Satellite U940-11P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3227U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 672 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Blue. Weight: 1.72 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.