location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro T130-12M Intel® Core™ 2 Solo 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro T130-12M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PST3BE-00200HDU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Satellite Pro T130-12M Intel® Core™ 2 Solo 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the Toshiba Satellite Pro T130-12M Intel® Core™ 2 Solo 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro T130-12M, Intel® Core™ 2 Solo, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Toshiba Satellite Pro T130-12M Intel® Core™ 2 Solo 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of Toshiba Satellite Pro T130-12M Intel® Core™ 2 Solo 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

Toshiba Satellite Pro T130-12M. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 1.76 kg

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:35:29
Uk has collected 12 expert reviews for Toshiba Satellite Pro T130-12M Intel® Core™ 2 Solo 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 23:35:29
The Toshiba Satellite Pro T130-15F may be an ultra-portable laptop aimed at businesses, but its appearance thankfully differs from the staid grey and black we're used to seeing on business laptops. The chrome trim and black cross-hatched pattern on the...
Bottom line Toshiba's Satellite Pro is a good ultra-portable laptop with excellent battery life, but is let down by a poorly-designed touchpad...
80%
pcadvisor.co.uk
Updated:
2016-11-14 23:35:29
Product Code: T130-13Q The Toshiba Satellite T130-13Q is a rather unusual budget laptop. Most immediately noticeable is its size – or lack thereof. Being a 13.3in laptop the Toshiba Satellite T130-13Q is relatively slim, save for a large lump at the...
Bottom line The Toshiba Satellite T130-13Q is a very nice-looking laptop. It's beautifully and solidly constructed, offers the same pixel resolution as its larger-screened competitors and delivers by far the best battery performance. Unfortunately, you'll have to...
70%
trustedreviews.com
Updated:
2016-11-14 23:35:29
When we first looked at the Toshiba Satellite T130 we were left disappointed. Despite having most of the ingredients for a decent ultra-portable laptop, it was stymied by a sluggish single-core processor. Much to Toshiba's credit, though, it has come back...
70%
theregister.co.uk
Updated:
2016-11-14 23:35:29
If Toshiba's svelte Satellite T110 was too small for you, the next model up, the T130, might not be. Both are part of the company's "thin, light and mobile" line-up, but while the T110 - reviewed here - is an 11.6in laptop that likes look down on netbo...
Bottom line If not having an optical drive is a killer, you can forget this machine, but if you're after a long-running laptop that delivers a decent mainstream computing performance but doesn't restrict you to a netbook-size screen...
0%
itreviews.com
Updated:
2016-11-14 23:35:29
The lack of an optical drive will be a deal-breaker for many. Don't expect higher end specs for the entry level price, and take that battery life estimate with a pinch of salt. Even with these caveats, though, we think the Satellite Pro T130 is a nice...
0%
zdnet.co.uk
Updated:
2016-11-14 23:35:29
The ultraportable Satellite Pro T130 could deliver all-day computing with appropriate usage patterns and power management settings. But its keyboard could be better, it lacks an optical drive and the glossy chassis design may not be to all tastes.
Good Solid build, Clear, bright screen, Good battery life...
Bad No optical drive, Disappointing keyboard, Moderate graphics performance...
Bottom line The ultraportable Satellite Pro T130 could deliver all-day computing with appropriate usage patterns and power management settings. But its keyboard could be better, it lacks an optical drive and the glossy chassis design may not be to all tastes...
74%
electricpig.co.uk
Updated:
2016-11-14 23:35:29
With a stack of 11-inch laptops cornering the headlines, it seems standard 13-inch efforts are being slowly inched out. So does this Toshiba Satellite Pro T130 have what it takes to become our main machine? Or is it too low powered and too big to ha...
Good Sturdy performance, Tosh's charging tech, long battery life...
Bad Picks up scratches easily, no optical drive...
Bottom line A decent enough laptop, but too big to lack key features like a disc drive...
60%
tbreak.ae
Updated:
2016-12-29 08:27:54
Interested in a thin and light laptop that’s not a netbook? An Atom-based netbook has become the general norm if you want a small and thin laptop. However, as good as the Atom is for simple tasks like web browsing or emailing, it’s lackluster performa...
Bottom line Although slim and light, the Satellite T130 falls short in usability and battery tests. An Atom-based netbook has become the general norm if you want a small and thin laptop. However, as good as the Atom is for simple tasks like web browsing or emaili...
60%