location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite S50-B-12L Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R7 M260 Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S50-B-12L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPQ6E-014002BT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite S50-B-12L Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R7 M260 Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 750 GB HDD
  • - AMD Radeon R7 M260 2 GB Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 6.5 h
  • - Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite S50-B-12L Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R7 M260 Windows 8.1 Silver:
This short summary of the Toshiba Satellite S50-B-12L Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R7 M260 Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite S50-B-12L, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Toshiba Satellite S50-B-12L Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R7 M260 Windows 8.1 Silver:
This is an auto-generated long summary of Toshiba Satellite S50-B-12L Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R7 M260 Windows 8.1 Silver based on the first three specs of the first five spec groups.

Toshiba Satellite S50-B-12L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon R7 M260. Operating system installed: Windows 8.1. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-09-14 05:32:39
Uk has collected 11 expert reviews for Toshiba Satellite S50-B-12L Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R7 M260 Windows 8.1 Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-31 07:15:08
Unlike many desktop replacement laptops on the market, the Satellite S50-B-14P is both thin and relatively light. This does come at the expense of an optical drive, but if you're not a heavy DVD or CD user this shouldn't be too much of an issue. At just 2...
Bottom line A great-value portable laptop with a good screen and dedicated graphics, but it feels very fragile...
60%
notebookcheck.net
Updated:
2014-12-31 07:57:48
Streamlined and ready to be picked up. Toshiba's S50-B-12U is a 15.6-inch multimedia notebook that boasts of good application performance, even with its thin case and lightweight body. The device's height measures just 2 cm, and it weighs only 2 kg (~4.4...
Good Fans make no noise in idle mode, Elegant and thin design, Low weight...
Bad Bouncy display, Reflective display frame, Heats up under load, Bad keyboard...
Bottom line Toshiba Satellite S50-B-12UThe Toshiba Satellite S50-B-12U's hardware characterizes it as a multimedia notebook. In our first round of tests we determined that the notebook's hinges and keyboard are faulty. Like the display itself, the display frame is re...
75%