location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Qosmio X870-152

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Qosmio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Qosmio X870-152
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPLZE-02500QN5 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Qosmio X870-152
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Aluminium, Black, Red
  • - Intel® Core™ i7 i7-3630QM 2.4 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR3-SDRAM 1600 MHz 4 x 4 GB
  • - 1.13 TB HDD+SSD Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GTX 670M 3 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 1.5 h
  • - Windows 8 64-bit
Long product name Toshiba Qosmio X870-152 :
The long product name of Toshiba Qosmio X870-152. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3" FHD LED, Intel Core i7-3630QM 2.4 GHz, 16 GB DDR RAM, 128 GB SSD, 1 TB HDD, BD-DVD Combo, NVIDIA GeForce GTX 670M 3072 GB GDDR5, USB 3.0, VGA, HDMI, WebCam 3D HD, 802.11b/g/n, Bluetooth 4.0 + LE, 10/100/1000 LAN, 3.4 kg, Windows 8 64-bit
More>>>
Short summary description Toshiba Qosmio X870-152:
This short summary of the Toshiba Qosmio X870-152 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Qosmio X870-152, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description Toshiba Qosmio X870-152:
This is an auto-generated long summary of Toshiba Qosmio X870-152 based on the first three specs of the first five spec groups.

Toshiba Qosmio X870-152. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Aluminium, Black, Red

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:35:13
Uk has collected 22 expert reviews for Toshiba Qosmio X870-152 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
rigviews.com.au
Updated:
2014-05-18 02:35:13
Good news for all the Game lovers as Toshiba has launched Qosmio X870-BT3G23 notebook featuring Intel Core i7-3630QM Processor (6M Cache, up to 3.40 GHz) with Intel Turbo Boost Technology processor and 3GB GDDR5 NVIDIA GeForce GTX 670M graphic card, for u...
90%
pcadvisor.co.uk
Updated:
2014-05-18 02:35:13
The Qosmio stands out with its bright, bold 17.3in screen, which provides 1920 x 1080 resolution for high-definition video and gaming. Its Harmon Kardon speakers are a cut above average too – in fact they’re quite possibly the loudest speakers we’ve ev...
Bottom line The use of that i5 processor means that the Qosmio X870-143 is more of an all-round entertainment system than a dedicated gaming rig. But at £1199 it’s still a good option if you want a large-screen laptop that can handle music, video and the occasiona...
80%
avforums.com
Updated:
2014-05-18 02:35:13
Gaming laptops, in this reviewer's opinion anyway, are something of an acquired taste. On the one hand you have the fans who will never consider a desktop and want the portability that a laptop offers and on the other hand, you have the desktop gamers who...
Good Build quality, Looks, Very impressive 3D playback, Great range of bundled software...
Bad Very poor battery life, Price, Produces a lot of heat, Irritating power supply whine, Annoying keyboard layout, It should really have a better GPU at this price, No HD audio passthrough on the Toshiba Blu-ray player software...
60%
techdigest.tv
Updated:
2014-05-18 02:35:13
Intel Core i7-3610QM 2.30GHz (Ivy Bridge), Nvidia GeForce GT670M graphics, 17.3 inch screen (1920×1080, 3D capable), Blu-ray RW optical drive, 128GB SSD, 1TB HDD, 16GB DDR3 RAM, 4x USB 3.0, HDMI out, VGA out, SD card reader, Bluetooth, Wi-Fi, Ethernet...
Bottom line The Qosmio X870-11Q is a genuine powerhouse when it comes to performance with graphically intensive PC games. Throw even the most demanding of DirectX11 games at this machine and Toshiba’s latest will handle them in full HD resolutions at impressive...
80%
pcadvisor.co.uk
Updated:
2014-05-18 02:35:13
The Toshiba Qosmio X870-11Q is a 17.3in high-spec desktop replacement laptop, boasting a third-generation Intel Ivy Bridge processor, dedicated nVidia graphics and active-shutter 3D display technology. Read reviews of high-end laptops. This giant of a...
Bottom line The Toshiba Qosmio X870 packs an impressive set of high-end components leading to superb applications and graphics performance. Highlights are the quad-core Ivy Bridge processor, highly capable nVidia graphics processor and active 3D technology. Where...
60%
techradar.com
Updated:
2014-05-18 02:35:13
Spearheading the Ivy Bridge refresh for Toshiba is the 3D-toting gaming giant known as the Qosmio X870 (£1,699 inc. VAT). From the black and chrome-red chassis to the bleeding edge components inside, this is a laptop designed specifically to take on the 3...
Good Extremely powerful, 3D screen, Great connectivity, Blu, ray, Interesting design...
Bad Rather expensive, Zero portability, No battery life, Wonky DC cable, Average keyboard...
Bottom line The Qosmio X870 is without doubt the best choice for anyone (with cash to burn) who needs the best gaming machine waiting for them at home. However, the styling and price won't appeal to everyone and if you still want the 3D experience, albeit with sligh...
90%
techradar.com/au/
Updated:
2014-05-18 02:35:13
Spearheading the Ivy Bridge refresh for Toshiba is the 3D-toting gaming giant known as the Qosmio X870 (£1,699 inc. VAT).From the black and chrome-red chassis to the bleeding edge components inside, this is a laptop designed specifically to take on the 3D...
Good Extremely powerful, 3D screen, Great connectivity, Bluray, Interesting design...
Bad Rather expensive, Zero portability, No battery life, Wonky DC cable, Average keyboard...
Bottom line The price of the Qosmio X870 renders it the preserve of hardcore gamers and 3D aficionados who require the kind of power this laptop can generate. And, power is the name of the game here. With both the Ivy Bridge processor and Nvidia GPU firing, the resul...
90%
theverge.com
Updated:
2014-05-18 02:35:13
But deciding that you want a gaming laptop isn't the final choice — it's only the beginning. To learn more about the best gaming options on the market, and to find out which gives you the highest performance for your hard-earned dollar, read on...
55%
notebookcheck.net
Updated:
2014-05-18 02:35:13
At the time of the test, Toshiba offered the Qosmio X870 in three different variants with the X870-124 being sold for 1799 Euro, which would be the entry level product of the series. You get an Intel Core i7-3610QM , the Nvidia GeForce GTX 670M with CUDA...
Good 3D display, SSD, good finish, potent hardware, Blu-Ray Drive, very good game and application performance...
Bad high weight, short battery life, no Nvidia Optimus, high temperatures...
Bottom line Toshiba offers the customer the Qosmio X870-119 which is a potent gaming and multimedia notebook. The built-in hardware provides sufficient performance to play the latest games at high details and resolution. But you do have several issues with this lapto...
82%
Country Distributor
United Kingdom 1 distributor(s)