Toshiba logo

Toshiba Qosmio X70-A-10W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39125
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name Toshiba Qosmio X70-A-10W:

Intel Core i7-4700MQ (6M Cache, up to 3.40 GHz), 17.3" 1920 x 1080 TFT FHD, 16GB DDR3, 1000GB HDD + 256GB SSD, NVIDIA GeForce GTX 770M + Intel HD Graphics 4600, Blu-ray DVD Combo, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0 + LE, USB 3.0 x 4, HDMI, VGA, WebCam, Windows 8 64-bit

Short summary description Toshiba Qosmio X70-A-10W:

Toshiba Qosmio X70-A-10W, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description Toshiba Qosmio X70-A-10W:

Toshiba Qosmio X70-A-10W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.