Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite P500-1H9 2.53GHz 1920 x 1080pixels

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P500-1H9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPGSE-1J000PSK
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10691
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Aug 2017 01:58:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year EMEA Carry-in. Toshiba also offers a large range of services to upgrade your standard warranty, please have a look at our website toshiba.eu/services to find the right service for your product.
More>>>

Toshiba Satellite P500-1H9 2.53GHz 1920 x 1080pixels:
The official marketing text of Toshiba Satellite P500-1H9 2.53GHz 1920 x 1080pixels as supplied by the manufacturer
Satellite P500 (Silvis15G)
Short summary description Toshiba Satellite P500-1H9 2.53GHz 1920 x 1080pixels:
This short summary of the Toshiba Satellite P500-1H9 2.53GHz 1920 x 1080pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite P500-1H9, 2.53 GHz, 1920 x 1080 pixels, 640 GB
Long summary description Toshiba Satellite P500-1H9 2.53GHz 1920 x 1080pixels :

Toshiba Satellite P500-1H9. Processor frequency: 2.53 GHz. Display resolution: 1920 x 1080 pixels. Total storage capacity: 640 GB. Weight: 4.4 kg

This is an auto-generated long summary of Toshiba Satellite P500-1H9 2.53GHz 1920 x 1080pixels based on the first three specs of the first five spec groups.
Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display response rise/fall
8 ms
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.213 x 0.213 mm
LCD brightness levels 1-8
40 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.53 GHz
Processor cache
3 MB
Memory
Internal memory expansion module sizes
1.024 MB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
640 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2.048 x 1.536 pixels
Maximum graphics adapter memory
3 GB
Video
External video modes non-interlaced resolution with max. refresh rate
1.920 x 1.200 pixels
External video modes refresh rate (max)
100 Hz
External video modes maximum refresh rate (non interlaced)
100 Hz
Audio
Audio system full duplex
Yes
Audio system maximum sampling rate
192 kHz
Optical drive
Disc types supported
The types of disc which can be used with this device.
CD-ROM,CD-R,CD-RW,DVD-ROM,DVD-R,DVD-RW,DVD+R,DVD+RW,DVD-RAM,BD-ROM,BD-R,BD-RE
Optical drive
Optical drive interface
SATA
Keyboard
Keyboard number of keys
105
Windows keys
Yes
Keyboard key stroke
2.5 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
120 W
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 95%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.4 kg
AC adapter weight
553 g
Hard drive
Hard disk height
9.5 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
442.6 x 294.2 x 41.5 mm
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Internal video mode, resolution
1.920 x 1.080 pixels
Wireless communication data transfer rate
2.1 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17
Testseek has collected 12 expert reviews for Toshiba Satellite P500-1H9 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2014-05-17
As laptops slowly take over from desktops, ‘desktop replacements' are becoming ever more popular. These big, heavy laptops have large screens, powerful sound systems, and a general tendency towards packing in every multimedia and entertainment feature pos...
80%
techradar.com
Updated:
2014-05-17
Toshiba's Satellite P500-1DZ is a big screen media centre, built for multimedia use. With its huge 18.4-inch screen, capacious storage and powerful graphics, it is ideal for work and play and a great choice for university studies. The thick chassis wei...
Good Large screen, Decent performance, Audio quality...
Bad Not as powerful as we would expect, Heavy, Keyboard...
70%
expertreviews.co.uk
Updated:
2014-05-17
Toshiba's Satellite P500 is a beast of a laptop. Weighing 4.4kg, it's not likely to be carried very far from where it's used. It's all the more surprising then that it uses Nvidia's Optimus technology to switch between the dedicated GeForce GT 330M gra...
Bottom line The massive P500 has performance, expansion potential and even a decent set of speakers, but the dull display lets it down...
60%
Show all
X