Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite P300-13J 43.2 cm (17") 1440 x 900 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P300-13J
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPC4E-019001DU
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byToshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12668
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 16 Jan 2020 10:31:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Satellite P300-13J 43.2 cm (17") 1440 x 900 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:
This short summary of the Toshiba Satellite P300-13J 43.2 cm (17") 1440 x 900 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Satellite P300-13J, Intel® Core™2 Duo, 1.83 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 200 GB

Long summary description Toshiba Satellite P300-13J 43.2 cm (17") 1440 x 900 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:
This is an auto-generated long summary of Toshiba Satellite P300-13J 43.2 cm (17") 1440 x 900 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Toshiba Satellite Satellite P300-13J. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 3.2 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
T5550
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.83 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo T5000 series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
3 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
200 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
SD,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon HD 3470
Maximum graphics adapter memory
1.024 GB
Audio
Speakers manufacturer
Harman Kardon
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
4x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
8x
DVD-R Double Layer write speed
4x
DVD-RW read speed
4x
DVD-RW write speed
4x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
8x
DVD+R Double Layer write speed
4x
DVD+RW read speed
4x
DVD+RW write speed
4x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
32427
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 kg
Width *
The measurement or extent of something from side to side.
398 mm
Depth *
The distance from the front to the back of something.
287 mm
Height (front)
The height of the frontside of the product.
3.4 cm
Height (rear)
Height of the backside of the product.
3.9 cm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:23:35
Uk has collected 27 expert reviews for Toshiba Satellite P300-13J 43.2 cm (17") 1440 x 900 pixels Intel® Core™2 Duo 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:23:35
Nl heeft 27 proffesionele recensies verzameld voor Toshiba Satellite P300-13J. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:23:35
Fr a recueilli 27 avis d’experts pour Toshiba Satellite P300-13J 43,2 cm (17") 1440 x 900 pixels Intel® Core™2 Duo 3 Go DDR2-SDRAM 200 Go AMD Mobility Radeon HD 3470 Windows Vista Home Premium et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:23:35
De hat 27 Expertenmeinungen über Toshiba Satellite P300-13J 43,2 cm (17 Zoll) 1440 x 900 Pixel Intel® Core™2 Duo 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:23:35
Testseek ha raccolto 27 recensioni da parte di esperti per Toshiba Satellite P300-13J 43,2 cm (17") 1440 x 900 Pixel Intel® Core™2 Duo 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:23:35
Es ha coleccionado 27 opiniones de expertos para Toshiba Satellite P300-13J 43,2 cm (17") 1440 x 900 Pixeles Intel® Core™2 Duo 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:23:35
Dk har samlet 27 ekspertanmeldelser for Toshiba Satellite P300-13J 43,2 cm (17") 1440 x 900 pixel Intel® Core™2 Duo 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:23:35
Se har samlat in 27 experttester för Toshiba Satellite P300-13J 43,2 cm (17") 1440 x 900 pixlar Intel® Core™2 Duo 3 GB DDR2-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
techradar.com
Updated:
2014-05-17 03:23:35
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet While Toshibas Satellite Pro P300-1FP (£410 inc. VAT) is not the best laptop compared to some competition, it is the more affordable and provides enough power and usability to be a grea...
Good Excellent value, Good build quality...
Bad Poor graphics performance, Inadequate hard drive...
80%
pcauthority.com.au
Updated:
2014-05-17 03:23:35
Along with the Dell XPS M1330, this is the only laptop on test this month that creeps below the $2100 mark. Not by much, though, with the Satellite P300 coming in at a still-pricey $2035.Compare the two cheapest machines on test, though, and it’s clear...
Bottom line Superb speakers, a whopping 640GB of storage and decent core components make this a solid choice...
83%
alphr.com
Updated:
2014-05-17 03:23:35
Along with the Dell XPS M1330, this is the only laptop on test this month that creeps below the £1,000 mark. Not by much, though, with the Satellite P300 coming in at a still-pricey £907 (exc VAT). Compare the two cheapest machines on test, though, and...
Bottom line Superb speakers, a whopping 640GB of storage and decent core components make this a solid choice...
67%
expertreviews.co.uk
Updated:
2014-05-17 03:23:35
Youll be calling it baby. Lovely, but not the best equipped on the inside. Generally speaking, were wary of big laptops. Call us prejudiced if you like, but thats just the way it is. If you intend to use your laptop as a laptop, rather than just...
80%
tweakers.net
Updated:
2014-05-17 03:23:35
Hallo medetweakers hier mijn 2de review Hier mijn review over de Toshiba P300-24T Laptop Ik gebruik voor deze laptop het volgende - Razer Lachesis - 15inch Presentatie scherm - Windows...
Good Mooi degelijk design, Goede prestaties, Lekker groot breedbeeldscherm 16:10...
Bad Je ziet elk vuiltje op je laptop liggen, Waarschijnlijk bugged laptop gekregen, Net lomp en zwaar zat...
Bottom line Goeie laptop voor zijn tijd voor een toen goede prijs. Echter is hij wel redelijk zwaar en groot met zijn 17 inch beeldscherm wat niet ideaal is om mee rond te sleuren. Goede Gpu en Cpu prestaties. Jammer dat ik waarschijnlijk een bugged versie heb gekr...
60%
01net.com
Updated:
2014-05-17 03:23:35
Le choix est cornélien. Pour la rentrée faut-il soffrir une machine «dentrée de gamme» à un prix abordable ou faut-il, au contraire, investir dans un ordinateur plus puissant, plus polyvalent et donc plus pérenne ? A cette question, les constructeurs...
Good Système audio Harman/Kardon, Rapport équipement/prix...
Bad Pas de lecteur Bluray avec le Satellite P3001BB, Batterie 6 cellules...
Bottom line Le choix est cornélien. Pour la rentrée faut-il soffrir une machine «dentrée de gamme» à un prix abordable ou faut-il, au contraire, investir dans un ordinateur plus puissant, plus polyvalent et donc plus pérenne ? A cette question, les constructeurs...
0%
01net.com
Updated:
2014-05-17 03:23:35
Le choix est cornélien. Pour la rentrée faut-il soffrir une machine «dentrée de gamme» à un prix abordable ou faut-il, au contraire, investir dans un ordinateur plus puissant, plus polyvalent et donc plus pérenne ? A cette question, les constructeurs...
Good Système audio Harman/Kardon, Rapport équipement/prix...
Bad Pas de lecteur Bluray avec le Satellite P3001BB, Batterie 6 cellules...
Bottom line Le choix est cornélien. Pour la rentrée faut-il soffrir une machine «dentrée de gamme» à un prix abordable ou faut-il, au contraire, investir dans un ordinateur plus puissant, plus polyvalent et donc plus pérenne ? A cette question, les constructeurs...
0%
Lesnumeriques.com
Updated:
2014-05-17 03:23:35
Comme pour la très grande majorité des ordinateurs portables, et c'est bien dommage, la dalle implémentée est brillante. Elle est de type TN et sa résolution est 1440x900 pixels (même résolution que les écrans 1...
Good Dalle 17 pouces pratique pour bureautique, Sortie HDMI, Son via les hautparleurs, Résolution 1440x900 pixels, Excellentes performances du lecteur DVD...
Bad Réseau LAN 10/100, Puissance graphique limite pour jouer, Autonomie 1h32, Très salissant, 1 seule année de garantie (Asus en offre 2)...
Bottom line Une diagonale d'écran de 17 pouces et une résolution de 1440x900 pixels apportent indéniablement du confort en bureautique. Pour jouer, en revanche, la puissance graphique est trop juste pour les jeux les plus récents...
80%
netzwelt.de
Updated:
2014-05-17 03:23:35
Das Toshiba P300 ist ein Multimedia-Notebook mit 17-Zoll-Monitor und Markenboxen von Harman/Kardon. Die restliche Hardwareausstattung entspricht dank schnellem Prozessor und ausreichend Speicherplatz gehobenem Standard, die Auflösung des 17-Zoll-Mon...
Bottom line Starke Leistung, aber kein Multimedia-Wunder Der Toshiba P300 kostet satte 1.200 Euro. Dafür bietet das Notebook hohe Rechenleistung und ansprechenden Klang. Dank Radeon-Grafikkarte eignet sich das Gerät auch zum gelegentlichen Spielen. Multimed...
0%
Chip.de
Updated:
2014-05-17 03:23:35
FazitSchnäppchenjäger, die Wert auf ein gutes Preis-Leistungs-Verhältnis, viel Leistung und Ausstattung legen, machen beim Toshiba Satellite P300-212 ein sehr gutes Geschäft. Verarbeitung und Display-Helligkeit sind zwar durchschnittlich – damit lässt...
90%
magnus.de
Updated:
2014-05-17 03:23:35
Das Satellite P300-212 von Toshiba ist ein ausgewachsenes Desktop-Replacement, das sich auf dem heimischen Schreibtisch am besten aufgehoben fühlt.Es arbeitet dank schnellem Core-2-Duo-T9550-Prozessor, 4 GByte RAM, einer leistungsfähigen Radeon HD4650-...
Bottom line Wer ein gut verarbeitetes, schnelles Notebook als PC-Ersatz sucht, der ist mit dem P300-212 gut bedient. Der Mobilität sind naturgemäß enge Grenzen gesetzt...
79%
Pcwelt.de
Updated:
2014-05-17 03:23:35
Eigentlich eignet sich das recht schnelle 17-Zoll-Notebook Toshiba Satellite P300-24Z gut als PC-Ersatz. Doch im Test zeigte der Allrounder einige Schwächen. Günstiges 17-Zoll-Notebook im Test: Toshiba Satellite P300-24Z Ordentliches Rechentempo, viel...
0%
notebookjournal.de
Updated:
2014-05-17 03:23:35
Mit dem Satellite Pro P300 in der Version 1ES wirft Toshiba einen 17-Zöller auf den Markt, der sich in der Business-Serie des Herstellers befindet. Trotz mattiertem Innenraum und unauffälliger Optik spricht das Gerät auch den Consumer-Bereich an. Währe...
Good Anwendungsleistung, Grafikleistung, Firewire / eSATA, Gehäuse...
Bad Gehäuse, kein HDMI, Display Kontrast / Ausleuchtung...
Bottom line Im 17-Zoll Bereich kann sich das Toshiba Satellite Pro P300 sehen lassen. Solide Anwendungs- und Grafikleistung unterstützen den Business-Profi im Büro, aber auch den Consumer im Multimedia-Zimmer. Eine gute Verarbeitung lassen das Gerät weiter ins pos...
80%
magnus.de
Updated:
2014-05-17 03:23:35
Die Ausstattung des 1350 Euro teuren Notebooks ist nahezu komplett. Neben leistungsstarkem Prozessor und Grafikkarte, üppigen 4 GByte Arbeitsspeicher und zwei 250 GByte großen Festplatten verfügt das System auch über reichlich Schnittstellen. Darunter...
Bottom line Das Satellite P300 ist ein leistungsstarkes und gut ausgestattetes Notebook mit ordentlichem Display und solider Verarbeitung...
80%
Pcwelt.de
Updated:
2014-05-17 03:23:35
Als schicker und leistungsfähiger Desktop-Ersatz präsentiert sich das Toshiba Satellite P300-17C. Im Test musste das Notebook mit 17-Zoll-Display seine Stärken unter Beweis stellen. Schon beim ersten Eindruck kann das Toshiba-Notebook Pluspunkte samm...
0%
Chip.de
Updated:
2014-05-17 03:23:35
Das Satellite P300-17N scheint mehr aus schwarzem Glas gegossen, als aus Kunststoff und Metall gearbeitet zu sein. Seine komplette Oberfläche (inklusive der Tastatur) ist mit schwarzem Klavierlack und feinen Zierstreifen überzogen. Das sieht nicht nur...
82%
notebookcheck.it
Updated:
2014-05-17 03:23:35
L'oggetto di questa recensione è quindi il Toshiba Satellite P300-212, il quale ha un prezzo di listino di circa 1560 Euro I.V.A. inclusa ed è quindi il modello più costoso di tutta la serie Satellite P300. A questa cifra è possibile ottenere uno strum...
80%
pcworld.it
Updated:
2014-05-17 03:23:35
Completamente rinnovato nel design e nella sostanza, il nuovo Satellite P300 presentato da Toshiba ha la cover esterna grigio chiaro e linterno nero, tutto rigorosamente lucido. Ma, al contrario di molti concorrenti, lesterno della cover non trattien...
90%
komputer.dk
Updated:
2014-05-17 03:23:35
Toshiba P300-1EF er en opdateret udgave af modellen P300-167, som vi tidligere har testet. Et par af lyspunkterne er, at denne nye udgave understøtter den hurtigste form for trådløst netværk, har fået en eSATA-port og nu leveres med 4 GB hukommelse. De...
60%
laptopworld.dk
Updated:
2014-05-17 03:23:35
Vi har igen haft fingrene i et Toshiba produkt. På deres hjemmeside skriver de, at denne laptop indeholder en uovertruffen kombination af design, multimedia og ydelse. Den er at finde under det dér hedder, stort skærmbillede til hjemmebrug. Alt i...
Good Skærm, Grafikkort, Lyd, Pris...
Bad Batteri, Vægt...
Bottom line Toshiba Satellite P300-EF er en lækker sag. Hvorfor er den lækker? Som vi kan se ud fra testen, har jeg sammenlignet den med en maskine i samme prisklasse. Ud fra denne betragtning får man rigtig meget for pengene hos Toshiba. Den har en enorm lækker l...
70%
notebookcheck.net
Updated:
2014-05-17 03:23:35
By: Shao-Hung Liu 11/10/2009 Toshiba continues to expand its range of 17 inch Satellite P300 Series notebooks Among others you find the P300-212 Model equipped with the high-performance Core 2 Duo CPU and no less impressive ATI HD 4650 graphic board...
Good Stability, Integrated speaker, Chic & elegant look, Performance, Well located terminals, Bluetooth 2.1 EDR...
Bad Louder than average onload operation combined with a high operating temperature, Beamwidth too narrow, Limited battery life...
Bottom line Toshiba Satellite P300-212Toshiba equipped the Satellite P300-212 with the newest hardware so that it provides the average use with more than enough computing power to do away with the 0-8-15 applications. In addition to a Core 2 Duo T9550 with 2.66 Ghz f...
80%
cw.no
Updated:
2014-05-17 03:23:35
Fortsatt er det nok slik at de fleste forbinder spilling med enten stasjonære pc-er eller med konsoll. Konsoll gjør spilling så enkelt at hvem som helst kan klare det, mens stasjonære pc-er byr på rå ytelse og oppgraderingsvennlighet. Dessverre innebær...
67%
Show all
Customer service details
X