location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite X200-25D Intel® Core™2 Duo T8300 Laptop 43.4 cm (17.1") WSXGA+ 3 GB DDR2-SDRAM 300 GB HDD NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X200-25D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPBUE-03602JCE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite X200-25D Intel® Core™2 Duo T8300 Laptop 43.4 cm (17.1") WSXGA+ 3 GB DDR2-SDRAM 300 GB HDD NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™2 Duo T8300 2.4 GHz
  • - 43.4 cm (17.1") WSXGA+ 1680 x 1050 pixels 16:10
  • - 3 GB DDR2-SDRAM 667 MHz
  • - 300 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® 8600M GT 0.512 GB
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Home Premium 32-bit
Long product name Toshiba Satellite X200-25D Intel® Core™2 Duo T8300 Laptop 43.4 cm (17.1") WSXGA+ 3 GB DDR2-SDRAM 300 GB HDD NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black, Silver :
The long product name of Toshiba Satellite X200-25D Intel® Core™2 Duo T8300 Laptop 43.4 cm (17.1") WSXGA+ 3 GB DDR2-SDRAM 300 GB HDD NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.1", 1680 x 1050, Intel Core 2 Duo T8300, 300 GB, 3072Mb DDR2, LAN, 6 x USB , 802.11a/b/g, Bluetooth 2.0 EDR
More>>>
Short summary description Toshiba Satellite X200-25D Intel® Core™2 Duo T8300 Laptop 43.4 cm (17.1") WSXGA+ 3 GB DDR2-SDRAM 300 GB HDD NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black, Silver:
This short summary of the Toshiba Satellite X200-25D Intel® Core™2 Duo T8300 Laptop 43.4 cm (17.1") WSXGA+ 3 GB DDR2-SDRAM 300 GB HDD NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite X200-25D, Intel® Core™2 Duo, 2.4 GHz, 43.4 cm (17.1"), 1680 x 1050 pixels, 3 GB, 300 GB

Long summary description Toshiba Satellite X200-25D Intel® Core™2 Duo T8300 Laptop 43.4 cm (17.1") WSXGA+ 3 GB DDR2-SDRAM 300 GB HDD NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black, Silver:
This is an auto-generated long summary of Toshiba Satellite X200-25D Intel® Core™2 Duo T8300 Laptop 43.4 cm (17.1") WSXGA+ 3 GB DDR2-SDRAM 300 GB HDD NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black, Silver based on the first three specs of the first five spec groups.

Toshiba Satellite X200-25D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 43.4 cm (17.1"), HD type: WSXGA+, Display resolution: 1680 x 1050 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 300 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:19:49
Uk has collected 24 expert reviews for Toshiba Satellite X200-25D Intel® Core™2 Duo T8300 Laptop 43.4 cm (17.1") WSXGA+ 3 GB DDR2-SDRAM 300 GB HDD NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2011-10-04 12:19:04
Toshiba has often set the standard when it comes to multimedia laptops with its Qosmio brand, but it also has other machines that fit the bill.Its Satellite X200-24V (£1399 inc. VAT) features a 17- inch display that’s every bit as impressive as the oth...
Good Good quality audio, Distinctive styling, Robust, Good feature set...
Bad Bulky, Underwhelming performance...
Bottom line Toshiba has often set the standard when it comes to multimedia laptops with its Qosmio brand, but it also has other machines that fit the bill.Its Satellite X200-24V (£1399 inc. VAT) features a 17- inch display that’s every bit as impressive as the...
80%
expertreviews.co.uk
Updated:
2011-10-04 12:19:11
If you like something to get hold of... Not as powerful as its bulk would suggest. In a world of shrinking technology - ultraportable PCs the size of a paperback, iPods that fit in a matchbox - the X200 is a bastion of bigness. Twice as thick and t...
60%
T3.com
Updated:
2011-10-04 12:19:14
Looks good, performs well and kicks ass. But enough about us; this laptop pleasures us too. Tosh have come up trumps with their HD offering, but with the super slim Portege on the prowl how does this beast fare? The screen is a whisker off full HD, b...
Good Impressive screen, Great quality movie playback, Pretty good for games too...
Bad Humongous power supple...
Bottom line A great all rounder, like a high tech Freddie Flintoff with a less pickled liver.
100%
techradar.com
Updated:
2011-10-04 12:19:16
Looking for a desktop replacement PC? Then a good 17-inch widescreen laptop should be top of your list. This screen size in laptops is dominated by the gaming market and the Toshiba Satellite X200 is aimed squarely at that audience. It features dual Nv...
Good Strong performance, Good audio quality, Impressive HD video...
Bad Quite bulky and heavy, Short battery life...
Bottom line Looking for a desktop replacement PC? Then a good 17-inch widescreen laptop should be top of your list. This screen size in laptops is dominated by the gaming market and the Toshiba Satellite X200 is aimed squarely at that audience. It features dual Nv...
80%
pcadvisor.co.uk
Updated:
2011-10-04 12:19:26
Toshiba has done well with the Toshibe Satellite X200 20S, delivering a powerful, well-featured and attractive laptop. Indeed we prefer the Toshiba Satellite X200 20S to some of the other gaming notebooks on the market, such as the gigantic Alienwar...
Bottom line Combining quality, durability and style the Satellite X220 gives more established gaming notebook manufacturers a run for their money. It comes up trumps with its high WorldBench and FEAR scores and is a joy to use. This is topped off by a high resolu...
80%
pocket-lint.com
Updated:
2011-10-04 12:19:31
Can the Tosh give Dell and Alienware a run for their money?...
Good Great look, good screen and comfortable keyboard, HD DVD drive built in...
Bad Not the most powerful gamer...
Bottom line It looks like a multimedia notebook but it handles like a gaming dream, making this is a real desktop alternative...
90%
atomicmpc.com.au
Updated:
2011-11-06 04:34:23
Once upon a time the mere suggestion that there was such a thing as a gaming laptop would be greeted with chortles and guffaws of incredulity from the suggestees, leaving the suggester reduced to a mere sham of a computing pundit. These days, it’s a...
80%
stuff.co.nz
Updated:
2011-11-06 04:34:23
Lets face it, this is a beast - available with 2.6 GHz Intel Core2 Duo, 320GB hard drive with 2GB of RAM, 17-inch TruBrite WUXGA+ Widescreen, 5 Harman Kardon speakers, it has the power to blow most gamers away. However, calling it a notebook may be a...
60%
goodgearguide.com.au
Updated:
2011-11-06 04:34:23
The Toshiba Satellite X200 (PSPBUA-00N007) is the second of Toshibas high-end gaming notebooks weve looked at and we like its style. Its Toshibas answer to the Dell XPS range, such as the Dell XPS M1730, or the ASUS G series, such as the G2S and pe...
Good HD-DVD ROM, HDMI output, SLI graphics, nice screen, Harmon Kardon speakers...
Bad Heavy and not comfortably portable, no e-SATA The Final Word Its not the kind of notebook you want to carry around with you everywhere, but its a powerful desktop replacement that will provide plenty of entertainment.
Bottom line Its not the kind of notebook you want to carry around with you everywhere, but its a powerful desktop replacement that will provide plenty of entertainment.
90%
goodgearguide.com.au
Updated:
2011-11-06 04:34:23
Perhaps its the smell of Christmas in the air, looming ever so close, or perhaps its the imminent release of some big game titles, but everyone is jumping onboard the gaming notebook bandwagon; enter the Toshiba Satellite X200. The X200 doesnt quite...
Good HD-DVD-R drive, dual-function touchpad, Harmon Kardon speakers, HDMI...
Bad Lower than expected WorldBench 6 score, low resolution screen for an HD-DVD notebook The Final Word Although it didnt score as well as wed hoped in WorldBench 6, the gaming results were good and the inclusion of an HD-DVD-R drive is an excellent bonus.
Bottom line Although it didnt score as well as wed hoped in WorldBench 6, the gaming results were good and the inclusion of an HD-DVD-R drive is an excellent bonus.
80%
notebookcheck.net
Updated:
2011-10-04 12:19:24
Furthermore, we want to mention two further equipment details of the Satellite X200: The notebook computer is equipped with two hard disks , each having a capacity of 200 GB . So, a total hard disk capacity of 400 GB is available. Two Toshiba MK2035GSS ha...
Good Looks good, Robust case, A lot of interfaces, Spacious keyboard, Dual mode touch pad, Good performance, Low temperature emissions, Good sound...
Bad Order of Interfaces partly not ideal, Moderate luminance of the display, Fan runs permanently, Short battery runtime...
Bottom line Toshiba Satellite X200-21P Gaming-NotebookThe Toshiba Satellite X 200-21 P is a well equipped DTR notebook computer, whose two Geforce 8600M GT video cards in SLI network could also attract gamers. The case looks good, yet decent. Furthermore, stability a...
88%