Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite P200D-12O 43.4 cm (17.1") 1440 x 900 pixels 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P200D-12O
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPBQE-02900UCZ
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8584
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Satellite P200D-12O 43.4 cm (17.1") 1440 x 900 pixels 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium:
This short summary of the Toshiba Satellite P200D-12O 43.4 cm (17.1") 1440 x 900 pixels 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Satellite P200D-12O, 2.1 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 2 GB, 250 GB, Windows Vista Home Premium

Long summary description Toshiba Satellite P200D-12O 43.4 cm (17.1") 1440 x 900 pixels 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium:
This is an auto-generated long summary of Toshiba Satellite P200D-12O 43.4 cm (17.1") 1440 x 900 pixels 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Toshiba Satellite Satellite P200D-12O. Processor model: TL-62, Processor frequency: 2.1 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 3.45 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.4 cm (17.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor model *
The model number for the processor in a computer.
TL-62
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon HD 2600
Maximum graphics adapter memory
0.127 GB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Audio
Audio system
System used to play music or speech.
24-bit
Speakers manufacturer
Harman Kardon
Supported audio standards
MIDI
Audio system manufacturer
Toshiba
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
CD-R read speed
24x
CD-R write speed
24x
CD-RW write speed
4x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
4x
DVD-RW write speed
4x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer write speed
4x
DVD+RW write speed
4x
DVD-RAM write speed
5x
DVD drive compatibility
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-R(DL), DVD-RW, DVD+R, DVD+R(DL), DVD+RW, DVD-RAM
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking topology
Ethernet LAN
Wireless compliance
Wi-Fi
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10BASE-T/100BASE-TX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Line-in
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Toshiba Bluetooth Monitor Toshiba Disc Creator Ulead DVD MovieWriter for TOSHIBA Toshiba Assist Toshiba Speech System Chicony Camera Assistant Software Toshiba Bluetooth Stack Connectivity Doctor ConfigFree
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Certificates
Certification
EN, FCC part 68, ICASA, TRA, MPT, STC, TTA, PTA, Oman Tel, URSEC, ETISALAT, MOT, MOC, Industry Canada, FCC part 15 class B, DIN GOST, CE, UL, FCC, CSA, CCC, SASO, TELEC, CB, AS/NZS 3548, R&TTE, UL/cUL, S.M.A.R.T.
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.45 kg
Width *
The measurement or extent of something from side to side.
399 mm
Depth *
The distance from the front to the back of something.
288 mm
Height (front)
The height of the frontside of the product.
3.6 cm
Height (rear)
Height of the backside of the product.
4.65 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
WLAN (802.11b/g)
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD
Type
Characteristics of the device.
PC
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.92
Video RAM
Video RAM installed in this configuration; expressed in bytes and type of memory
512 MB
Video
External video modes non-interlaced resolution with max. refresh rate
1600 x 1200 pixels
External video modes refresh rate (max)
85 Hz
Video adapter, bus
16x PCI Express
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Uk has collected 2 expert reviews for Toshiba Satellite P200D-12O 43.4 cm (17.1") 1440 x 900 pixels 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Nl heeft 2 proffesionele recensies verzameld voor Toshiba Satellite P200D-12O 43,4 cm (17.1") 1440 x 900 Pixels 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 68 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Fr a recueilli 2 avis d’experts pour Toshiba Satellite P200D-12O 43,4 cm (17.1") 1440 x 900 pixels 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD 2600 Windows Vista Home Premium et la note moyenne est de 68 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
De hat 2 Expertenmeinungen über Toshiba Satellite P200D-12O 43,4 cm (17.1 Zoll) 1440 x 900 Pixel 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 68 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Testseek ha raccolto 2 recensioni da parte di esperti per Toshiba Satellite P200D-12O 43,4 cm (17.1") 1440 x 900 Pixel 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium e la valutazione media da parte degli esperti è di 68 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Es ha coleccionado 2 opiniones de expertos para Toshiba Satellite P200D-12O 43,4 cm (17.1") 1440 x 900 Pixeles 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium y la calificación media es 68 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Dk har samlet 2 ekspertanmeldelser for Toshiba Satellite P200D-12O 43,4 cm (17.1") 1440 x 900 pixel 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 68 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Se har samlat in 2 experttester för Toshiba Satellite P200D-12O 43,4 cm (17.1") 1440 x 900 pixlar 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600 Windows Vista Home Premium och det genomsnittliga betyget är 68 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
68%
Source Review comments Score
notebookjournal.de
Updated:
2015-01-17 16:15:47
Hochglanz-lackierter Deckel (blau-metallic), silberfarbene Tastatur und Gehäuseoberfläche, darüber eine schwarze Leiste mit transparenter Lautsprecher-Abdeckung und den Mediensteuerungs-Tasten - äußerlich gehört das P200D-107 ganz klar zur Satellite-Re...
Good sehr preisgünstiges 17ZollNotebook, 6 USBAnschlüsse...
Bad 6 USBAnschlüsse, sehr mäßige Leistungsdaten, mittelmäßiger DisplayKontrast, schlechter Klang...
Bottom line Auffälligstes Merkmal des Toshiba Satellite P200D-107 ist sein geringer Preis. Für ca. 800,- Euro Straßenpreis sind nur sehr wenige 17-Zoll-Laptops zu finden. Dabei muss man nicht mit einem grauen Einheits-Aussehen vorlieb nehmen. Das P200D-107 ist ähn...
70%
Klikk.no
Updated:
2015-01-17 16:15:47
Toshiba er flinke på design og Satellite P200D er intet unntak. Lokket er dekket av mørk, blank plast som brytes av en logo i sølv. Samme stil i matt plast går igjen på rammen rundt skjermen, mens tastaturet og området rundt har en matt sølvfarge. Tast...
Good Design, tilkoblinger, skjerm, byggkvalitet, støy...
Bad Batterilevetid...
67%
Show all
Customer service details
X