Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite P200D-137

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P200D-137
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPBLE-02400LEN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byToshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13404
This statistic is based on the 88620 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86634 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year international warranty. Upgrade your standard warranty with Dynabook warranty extension, uplift and all-risks insurance packs.
More>>>
Toshiba Satellite P200D-137:
The official marketing text of Toshiba Satellite P200D-137 as supplied by the manufacturer

Satellite P200D-137 - AMD Turion™ 64 X2 Dual-Core Mobile Technology TL-64 (2.2GHz)/Vista HP/2048MB(1024+1024)/200GB/17"Wide TruBrite® XGA+/ATI/DVD-RW SuperMulti(DL)/WiFi 802.11bg/WebCam

Short summary description Toshiba Satellite P200D-137:
This short summary of the Toshiba Satellite P200D-137 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P200D-137, 2.2 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 200 GB

Long summary description Toshiba Satellite P200D-137:
This is an auto-generated long summary of Toshiba Satellite P200D-137 based on the first three specs of the first five spec groups.

Toshiba Satellite P200D-137. Processor frequency: 2.2 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Total storage capacity: 200 GB

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.4 cm (17.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.255 x 0.255 mm
Display response rise/fall
16 ms
LCD brightness levels 1-8
40 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
200 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum graphics adapter memory
0.002 GB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2.048 x 1.536 pixels
Audio
Audio system direct 3D sound
Yes
Audio system maximum sampling rate
192 kHz
Keyboard
Keyboard number of keys
105
Keyboard keystroke
2.5 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
75 W
AC adapter output current
3.95 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 95%
Other features
Graphics adapter family
ATI
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
399 x 288 x 36 mm
HDD number of heads
4
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8192 MB
Internal video mode, resolution
1.440 x 900 pixels
Audio system full duplex
Yes
Memory
Internal memory expansion module sizes
512 MB
Optical drive
CD/DVD drive buffer size
2 MB
Weight & dimensions
AC adapter weight
350 g
CD/DVD weight
200 g
Hard drive
HDD number of plates
2
Storage drive height
9.5 mm
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
85 Hz
External video modes maximum refresh rate (non-interlaced)
85 Hz
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Uk has collected 2 expert reviews for Toshiba Satellite P200D-137 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Nl heeft 2 proffesionele recensies verzameld voor Toshiba Satellite P200D-137 43,4 cm (17.1") 1440 x 900 Pixels 200 GB. Het gemiddelde van deze proffesionele recensies is 68 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Fr a recueilli 2 avis d’experts pour Toshiba Satellite P200D-137 43,4 cm (17.1") 1440 x 900 pixels 200 Go et la note moyenne est de 68 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
De hat 2 Expertenmeinungen über Toshiba Satellite P200D-137 43,4 cm (17.1 Zoll) 1440 x 900 Pixel 200 GB eingeholt. Das duchschnittliche Epertenrating ist 68 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Testseek ha raccolto 2 recensioni da parte di esperti per Toshiba Satellite P200D-137 43,4 cm (17.1") 1440 x 900 Pixel 200 GB e la valutazione media da parte degli esperti è di 68 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Es ha coleccionado 2 opiniones de expertos para Toshiba Satellite P200D-137 43,4 cm (17.1") 1440 x 900 Pixeles 200 GB y la calificación media es 68 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Dk har samlet 2 ekspertanmeldelser for Toshiba Satellite P200D-137 43,4 cm (17.1") 1440 x 900 pixel 200 GB og den gennemsnitlige ekspertbedømmelse er 68 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:15:47
Se har samlat in 2 experttester för Toshiba Satellite P200D-137 43,4 cm (17.1") 1440 x 900 pixlar 200 GB och det genomsnittliga betyget är 68 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
68%
Source Review comments Score
notebookjournal.de
Updated:
2015-01-17 16:15:47
Hochglanz-lackierter Deckel (blau-metallic), silberfarbene Tastatur und Gehäuseoberfläche, darüber eine schwarze Leiste mit transparenter Lautsprecher-Abdeckung und den Mediensteuerungs-Tasten - äußerlich gehört das P200D-107 ganz klar zur Satellite-Re...
Good sehr preisgünstiges 17ZollNotebook, 6 USBAnschlüsse...
Bad 6 USBAnschlüsse, sehr mäßige Leistungsdaten, mittelmäßiger DisplayKontrast, schlechter Klang...
Bottom line Auffälligstes Merkmal des Toshiba Satellite P200D-107 ist sein geringer Preis. Für ca. 800,- Euro Straßenpreis sind nur sehr wenige 17-Zoll-Laptops zu finden. Dabei muss man nicht mit einem grauen Einheits-Aussehen vorlieb nehmen. Das P200D-107 ist ähn...
70%
Klikk.no
Updated:
2015-01-17 16:15:47
Toshiba er flinke på design og Satellite P200D er intet unntak. Lokket er dekket av mørk, blank plast som brytes av en logo i sølv. Samme stil i matt plast går igjen på rammen rundt skjermen, mens tastaturet og området rundt har en matt sølvfarge. Tast...
Good Design, tilkoblinger, skjerm, byggkvalitet, støy...
Bad Batterilevetid...
67%
Show all
Customer service details
X