Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite P200-1K9

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P200-1K9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPB6E-1H702TEN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byToshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16005
This statistic is based on the 88620 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86634 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year international warranty. Upgrade your standard warranty with Dynabook warranty extension, uplift and all-risks insurance packs.
More>>>
Toshiba Satellite P200-1K9:
The official marketing text of Toshiba Satellite P200-1K9 as supplied by the manufacturer

Satellite P200-1K9 - Intel® Centrino® Duo processor technology featuring Intel® Core™2 Duo Processor T7700(2.4GHz)/Vista HP/3072MB(2048+1024)/250GB/17"Wide TruBrite® XGA+/ATI-512MB/DVD-RW SuperMulti(DL)/WiFi 802.11agn/BTooth/WebCam

Short summary description Toshiba Satellite P200-1K9:
This short summary of the Toshiba Satellite P200-1K9 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P200-1K9, 2.4 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 250 GB

Long summary description Toshiba Satellite P200-1K9:
This is an auto-generated long summary of Toshiba Satellite P200-1K9 based on the first three specs of the first five spec groups.

Toshiba Satellite P200-1K9. Processor frequency: 2.4 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Total storage capacity: 250 GB

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.4 cm (17.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.255 x 0.255 mm
Display response rise/fall
16 ms
LCD brightness levels 1-8
50 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum graphics adapter memory
0.002 GB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2.048 x 1.536 pixels
Audio
Audio system direct 3D sound
Yes
Audio system maximum sampling rate
192 kHz
Keyboard
Keyboard number of keys
105
Keyboard keystroke
1.7 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
120 W
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 95%
Other features
Graphics adapter family
ATI
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
399 x 288 x 36 mm
HDD number of heads
4
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8192 MB
Internal video mode, resolution
1.440 x 900 pixels
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
4 KB
Fixed network speed
56 Kbit/s
Audio system full duplex
Yes
Wireless communication data transfer rate
2 Mbit/s
Memory
Internal memory expansion module sizes
512 MB
Optical drive
CD/DVD drive buffer size
2 MB
Weight & dimensions
AC adapter weight
570 g
CD/DVD weight
200 g
Hard drive
HDD number of plates
2
Storage drive height
9.5 mm
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
100 Hz
External video modes maximum refresh rate (non-interlaced)
60 Hz
Internal video modes maximum number of colours
16.7 M
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:19:08
Uk has collected 28 expert reviews for Toshiba Satellite P200-1K9 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:19:08
Nl heeft 28 proffesionele recensies verzameld voor Toshiba Satellite P200-1K9 43,4 cm (17.1") 1440 x 900 Pixels 250 GB. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:19:08
Fr a recueilli 28 avis d’experts pour Toshiba Satellite P200-1K9 43,4 cm (17.1") 1440 x 900 pixels 250 Go et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:19:07
De hat 28 Expertenmeinungen über Toshiba Satellite P200-1K9 43,4 cm (17.1 Zoll) 1440 x 900 Pixel 250 GB eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:19:07
Testseek ha raccolto 28 recensioni da parte di esperti per Toshiba Satellite P200-1K9 43,4 cm (17.1") 1440 x 900 Pixel 250 GB e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:19:08
Es ha coleccionado 28 opiniones de expertos para Toshiba Satellite P200-1K9 43,4 cm (17.1") 1440 x 900 Pixeles 250 GB y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:19:08
Dk har samlet 28 ekspertanmeldelser for Toshiba Satellite P200-1K9 43,4 cm (17.1") 1440 x 900 pixel 250 GB og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:19:08
Se har samlat in 28 experttester för Toshiba Satellite P200-1K9 43,4 cm (17.1") 1440 x 900 pixlar 250 GB och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Review comments Score
techradar.com
Updated:
2015-01-17 16:19:07
The Toshiba Satellite P200-1K9 (£899 inc. VAT) is a capable multimedia laptop. It may not be particularly portable, but has improved gaming power.Fantastic usabilityThe 3.5kg chassis is the large and heavy, due to its 17-inch screen. The 131-minute bat...
Good Stylish, HD compatible graphics, Plenty of storage, Bright screen...
Bad Poor battery performance, Heavy...
Bottom line The Toshiba Satellite P200-1K9 (£899 inc. VAT) is a capable multimedia laptop. It may not be particularly portable, but has improved gaming power.Fantastic usabilityThe 3.5kg chassis is the large and heavy, due to its 17-inch screen. The 131-minute bat...
80%
techradar.com
Updated:
2015-01-17 16:19:07
Toshibas Satellite P200-1EE (£649 inc. VAT) uses the same 17-inch case as the more expensive X200 range.As such, its quite a bulky machine, but it also has the build quality to shame more expensive laptops.Its one of the cheapest machines weve seen...
Good HD DVD drive, Comfortable, Great display, Good build quality...
Bad Bulky, Poor performance...
Bottom line Toshibas Satellite P200-1EE (£649 inc. VAT) uses the same 17-inch case as the more expensive X200 range.As such, its quite a bulky machine, but it also has the build quality to shame more expensive laptops.Its one of the cheapest machines weve seen...
80%
goodgearguide.com.au
Updated:
2015-01-17 16:19:07
Its a shame to have to minus points from this notebook because of the HD-DVD player, but its limited utility is unavoidable. Otherwise its a powerful and functional desktop replacement with plenty of media features.
Good HDMI port, Harman Kardon speakers...
Bad HD-DVD player is no longer supported with any future movie releases but still adds cost to this notebook; not a high-definition screen The Final Word Its a shame to have to minus points from this notebook because of the HD-DVD player, but its limited...
Bottom line Its a shame to have to minus points from this notebook because of the HD-DVD player, but its limited utility is unavoidable. Otherwise its a powerful and functional desktop replacement with plenty of media features.
65%
expertreviews.co.uk
Updated:
2015-01-17 16:19:07
There are no ugly ducklings in this Labs, but the Satellite P200-1EE looks particularly smart. Theres no shortage of connections, with six USB2 ports, FireWire and HDMI, and theres even room inside for a second hard disk if the relatively meagre 1...
60%
pcadvisor.co.uk
Updated:
2015-01-17 16:19:07
If you havent got the space for a full PC setup, but still want decent performance and screen size, then a desktop replacement such as the Toshiba Satellite P200-17C is ideal. You wouldnt want to carry the Toshiba Satellite P200-17C much further t...
Bottom line If you havent got space for a full size machine, then the Toshiba Satellite P200-17C is a good compromise, with reasonable performance and a large widescreen display. The inclusion of six USB ports is impressive, as is the additional numeric keypad...
80%
itreviews.com
Updated:
2015-01-17 16:19:07
desktop replacement notebook with HD-DVD: Toshibas Satellite family of notebooks keeps growing and features models that cover most aspects of laptop design. The Satellite P200 range sits towards the higher end of the family line-up and, of the P200 series...
0%
goodgearguide.com.au
Updated:
2015-01-17 16:19:07
The Toshiba Satellite P200 (PSPB6A-036024) bears the same name is the Toshiba Satellite P200 we reviewed recently, but includes some fairly defining additional features. The most noteworthy of these are the HD-DVD-ROM drive, which doubles as a DVD-RW (...
Good HD-DVD-ROM, Harmon Kardon speakers, number pad...
Bad Not a high resolution screen The Final Word The addition of an HD-DVD-ROM puts this new P200 in a whole new class, and the implementation of the latest Centrino platform gives it a touch more power and battery life, too.
Bottom line The addition of an HD-DVD-ROM puts this new P200 in a whole new class, and the implementation of the latest Centrino platform gives it a touch more power and battery life, too.
80%
alphr.com
Updated:
2015-01-17 16:19:07
A thoroughly capable desktop replacement with plenty of storage and power, but its pricey. Toshiba claims to have invented the notebook concept some 25 years ago, and its a format the company has remained remarkably faithful to. It may never have br...
67%
techradar.com
Updated:
2015-01-17 16:19:07
Opting for screen size over mobility, the Toshiba Satellite P200-13Z (£599 inc. VAT) is aimed at home multimedia use. With its dual-core processor, 17-inch screen and large keyboard, it suits desktop use where comfort is more important than portability...
Good Great large screen, Decent storage, Good supplied software...
Bad Dated processor, Poor graphics performance...
Bottom line Opting for screen size over mobility, the Toshiba Satellite P200-13Z (£599 inc. VAT) is aimed at home multimedia use. With its dual-core processor, 17-inch screen and large keyboard, it suits desktop use where comfort is more important than portability...
70%
goodgearguide.com.au
Updated:
2015-01-17 16:19:07
The Satellite P200 is Toshibas latest entry into the desktop replacement market. Despite touting itself as a go-anywhere games machine, it isnt particularly suited to mobile use or high-end gaming. Nevertheless, it performs solidly and should appea...
Good Sturdy construction build, good battery life, large keyboard, lots of processing power.
Bad No HDMI outputs, average GPU for a games machine. The Final Word The Toshiba Satellite P200 is a solid workhorse of a machine with plenty of processing power under the hood. While it suits as an all-purpose desktop replacement model, hardcore gamers wi...
Bottom line The Toshiba Satellite P200 is a solid workhorse of a machine with plenty of processing power under the hood. While it suits as an all-purpose desktop replacement model, hardcore gamers will be left hamstrung by its average GPU.
70%
pcworld.co.nz
Updated:
2015-01-17 16:19:07
Entertainment notebookUp until now, our favourite 17-inch widescreen notebook was Dell’s powerhouse XPS 1710. This issue, Toshiba snatches that title with the Satellite P100. Here’s the feature set. First up, the superb 17-inch widescreen disp...
0%
Zdnet.com.au
Updated:
2015-01-17 16:19:07
DesignThe Toshiba P200 is a desktop replacement which is designed to appeal to home users and occasional gamers. Its a large box at 394mm by 275mm by 41.9mm but its still relatively portable at only 3.3kg. The Satellite features a large, dark blue co...
Good Excellent performance, Bright, colourful screen, Solid construction...
Bad No digital outputs, Short battery life, A little stodgy looking compared to other gaming laptops, Lacking PCMCIA...
Bottom line If you want performance in a desktop replacement form factor then the Toshiba Satellite P200 is a good option, if not a particularly stylish one.
75%
01net.com
Updated:
2015-01-17 16:19:07
Il en impose le R200-1D0. Ses 3,3 kilos sur la balance et son écran 17 pouces au format 16/10 le classent directement dans la catégorie des «Desktop Replacement», ces transportables plus mobiles d'une pièce à l'autre que vrais compagnons de sac à do...
Good Le lecteur HD DVD, Loffre de cinq disques HD DVD, La configuration conçue pour la HD, Le prix...
Bad Le processeur un peu léger...
Bottom line Il y a ceux qui clament que lannée 2007 est lAn 1 de la HD pour le grand public et ceux qui font quelque chose pour que ce soit réellement le cas. Toshiba fait partie de la deuxième catégorie. Avec son Satellite P200-1D0, le fabricant japonais propos...
100%
erenumerique.fr
Updated:
2015-01-17 16:19:07
Pour continuer dans notre série de tests d’ordinateurs portables 17 pouces, nous vous proposons aujourd’hui le petit dernier de Toshiba. Enfin petit n’est peut-être pas le terme approprié pour ce monstre de puissance qui pèse tout de même son poids. Il...
Bottom line Le P200-16X de Toshiba est un ordinateur puissant qui pourra aisément remplacer un modèle de bureau. Le clavier est agréable et l’�cran est de grande taille. Dommage que les reflets limitent la lecture et les angles de vision quand le soleil nous fait...
80%
zdnet.fr
Updated:
2015-01-17 16:19:07
Habillé d’un nouveau look, l’ordinateur portable 17 pouces Satellite P200-139 de Toshiba a la garantie d’une solidité satisfaisante, est équipé d’une connectique à revoir mais bénéficie d’une carte vidéo qui fait la différenc...
Good Qualité de l’écran, carte graphique, taille mémoire vive, confort du clavier, solidité...
Bad Absence de Bluetooth, absence DVI, vitesse de disque dur, débit port Ethernet, autonomie, position de certaines prises...
Bottom line L’appréciation globale de cet ordinateur portable familial destiné aux loisirs multimédia est plombée par l’addition de plusieurs petites erreurs ou absences. Heureusement, il se rattrape grâce à un superbe affichage vidéo...
70%
01net.com
Updated:
2015-01-17 16:19:07
Alors que les nouvelles plates-formes Centrino Duo, avec leurs lots de technologies plus ou moins innovantes, commencent à déferler, Toshiba nous propose un PC portable de 17 pouces destiné à une utilisation polyvalente. La configuration d'ensemble...
60%
magnus.de
Updated:
2015-01-17 16:19:07
Notebooks mit 17-Zoll-Display ersetzen in ganz vielen Fällen den konventionellen Heim-PC. Voraussetzung für den kompletten PC-Spaß ist hier eine leistungsfähige Grafikkarte, denn natürlich sollen auch Spiele flüssig laufen. Beim Satellite Pro P200 von...
Bottom line Toshiba liefert mit dem Satellite Pro P200 gut verarbeitetes Notebook ab. Die Akkulaufzeit kann nicht überzeugen...
80%
dinoxpc.com
Updated:
2015-01-17 16:19:07
Le statistiche di vendita degli ultimi mesi ma anche degli ultimi anni, stilate dalle maggiori agenzie di ricerche di mercato dicono che il mondo dei computer portatili è in forte ascesa con un trend tanto più marcato se messo a confronto con quello re...
Bottom line Prima di concludere vogliamo discutere dell´ergonomia e delle sensazioni di utilizzo del notebook Toshiba Satellite P200-185. La tastiera è molto precisa da usare: i tasti sono abbastanza larghi anche se non troppo distanziati. Si fa comunque pr...
0%
trustedreviews.com
Updated:
2015-01-17 16:19:07
It's a testament to the improvements in mobile computing technology that the very concept of the Desktop Replacement (DTR) even exists. Although desktops will always provide better performance related to price, the fact remains that for a good while now i...
60%
v3.co.uk
Updated:
2015-01-17 16:19:07
Toshiba Satellite P200 A well-featured laptop with a large screen and stylish design...
60%
pcforalla.idg.se
Updated:
2015-01-17 16:19:07
Jag har en förkärlek för stora bärbara datorer. Jag vet att det går rakt emot syftet med bärbara datorer, men jag rår inte för det.Det här är en jättestor dator. Du får en riktigt bra 17-tumsskärm, härlig blank pianolack och bra ljud. Dessutom ett näs...
Good Mycket bra skärm.
Bad Svaga grafikprestanda.
60%
smartson.se
Updated:
2015-01-17 16:19:07
Ett fullgott alternativ för den som arbetar med allmänna göromål och inte behöver en portabel dator.
0%
itpro.no
Updated:
2015-01-17 16:19:07
Toshiba Satellite P200-16c er et solid valg som en bærbar multimedia-PC. Her får du god ytelse og mye for pengene. Den har fine ekstrafunskjoner som HDMI-utgang og mulighet for å levere HD-lyd som gjør den ideell til å koble til en HD-Ready TV.Førstega...
83%
dinside.no/data
Updated:
2015-01-17 16:19:07
Toshiba har vært mye i vinden i det siste, spesielt da de på noen få timer solgte ut et stort lager med Satellite Pro L40. Til en pris under tre lapper var det ganske enkelt som prisrekord å regne.Men Toshiba har større og kraftigere bærbare også...
67%
Show all
Customer service details
X