Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite Satellie P100-203 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellie P100-203
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPA3E-02P00UBT
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11441
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 19 May 2020 08:43:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Satellite Satellie P100-203 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600:
This short summary of the Toshiba Satellite Satellie P100-203 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Satellie P100-203, Intel® Core™ Duo, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 120 GB

Long summary description Toshiba Satellite Satellie P100-203 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600:
This is an auto-generated long summary of Toshiba Satellite Satellie P100-203 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 based on the first three specs of the first five spec groups.

Toshiba Satellite Satellie P100-203. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Weight: 3.2 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
T2050
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Core Duo T2000 series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 945GM Express
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
120 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® Go 7600
Maximum graphics adapter memory
0.256 GB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Audio
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Audio system maximum sampling rate
48 kHz
Supported audio standards
MIDI support
Audio system manufacturer
Toshiba Bass Enhanced Sound System & SRS TruSurround XT
Camera
Front camera
Camera at the front of the product.
No
Optical drive
CD-R read speed
24x
CD-R write speed
24x
CD-RW write speed
4x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
2x
DVD-RW write speed
4x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer write speed
2.4x
DVD+RW write speed
4x
DVD-RAM write speed
5x
DVD interface type
ATAPI
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
10BASE-T/100BASE-TX/1000BASE-T
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Wireless communication manufacturer
Intel PRO/Wireless 3945ABG LAN
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Keyboard number of keys
103
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Connectivity Doctor; - Microsoft Office OneNote 2003; - Sonic Record Now! - InterVideo WinDVD; - WinDVD; - Toshiba Summit; - Norton Internet Security 2006 (incl. 90 dagen gratis Internet-updates); - Toshiba Zooming Utility; - Toshiba Bluetooth Stack; - ConfigFree.
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Processor code
SL9BN
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27231
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4000 mAh
Power
AC adapter power
75 W
AC adapter input voltage
100/240 V
AC adapter output current
5 A
AC adapter output voltage
15 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 95%
Certificates
Certification
R&TTE; UL/cUL; Industry Canada; CSA950; FCC part 15 class B; Energy star; CE Mark., S.M.A.R.T.
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 kg
Width *
The measurement or extent of something from side to side.
394 mm
Depth *
The distance from the front to the back of something.
275 mm
Height
The measurement of the product from head to foot or from base to top.
35.9 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11a/b/g
Disc types supported
The types of disc which can be used with this device.
CD-R,CD-ROM,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RAM,DVD-ROM,DVD-RW
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
main
HDD number of heads
4
Hot keys
1
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Audio system full duplex
Yes
Audio system direct sound
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.90
Hard drive
Storage drive desktop or notebook?
notebook
Video
External video modes refresh rate (max)
60 Hz
Internal video modes maximum number of colours
65.536 M
2D graphics accelerator
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:17
Uk has collected 16 expert reviews for Toshiba Satellite Satellie P100-203 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:17
Nl heeft 16 proffesionele recensies verzameld voor Toshiba Satellite Satellie P100-203 43,2 cm (17") 1440 x 900 Pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:17
Fr a recueilli 16 avis d’experts pour Toshiba Satellite Satellie P100-203 43,2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 Go DDR2-SDRAM 120 Go NVIDIA® GeForce® Go 7600 et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:17
De hat 16 Expertenmeinungen über Toshiba Satellite Satellie P100-203 43,2 cm (17 Zoll) 1440 x 900 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:17
Testseek ha raccolto 16 recensioni da parte di esperti per Toshiba Satellite Satellie P100-203 43,2 cm (17") 1440 x 900 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:17
Es ha coleccionado 16 opiniones de expertos para Toshiba Satellite Satellie P100-203 43,2 cm (17") 1440 x 900 Pixeles Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:17
Dk har samlet 16 ekspertanmeldelser for Toshiba Satellite Satellie P100-203 43,2 cm (17") 1440 x 900 pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:17
Se har samlat in 16 experttester för Toshiba Satellite Satellie P100-203 43,2 cm (17") 1440 x 900 pixlar Intel® Core™ Duo 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
techradar.com
Updated:
2014-06-21 12:24:17
If youre after an affordable desktop replacement system, Toshibas Satellite P100-160 (£699 inc. VAT) may be worth a look. It has a bright and vibrant 17-inch screen, featuring a glossy Super-TFT coating. This makes it ideal for watching DVDs. Toshiba...
Good Powerful speakers, Large screen, Capable processing power...
Bad Keys are small and fiddly...
Bottom line If youre after an affordable desktop replacement system, Toshibas Satellite P100-160 (£699 inc. VAT) may be worth a look. It has a bright and vibrant 17-inch screen, featuring a glossy Super-TFT coating. This makes it ideal for watching DVDs. Toshiba...
70%
pocket-lint.com
Updated:
2014-06-21 12:24:17
Tosh tries to appeal with its latest budget offering, but does it?...
Good Big screen. Powerful specification...
Bad Integrated graphics. Basic battery life...
Bottom line This is an affordable desktop replacement that manages to pack a number of interesting technologies into an otherwise every day machine...
70%
techradar.com
Updated:
2014-06-21 12:24:17
The Toshiba Satellite P100-429 is an affordable desktop replacement. With a 17-inch screen and strong performance, this is an impressive home media centre.Weighing 3.4kg, this is a system designed almost solely for the home. However, its battery life o...
Good Software rins quickly, Good price, 17-inch screen, Long battery power...
Bad No remote control included...
Bottom line The Toshiba Satellite P100-429 is an affordable desktop replacement. With a 17-inch screen and strong performance, this is an impressive home media centre.Weighing 3.4kg, this is a system designed almost solely for the home. However, its battery life o...
80%
goodgearguide.com.au
Updated:
2014-06-21 12:24:17
A powerful notebook that will run everything from Office to the latest 3-D games. Aside from flexing of the screen bezel, this is a solid machine that has a lot to offer.
Good Extremely powerful, Fully specd.
Bad Some flex in screen bezel. The Final Word A powerful notebook that will run everything from Office to the latest 3-D games. Aside from flexing of the screen bezel, this is a solid machine that has a lot to offer. Notes # This product is no longer avail...
Bottom line A powerful notebook that will run everything from Office to the latest 3-D games. Aside from flexing of the screen bezel, this is a solid machine that has a lot to offer. Notes # This product is no longer available directly from the manufacturer. It ma...
70%
tweakers.net
Updated:
2014-06-21 12:24:17
update 22-10-2012: Rond 20 september heeft de videokaart GO 7600 GS 128 mb het begeven. In eerste instantie kreeg een een vreemd beeld met allerlei artifacts. Ik deed de laptop uit en...
Good Erg gaaf. Super leuk om te doen en er komen steeds meer mogelijkheden. Hij kan echt hard vliegen maar is ook behoorlijk stabiel. Een speeltje waar je denk ik mening keer op terug zal vallen...
Bad Breekbaar. De bescherming is gewoon breekbaar. Ik vind het geen nadeel, maar laat het je niet verrassen. De eigenschap van schuimrubber is dat het mooi breekt, dus ik lijm het met gemak (en dat is normaal niet iets wat je mij zou laten doen ), De batterij...
100%
Chip.de
Updated:
2014-06-21 12:24:17
Schwer, laut und teuer – diese Eigenschaften verbinden viele mit PC-Ersatz-Notebooks. Toshiba widerlegt mit dem Satellite P100-191 zumindest die letzten beiden Argumente deutlich.
78%
pcself.com
Updated:
2014-06-21 12:24:17
Questo Toshiba Satellite P100-213 è un sostituto desktop dalle caratteristiche multimediali entusiasmanti: è basato sulla nuova piattaforma Intel Core Duo T2500 a 2 GHz, con 2 GB di RAM a 553 Mhz e una scheda video NVidia GeForce Go 7900 da 512 MB. L'Hard...
75%
tecnozoom.it
Updated:
2014-06-21 12:24:17
La serie di è caratterizzata da dispositivi compatti e dalle prestazioni elevate. Ad iniziare dal display che presenta una diagonale di ben 17 pollici, con tecnologia TruBrite e con risoluzione 1680x1050 pixel. Le dimensioni sono 394 mm di larghezza...
Good Hard disk da 200 GB; Intel Centrino Duo 2; Display da 17 pollici...
Bad Prezzo...
Bottom line Ottimi notebook per l’utenza professionale, caratterizzati da specifiche tecniche di elevata qualità, partendo dal processore Intel Centrino Duo 2, passando per la scheda grafica NVIDIA e per l’hard disk da 200 GB e terminando con il display da 17 pol...
80%
techcrunch.com
Updated:
2014-06-21 12:24:17
The last time I paid a Toshiba notebook a visit, I checked out the P105-S9722. It had some great features, but also some really annoying flaws that got in the way of daily use. This time around, I was hoping that things would be fixed with the Satellit...
0%
about.com/compute
Updated:
2014-06-21 12:24:17
Toshiba Satellite P100-S9772 Gaming Desktop Replacement3/30/07 – Gaming on notebook computers has always been a bit of a challenge. The power and space limitations just dont allow for much in terms of the graphics department. Toshiba manages to pull...
80%
computershopper.com
Updated:
2014-06-21 12:24:17
While the $2,899 Toshiba Satellite P100-ST9772 doesnt keep pace with the fastest gaming notebooks, it delivers good connectivity, respectable gaming performance, and an excellent set of high-powered components for more than a grand less than...
Good Excellent components for the price; lots of ports, connections; good speakers; respectable gaming performance; costs $1,000 less than Dells XPS M1710...
Bad Plain chassis might disappoint gamers; noisy keyboard; no customization options; not as fast as the XPS M1710; poor battery life...
Bottom line The fixed-configuration Satellite P100-ST9772 doesnt offer the blazing speeds and customization options found in high-end gaming notebooks, but fraggers looking to save some dough will appreciate its high-end components and solid performance...
76%
notebookcheck.net
Updated:
2014-06-21 12:24:17
The test with default settings lead to 22934 points. The test with default settings lead to 13472 points. The test with default settings lead to 6030 points. The test with default settings lead to 4123 points. The test with default settings lead to (1...
0%
notebookcheck.net
Updated:
2014-06-21 12:24:17
After the P100-102 we now had the opportunity to test the identically constructed Toshiba Satellite P100-191 with a Nvidia Geforce 7900 video card. Thereby articularly performance data of the graphics chip were of large interest. read more...
Bottom line Toshiba Satellite P100-191The Toshiba Satellite P100-191 is a very compact multimedia notebook, which particularly can score in the gaming segment. The Geforce 7900 GS offers an outstanding performance.Despite of the 17 inch display and a sumptuous hardwa...
86%
notebookcheck.net
Updated:
2014-06-21 12:24:17
Probably our testsample, the current Toshiba Satellite P100-102 is one of the laptops with the highest performance. Equipped with a Core Duo processor and a NVIDIA Geforce 7600 the Satellite P100-102 is in the best way to be ready for the future. read...
Bottom line Toshiba Satellite P100-102Without any doubt the Toshiba Satellite P100-102 can be called a good laptop. The hardware equipment corresponds to the current state of theart (so far this is possible with notebooks) and should offer a performance, which is suf...
85%
Show all
Customer service details
X