location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P100-202 Intel® Core™ Duo 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P100-202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPA3E-02N00TDU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year pickup&return warranty
Long product name Toshiba Satellite P100-202 Intel® Core™ Duo 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB :
The long product name of Toshiba Satellite P100-202 Intel® Core™ Duo 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satellite P100-202 Core Duo T2300 1.66Ghz / MCE UK/NL/FR/ 512MB / 80GB 5400 SATA / 17" TB Wide 1440x900 /SuperMulti+-DL
More>>>
Short summary description Toshiba Satellite P100-202 Intel® Core™ Duo 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB:
This short summary of the Toshiba Satellite P100-202 Intel® Core™ Duo 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P100-202, Intel® Core™ Duo, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 0.5 GB, 80 GB

Long summary description Toshiba Satellite P100-202 Intel® Core™ Duo 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB:
This is an auto-generated long summary of Toshiba Satellite P100-202 Intel® Core™ Duo 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB based on the first three specs of the first five spec groups.

Toshiba Satellite P100-202. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Weight: 3.7 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:49:21
Uk has collected 16 expert reviews for Toshiba Satellite P100-202 Intel® Core™ Duo 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2013-08-04 13:49:21
If youre after an affordable desktop replacement system, Toshibas Satellite P100-160 (£699 inc. VAT) may be worth a look. It has a bright and vibrant 17-inch screen, featuring a glossy Super-TFT coating. This makes it ideal for watching DVDs. Toshiba...
Good Powerful speakers, Large screen, Capable processing power...
Bad Keys are small and fiddly...
Bottom line If youre after an affordable desktop replacement system, Toshibas Satellite P100-160 (£699 inc. VAT) may be worth a look. It has a bright and vibrant 17-inch screen, featuring a glossy Super-TFT coating. This makes it ideal for watching DVDs. Toshiba...
70%
pocket-lint.com
Updated:
2013-08-04 13:49:21
Tosh tries to appeal with its latest budget offering, but does it?...
Good Big screen. Powerful specification...
Bad Integrated graphics. Basic battery life...
Bottom line This is an affordable desktop replacement that manages to pack a number of interesting technologies into an otherwise every day machine...
70%
techradar.com
Updated:
2013-08-04 13:49:21
The Toshiba Satellite P100-429 is an affordable desktop replacement. With a 17-inch screen and strong performance, this is an impressive home media centre.Weighing 3.4kg, this is a system designed almost solely for the home. However, its battery life o...
Good Software rins quickly, Good price, 17-inch screen, Long battery power...
Bad No remote control included...
Bottom line The Toshiba Satellite P100-429 is an affordable desktop replacement. With a 17-inch screen and strong performance, this is an impressive home media centre.Weighing 3.4kg, this is a system designed almost solely for the home. However, its battery life o...
80%
goodgearguide.com.au
Updated:
2013-08-04 13:49:21
A powerful notebook that will run everything from Office to the latest 3-D games. Aside from flexing of the screen bezel, this is a solid machine that has a lot to offer.
Good Extremely powerful, Fully specd.
Bad Some flex in screen bezel. The Final Word A powerful notebook that will run everything from Office to the latest 3-D games. Aside from flexing of the screen bezel, this is a solid machine that has a lot to offer. Notes # This product is no longer avail...
Bottom line A powerful notebook that will run everything from Office to the latest 3-D games. Aside from flexing of the screen bezel, this is a solid machine that has a lot to offer. Notes # This product is no longer available directly from the manufacturer. It ma...
70%
techcrunch.com
Updated:
2013-08-04 13:49:21
The last time I paid a Toshiba notebook a visit, I checked out the P105-S9722. It had some great features, but also some really annoying flaws that got in the way of daily use. This time around, I was hoping that things would be fixed with the Satellit...
0%
about.com/compute
Updated:
2013-08-04 13:49:21
Toshiba Satellite P100-S9772 Gaming Desktop Replacement3/30/07 – Gaming on notebook computers has always been a bit of a challenge. The power and space limitations just dont allow for much in terms of the graphics department. Toshiba manages to pull...
80%
computershopper.com
Updated:
2013-08-04 13:49:21
While the $2,899 Toshiba Satellite P100-ST9772 doesnt keep pace with the fastest gaming notebooks, it delivers good connectivity, respectable gaming performance, and an excellent set of high-powered components for more than a grand less than...
Good Excellent components for the price; lots of ports, connections; good speakers; respectable gaming performance; costs $1,000 less than Dells XPS M1710...
Bad Plain chassis might disappoint gamers; noisy keyboard; no customization options; not as fast as the XPS M1710; poor battery life...
Bottom line The fixed-configuration Satellite P100-ST9772 doesnt offer the blazing speeds and customization options found in high-end gaming notebooks, but fraggers looking to save some dough will appreciate its high-end components and solid performance...
76%
notebookcheck.net
Updated:
2013-08-04 13:49:21
The test with default settings lead to 22934 points. The test with default settings lead to 13472 points. The test with default settings lead to 6030 points. The test with default settings lead to 4123 points. The test with default settings lead to (1...
0%
notebookcheck.net
Updated:
2013-08-04 13:49:21
After the P100-102 we now had the opportunity to test the identically constructed Toshiba Satellite P100-191 with a Nvidia Geforce 7900 video card. Thereby articularly performance data of the graphics chip were of large interest. read more...
Bottom line Toshiba Satellite P100-191The Toshiba Satellite P100-191 is a very compact multimedia notebook, which particularly can score in the gaming segment. The Geforce 7900 GS offers an outstanding performance.Despite of the 17 inch display and a sumptuous hardwa...
86%
notebookcheck.net
Updated:
2013-08-04 13:49:21
Probably our testsample, the current Toshiba Satellite P100-102 is one of the laptops with the highest performance. Equipped with a Core Duo processor and a NVIDIA Geforce 7600 the Satellite P100-102 is in the best way to be ready for the future. read...
Bottom line Toshiba Satellite P100-102Without any doubt the Toshiba Satellite P100-102 can be called a good laptop. The hardware equipment corresponds to the current state of theart (so far this is possible with notebooks) and should offer a performance, which is suf...
85%