Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Sat P10-221 P4 3000 512MB 60GB WXPH 39.1 cm (15.4") 1280 x 800 pixels Intel® Pentium® 0.5 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sat P10-221 P4 3000 512MB 60GB WXPH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSP10E-3ZFET-DU?KIT
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9440
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Toshiba Sat P10-221 P4 3000 512MB 60GB WXPH 39.1 cm (15.4") 1280 x 800 pixels Intel® Pentium® 0.5 GB :
The short editorial description of Toshiba Sat P10-221 P4 3000 512MB 60GB WXPH 39.1 cm (15.4") 1280 x 800 pixels Intel® Pentium® 0.5 GB

Satellite P10-221 P4 3.0GHz 512MB 60GB 39.116 cm (15.4") TFT DVD+ -R RW WXP Home UK FR NL + GRATIS Mc Afee Anti Virus 2004
More>>>
Toshiba Sat P10-221 P4 3000 512MB 60GB WXPH 39.1 cm (15.4") 1280 x 800 pixels Intel® Pentium® 0.5 GB:
The official marketing text of Toshiba Sat P10-221 P4 3000 512MB 60GB WXPH 39.1 cm (15.4") 1280 x 800 pixels Intel® Pentium® 0.5 GB as supplied by the manufacturer

Offering both affordability and mobility, the
Satellite P10 fits your style and your budget.
Combining a lightning-fast graphics processor
and an impressive 15.4” widescreen display, this notebook has everything it takes to make a big impression. With a broad range of multimedia capabilities packed into its stylish design, the Satellite P10 series provides great all-round entertainment.
NEW: Now with ATI MOBILITY™ RADEON™ 9700 graphics & DVD Super Multi drive +
The latest Intel® Pentium® 4 processor and 512 MB DDR RAM offer outstanding
performance, while the 60 GB hard drive is ideal for video editing or music
storage.
• i.LINK®, Fast InfraRed, an SD™ Card slot and three USB ports offer fast and
flexible connectivity to peripherals.
• SRS® TruSurround XT™ technology offers compelling virtual surround sound
effects .
Large 15.4” widescreen display featuring 16:10 ratio for pin-sharp picture
quality with a cinematic feel .
• ATI MOBILITY™ RADEON™ 9700 graphics with 64 MB RAM and Microsoft DirectX® 9.0 support help deliver spectacular graphics and video performance.
• DVD Super Multi drive enables full multimedia playback and writes to all
CD and DVD standards at optimal speed.

Short summary description Toshiba Sat P10-221 P4 3000 512MB 60GB WXPH 39.1 cm (15.4") 1280 x 800 pixels Intel® Pentium® 0.5 GB:
This short summary of the Toshiba Sat P10-221 P4 3000 512MB 60GB WXPH 39.1 cm (15.4") 1280 x 800 pixels Intel® Pentium® 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Sat P10-221 P4 3000 512MB 60GB WXPH, Intel® Pentium®, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Toshiba Sat P10-221 P4 3000 512MB 60GB WXPH 39.1 cm (15.4") 1280 x 800 pixels Intel® Pentium® 0.5 GB:
This is an auto-generated long summary of Toshiba Sat P10-221 P4 3000 512MB 60GB WXPH 39.1 cm (15.4") 1280 x 800 pixels Intel® Pentium® 0.5 GB based on the first three specs of the first five spec groups.

Toshiba Sat P10-221 P4 3000 512MB 60GB WXPH. Processor family: Intel® Pentium®. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 3.62 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium®
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
60 GB
Graphics
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
ingebouwde stereo speakers (16 bit stereo).
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
16x
CD write speed
10x
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
2.4x
Network
Networking features
Ethernet LAN (10/100 Base-TX)
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.62 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
363 x 275 x 39 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Home Edition triple language selection (UK, FR, NL)
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x DC-in 1 x line-in 1 x extern beeldscherm 1 x RJ-11 1 x RJ-45 1 x parallel 1 x TV-out (s-video) 1 x i.LINK (IEEE 1394 / Firewire) 1 x SD Card slot 1 x externe microfoon 1 x Fast InfraRed (FIR) 1 x headphone (stereo) 3 (achterzijde 2, rechterzijde 1) x USB 2.0
Customer service details
X