location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite M100-166

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite M100-166
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSMA1E-01X00PG3
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2020 09:11:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite M100-166
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 35.6 cm (14") 1280 x 800 pixels
  • - DDR2-SDRAM
  • - 90 W
Warranty: 1-year international warranty. Upgrade your standard warranty with Toshiba warranty extension and uplift packs. Contact your nearest Toshiba Authorised Reseller for details.
More>>>
Short summary description Toshiba Satellite M100-166:
This short summary of the Toshiba Satellite M100-166 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite M100-166, 2 GHz, 35.6 cm (14"), 1280 x 800 pixels, DDR2-SDRAM

Long summary description Toshiba Satellite M100-166:
This is an auto-generated long summary of Toshiba Satellite M100-166 based on the first three specs of the first five spec groups.

Toshiba Satellite M100-166. Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1280 x 800 pixels. Internal memory type: DDR2-SDRAM. Weight: 2.46 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:29:02
Uk has collected 4 expert reviews for Toshiba Satellite M100-166 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-18 02:29:02
If you need a solid multimedia notebook and don?t intend on playing games, the M100 fits the bill nicely.
Good Good display, Sturdy Build, Fingerprint reader, Harman Kardon speakers and dedicated media controls...
Bad Not great for gaming and graphics intensive applications The Final Word If you need a solid multimedia notebook and dont intend on playing games, the M100 fits the bill nicely. Notes # This product is no longer available directly from the manufacturer...
Bottom line If you need a solid multimedia notebook and dont intend on playing games, the M100 fits the bill nicely. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribution channels, or second han...
70%
thestar.com.my
Updated:
2016-12-29 08:23:46
Just fine for business CHONG JINN XIUNG ends the year with a look at the Toshiba Satellite M100. It is safe to say that strong aesthetics are a must for most laptops these days. But the Toshiba Satellite M100 is not all about looks, it boasts decent s...
Good Excellent sound quality; good multi-tasking tool; fingerprint recognition; runs silently and stays cool.
Bad Dim screen; battery life could better; small touchpad.
Bottom line Overall the M100 is a decent laptop that can perform under pressure, thanks to its dual-core processor. Its light weight and low heat output also make it very versatile. The fingerprint recognition software is a cool feature to have and definitely help...
0%
notebookcheck.net
Updated:
2014-05-18 02:29:02
A little petard. Toshiba M100 is a prime example of a notebook with a 14-inch screen, which are favored by the crew of the Polish section of Notebookcheck (which is responsible for the following review). Weve had it on our shortlist for some time now...
Bottom line Slender, deft, and powerful, the Toshiba Satellite M100-165 provides an interesting way out of the dilemma of powerful components embedded in a rather slim case. First of all the ATI Mobility Radeon X1400 GPU has its own dedicated memory. So, those who li...
0%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba MS Office Professional Edition 2003 English BIOS Lock
(show image)
PX7002E-EN MS Office Professional Edition 2003 English BIOS Lock 0.00
(excl. VAT)
0 (incl. VAT)