Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite Pro M70-299 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro M70-299
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSM75E-00J005DU
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byToshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17884
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 17 Apr 2020 09:11:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year pickup&return
Long product name Toshiba Satellite Pro M70-299 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional :
The short editorial description of Toshiba Satellite Pro M70-299 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional

Satellite Pro M70-299 PM740 1.73Ghz / 512MB / 80GB / 15.4"TFT / DVD Supermulti / XPP
More>>>
Toshiba Satellite Pro M70-299 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:
The official marketing text of Toshiba Satellite Pro M70-299 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional as supplied by the manufacturer

Toshiba’s Satellite Pro range of notebooks offers incredible versatility and flexibility without compromising on quality. Designed to offer the maximum combination of performance and price the Satellite Pro range is available as a 15” platform with the L20 series or as a 15.4” platform with the M40 and M70 series.

- Crystal clear 15.4” Trubrite™ Widescreen display.
- Captivating Multimedia – Harmon Kardon Speakers with SRS™ Sound.
- Distinctive Design in a lightweight form factor.

Short summary description Toshiba Satellite Pro M70-299 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:
This short summary of the Toshiba Satellite Pro M70-299 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro M70-299, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Toshiba Satellite Pro M70-299 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:
This is an auto-generated long summary of Toshiba Satellite Pro M70-299 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional based on the first three specs of the first five spec groups.

Toshiba Satellite Pro M70-299. Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Professional. Weight: 2.71 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.73 GHz
Processor cache
2 MB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Maximum graphics adapter memory
0.128 GB
Audio
Number of built-in speakers
2
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MIDI
Camera
Front camera
Camera at the front of the product.
No
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
4x
DVD+R speed
8x
DVD+RW speed
4x
DVD-R speed
8x
DVD-RW speed
4x
DVD read speed
8x
DVD write speed
8x
DVD rewrite speed
4x
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Keyboard number of keys
86
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Battery
Number of battery cells
6
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.71 kg
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
38.5 mm
Height
The measurement of the product from head to foot or from base to top.
263 mm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Video
External video modes non-interlaced resolution with max. refresh rate
1600 x 1200 pixels
External video modes refresh rate (max)
100 Hz
Internal video modes maximum number of colours
0.065536 M
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:32:15
Uk has collected 2 expert reviews for Toshiba Satellite Pro M70-299 39.1 cm (15.4") 1280 x 800 pixels 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:32:15
Nl heeft 2 proffesionele recensies verzameld voor Toshiba Satellite Pro M70-299. Het gemiddelde van deze proffesionele recensies is 40 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:32:15
Fr a recueilli 2 avis d’experts pour Toshiba Satellite Pro M70-299 39,1 cm (15.4") 1280 x 800 pixels 0,5 Go DDR2-SDRAM 80 Go Windows XP Professional et la note moyenne est de 40 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:32:15
De hat 2 Expertenmeinungen über Toshiba Satellite Pro M70-299 39,1 cm (15.4 Zoll) 1280 x 800 Pixel 0,5 GB DDR2-SDRAM 80 GB Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 40 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:32:15
Testseek ha raccolto 2 recensioni da parte di esperti per Toshiba Satellite Pro M70-299 39,1 cm (15.4") 1280 x 800 Pixel 0,5 GB DDR2-SDRAM 80 GB Windows XP Professional e la valutazione media da parte degli esperti è di 40 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:32:15
Es ha coleccionado 2 opiniones de expertos para Toshiba Satellite Pro M70-299 39,1 cm (15.4") 1280 x 800 Pixeles 0,5 GB DDR2-SDRAM 80 GB Windows XP Professional y la calificación media es 40 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:32:15
Dk har samlet 2 ekspertanmeldelser for Toshiba Satellite Pro M70-299 39,1 cm (15.4") 1280 x 800 pixel 0,5 GB DDR2-SDRAM 80 GB Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 40 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:32:15
Se har samlat in 2 experttester för Toshiba Satellite Pro M70-299 39,1 cm (15.4") 1280 x 800 pixlar 0,5 GB DDR2-SDRAM 80 GB Windows XP Professional och det genomsnittliga betyget är 40 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
40%
Source Review comments Score
itreviews.com
Updated:
2014-05-18 02:32:15
laptop for business users: Toshibas Satellite Pro M70 is part of the companys Business Value range of notebooks and, to quote Toshiba; Combining great design and cutting edge performance the Satellite Pro M70 series is ideal for power hungry computing...
0%
v3.co.uk
Updated:
2014-05-18 02:32:15
Well built, but neither a desktop replacement nor a truly mobile PC...
40%
Show all
Customer service details
X