Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite M70-264 39.1 cm (15.4") 1280 x 800 pixels 1 GB 100 GB Windows XP Home Edition

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite M70-264
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSM71E-01T00FDU
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byToshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20509
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 17 Apr 2020 09:11:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year pickup & return
Long product name Toshiba Satellite M70-264 39.1 cm (15.4") 1280 x 800 pixels 1 GB 100 GB Windows XP Home Edition :
The short editorial description of Toshiba Satellite M70-264 39.1 cm (15.4") 1280 x 800 pixels 1 GB 100 GB Windows XP Home Edition

Satellite M70-264 PM740 1.73Ghz / 1024MB / 100GB 5400 SATA / 15.4"TFT / DVD Supermulti / XPH
More>>>
Toshiba Satellite M70-264 39.1 cm (15.4") 1280 x 800 pixels 1 GB 100 GB Windows XP Home Edition:
The official marketing text of Toshiba Satellite M70-264 39.1 cm (15.4") 1280 x 800 pixels 1 GB 100 GB Windows XP Home Edition as supplied by the manufacturer

The Satellite range, offering outstanding quality, high performance notebooks at attractive prices, is ideal for the home user who recognises the benefits of using portable PCs. Satellite notebooks are available through an extensive network of Retail Partners who can offer you a wide range of services from demonstrations to full after sales support if you decide to buy. So wherever you are in the UK you’ll have the opportunity to see, test, touch and feel our latest Satellite Range of notebooks.

Short summary description Toshiba Satellite M70-264 39.1 cm (15.4") 1280 x 800 pixels 1 GB 100 GB Windows XP Home Edition:
This short summary of the Toshiba Satellite M70-264 39.1 cm (15.4") 1280 x 800 pixels 1 GB 100 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite M70-264, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description Toshiba Satellite M70-264 39.1 cm (15.4") 1280 x 800 pixels 1 GB 100 GB Windows XP Home Edition:
This is an auto-generated long summary of Toshiba Satellite M70-264 39.1 cm (15.4") 1280 x 800 pixels 1 GB 100 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

Toshiba Satellite M70-264. Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Home Edition. Weight: 2.71 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.73 GHz
Processor cache
2 MB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
100 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Maximum graphics adapter memory
0.128 GB
Audio
Number of built-in speakers
2
Camera
Front camera
Camera at the front of the product.
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.71 kg
Width *
The measurement or extent of something from side to side.
359 mm
Depth *
The distance from the front to the back of something.
38.5 mm
Height
The measurement of the product from head to foot or from base to top.
263 mm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:49:01
Uk has collected 3 expert reviews for Toshiba Satellite M70-264 39.1 cm (15.4") 1280 x 800 pixels 1 GB 100 GB Windows XP Home Edition and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:49:01
Nl heeft 3 proffesionele recensies verzameld voor Toshiba Satellite M70-264. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:49:01
Fr a recueilli 3 avis d’experts pour Toshiba Satellite M70-264 39,1 cm (15.4") 1280 x 800 pixels 1 Go 100 Go Windows XP Home Edition et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:49:00
De hat 3 Expertenmeinungen über Toshiba Satellite M70-264 39,1 cm (15.4 Zoll) 1280 x 800 Pixel 1 GB 100 GB Windows XP Home Edition eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:49:00
Testseek ha raccolto 3 recensioni da parte di esperti per Toshiba Satellite M70-264 39,1 cm (15.4") 1280 x 800 Pixel 1 GB 100 GB Windows XP Home Edition e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:49:00
Es ha coleccionado 3 opiniones de expertos para Toshiba Satellite M70-264 39,1 cm (15.4") 1280 x 800 Pixeles 1 GB 100 GB Windows XP Home Edition y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:49:01
Dk har samlet 3 ekspertanmeldelser for Toshiba Satellite M70-264 39,1 cm (15.4") 1280 x 800 pixel 1 GB 100 GB Windows XP Home Edition og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:49:01
Se har samlat in 3 experttester för Toshiba Satellite M70-264 39,1 cm (15.4") 1280 x 800 pixlar 1 GB 100 GB Windows XP Home Edition och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
techradar.com
Updated:
2013-08-04 13:49:00
At £499 (inc. VAT), the Toshiba Satellite M70-394 hits the price limit dead-on. It features a multi-format DVD rewriter, and youll also find a 5-in-1 card reader - enabling you to transfer files easily with digital cameras, Pocket PCs and other device...
Good All three currently ratified wireless standards are covered...
Bad Should be faster, Slowed up running multiple applications...
Bottom line At £499 (inc. VAT), the Toshiba Satellite M70-394 hits the price limit dead-on. It features a multi-format DVD rewriter, and youll also find a 5-in-1 card reader - enabling you to transfer files easily with digital cameras, Pocket PCs and other device...
70%
tecnozoom.it
Updated:
2013-08-04 13:49:00
Il computer portatile Toshiba Satellite M70-166 è stato lanciato sul mercato nel corso dell’anno appena trascorso, insieme ad altri modelli della serie M70, sempre pensati per il consumatore privato. Come gli altri modelli, anche questo dispone di un a...
Good Hard disk; Ottima dotazione di uscite e porte; DVD SuperMulti double layer...
Bad Prezzo...
Bottom line Il notebook Toshiba Satellite M70-166 è sicuramente tra i migliori di questa serie ed è fornito di caratteristiche e funzionalità interessanti. Il primo elemento che salta all’occhio analizzando le caratteristiche tecniche è l’hard disk da 100 GB, il...
70%
hardwareheaven.com
Updated:
2013-08-04 13:49:00
It would be safe to say that while Toshiba currently make some desktop oriented pc?s they are more commonly known for their laptop systems. They offer almost every type of notebook available, from value models to professional systems. Today we will tak...
0%
Show all
Customer service details
X