Satellite L450D-12P AMD Athlon Dual Core QL-65 (2. 10GHz), 4GB (800MHz) DDR2, HD 250GB (5400rpm) S-ATA, LCD 15.6" HD TruBrite, ATI Radeon HD3200 Shared, DVD-RW DL, 0.3 Mp, 10/100, Wi-Fi b/g/n
Toshiba Satellite L450D-12P, AMD Athlon, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 250 GB
Toshiba Satellite L450D-12P. Processor family: AMD Athlon, Processor model: QL-65, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.9 kg