Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite L505D-SP6017M Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L505D-SP6017M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLV6U-031TM6
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6368
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 18 May 2020 15:57:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Satellite L505D-SP6017M Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium:
This short summary of the Toshiba Satellite L505D-SP6017M Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L505D-SP6017M, AMD Athlon, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Toshiba Satellite L505D-SP6017M Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium:
This is an auto-generated long summary of Toshiba Satellite L505D-SP6017M Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium based on the first three specs of the first five spec groups.

Toshiba Satellite L505D-SP6017M. Processor family: AMD Athlon, Processor model: M320, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics adapter model: AMD Radeon HD 4100. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.72 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor model *
The model number for the processor in a computer.
M320
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
3.2 GT/s
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
3 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
miniSD,MMC,MS PRO,SD,SDHC
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 4100
Audio
Number of built-in speakers
2
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Fast Ethernet, WLAN
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Trial software
Norton Internet Security 2009 (30)
Battery
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4000 mAh
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
RoHS EPEAT Gold
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.72 kg
Width *
The measurement or extent of something from side to side.
383.5 mm
Depth *
The distance from the front to the back of something.
259.1 mm
Height (front)
The height of the frontside of the product.
3.56 cm
Height (rear)
Height of the backside of the product.
3.94 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wi-Fi
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11b,IEEE 802.11g
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:57:06
Uk has collected 6 expert reviews for Toshiba Satellite L505D-SP6017M Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:57:06
Nl heeft 6 proffesionele recensies verzameld voor Toshiba Satellite L505D-SP6017M Zwart 39,6 cm (15.6") 1366 x 768 Pixels AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 62 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
62%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:57:06
Fr a recueilli 6 avis d’experts pour Toshiba Satellite L505D-SP6017M Noir 39,6 cm (15.6") 1366 x 768 pixels AMD Athlon 3 Go DDR2-SDRAM 320 Go AMD Radeon HD 4100 Windows 7 Home Premium et la note moyenne est de 62 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
62%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:57:06
De hat 6 Expertenmeinungen über Toshiba Satellite L505D-SP6017M Schwarz 39,6 cm (15.6 Zoll) 1366 x 768 Pixel AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 62 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
62%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:57:06
Testseek ha raccolto 6 recensioni da parte di esperti per Toshiba Satellite L505D-SP6017M Nero 39,6 cm (15.6") 1366 x 768 Pixel AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium e la valutazione media da parte degli esperti è di 62 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
62%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:57:06
Es ha coleccionado 6 opiniones de expertos para Toshiba Satellite L505D-SP6017M Negro 39,6 cm (15.6") 1366 x 768 Pixeles AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium y la calificación media es 62 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
62%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:57:06
Dk har samlet 6 ekspertanmeldelser for Toshiba Satellite L505D-SP6017M Sort 39,6 cm (15.6") 1366 x 768 pixel AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 62 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
62%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:57:06
Se har samlat in 6 experttester för Toshiba Satellite L505D-SP6017M Svart 39,6 cm (15.6") 1366 x 768 pixlar AMD Athlon 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4100 Windows 7 Home Premium och det genomsnittliga betyget är 62 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
62%
Source Review comments Score
pcmag.com
Updated:
2012-11-19 11:57:05
The entry-level Toshiba Satellite L505D-ES5025 ($829.98 list), sold at Staples, evolves from its predecessor, the Satellite L505D-S5996 ($580.00 list, ), by bringing another 1GB of memory to the party, stepping up the AMD Turion II CPU and accompany...
Good Roomy, bright 15.6-inch display. 802.11n Wi-Fi.
Bad Big, bulky design. Poor battery life. Below average keyboard. Dismal audio output.
Bottom line You can find faster, better designed, and longer running low-cost laptops than the Toshiba Satellite L505D-ES5025...
40%
electronicsme.com
Updated:
2012-11-19 11:57:05
The Toshiba Satellite L505D-S5983 is a 15.6" widescreen budget class laptop. It comes equipped with an AMD Athlon II M300 dual core processor, 3GB DDR2 memory and a 320GB hard drive. Other features include an ATI Radeon 4100 graphics processor, a DVD M...
Bottom line The Toshiba Satellite L505D-S5983 is an excellent value, and makes the perfect student laptop. It can handle multimedia entertainment as well as student apps with ease. Toshiba did a good job of offering an excellent feature set at a budget price. The...
68%
pcmag.com
Updated:
2012-11-19 11:57:05
As we've seen more and more lately, buying a 'budget' laptop doesn't mean you have to sacrifice tons of performance or features. Don't expect what you would get for $1K, but for $600 you should get smooth processing, decent hard drive sizes, and fea...
Good Price.
Bad Not many ports. No Blu-ray. Poor performance.
Bottom line At $580, the Toshiba Satellite L505D-S5996 laptop may seem like a steal, but its weak performance and feature set still disappoint...
50%
pcmag.com
Updated:
2012-11-19 11:57:06
The Toshiba Satellite L505D-S6947 ($599.98 list) is a fairly solid laptop, but users need to understand its limitations. When compared with similarly-priced, $600 budget laptops the Satellite matches up pretty well. But line it up against multimedia...
Good Low price. Has a 16-inch high-definition widescreen.
Bad Poor multimedia performance, Dont even try to play high-end games.
Bottom line You definitely get what you pay for with the underperforming Toshiba Satellite L505D-S6947...
60%
Customer service details
Array
X