location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L505-13Z Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5165 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L505-13Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLS9E-01M010N5 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:27:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L505-13Z Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5165 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-330M 2.13 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - AMD Radeon HD 5165 Intel® HD Graphics
  • - Ethernet LAN Bluetooth
  • - 2.5 h
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite L505-13Z Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5165 Windows 7 Home Premium Black:
This short summary of the Toshiba Satellite L505-13Z Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5165 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L505-13Z, Intel® Core™ i3, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite L505-13Z Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5165 Windows 7 Home Premium Black:
This is an auto-generated long summary of Toshiba Satellite L505-13Z Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5165 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Toshiba Satellite L505-13Z. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5165. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.94 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:56:54
Uk has collected 14 expert reviews for Toshiba Satellite L505-13Z Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5165 Windows 7 Home Premium Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
electronicsme.com
Updated:
2012-11-19 11:56:53
Toshiba Satellite L505-GS6002, which is available exclusively at Best Buy. This 15.6" laptop features some of the latest technologies and enhancements, but there are a few disappointments that Toshiba possibly overlooked. Because the current notebook m...
Bottom line If you need a solid-performing notebook that is well-suited for casual gaming, Internet surfing, word processing, and everyday multimedia tasks, then the Toshiba Satellite L505-GS6002 is definitely for you. If the large size of the notebook or lack of...
76%
devhardware.com
Updated:
2012-11-19 11:56:53
Considering its affordable price, one would be hard pressed to complain about the Toshiba Satellite L505-ES5018. The design is attractive, the feature set is complete, and the performance is satisfactory. If you have a little more cash...
0%
Laptopmag.com
Updated:
2012-11-19 11:56:54
Consumers on a budget have to be careful where they spend their cash when buying a new notebook. The Toshiba Satellite L505-ES5018 isn’t going to dazzle you by any means, but for those whose needs are basic, this $587 mainstream system ($529 through Be...
Good Attractive Fusion Finish, Comfortable keyboard and mouse buttons, eSATA port...
Bad Last-generation processor, Poor battery life, Lacks HDMI, Mediocre benchmark scores...
Bottom line This budget notebook looks good but is outperformed by other machines in its price range.
50%
onlinenotebook.com
Updated:
2012-11-19 11:56:54
Toshiba Satellite L505-ES5018 is powered by Intel Pentium T4400 / 2.2 GHz, dual core chip, with data bus speed is 800 MHz, chipset type is Mobile Intel GL40 Express. Installed memory is 3 GB DDR3 SD RAM of 800 MHz and can be further expanded to 8GB. F...
Good Sturdy design, performance is good for the price, battery life is decent...
Bad A bit heavy and bulky as compared to other 15.6 inch notebooks, space bar is shortened, low res Webcam, audio quality could have been better...
Bottom line Toshiba Satellite L505-ES5018 is cheap and with the performance it offers, this is a great value for money. We will recommend this notebook if you are on a stiff budget and want a basic computer for light applications...
0%
Laptopmag.com
Updated:
2012-11-19 11:56:54
Editor’s Note: Portions of this review were taken from our earlier review of the Toshiba Satellite L505-S5966.Toshiba is looking to make a good thing even better with the next generation of its Satellite L505 budget notebook by packing one of Intel’s n...
Good Good performance, Responsive touchpad and mouse buttons, Good software and utility package, Loud speakers...
Bad Keyboard flexes, Screen a bit dim, No HDMI output, Glossy finish attracts smudges...
Bottom line Improved performance and battery life makes this budget notebook an even better deal than before.
70%
about.com
Updated:
2012-11-19 11:56:54
Solid Performance From Core i3 Processor, eSATA Port, Lacks HDMI Port, Glossy Case And Keyboard, A Bit More Expensive Than Competing Systems...
60%
Laptopmag.com
Updated:
2012-11-19 11:56:54
The Toshiba Satellite L505-S5966 proves that consumers can get much, if not all of what they need in a system that costs less than $600. Priced at $549, this mainstream notebook features a 15.6-inch screen with a 16:9 aspect ratio—ideal for watching w...
Good Attractive Fusion Finish, Comfortable keyboard and number pad, Dedicated media control buttons, eSATA port for fast backups...
Bad Poor battery life, Display has limited viewing angles, Mediocre benchmark scores, Lacks HDMI port...
60%
Country Distributor
United Kingdom 1 distributor(s)