location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro L500 Intel® Core™2 Duo P8700 39.6 cm (15.6") 4 GB 400 GB M92XT Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLS4A-00500L
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro L500 Intel® Core™2 Duo P8700 39.6 cm (15.6") 4 GB 400 GB M92XT Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels Matt 16:9
  • - 4 GB 2 x 2 GB
  • - 400 GB DVD Super Multi DL
  • - M92XT 0.512 GB
  • - Bluetooth 2.1+EDR
  • - 3 h
  • - Windows 7 Professional
Warranty: 1 Year
Long product name Toshiba Satellite Pro L500 Intel® Core™2 Duo P8700 39.6 cm (15.6") 4 GB 400 GB M92XT Windows 7 Professional Black, Silver :
The long product name of Toshiba Satellite Pro L500 Intel® Core™2 Duo P8700 39.6 cm (15.6") 4 GB 400 GB M92XT Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satellite Pro L500 - 15.6” Widescreen; Core 2 Duo P8700 2.53GHz; 4GB; 400GB
More>>>
Short summary description Toshiba Satellite Pro L500 Intel® Core™2 Duo P8700 39.6 cm (15.6") 4 GB 400 GB M92XT Windows 7 Professional Black, Silver:
This short summary of the Toshiba Satellite Pro L500 Intel® Core™2 Duo P8700 39.6 cm (15.6") 4 GB 400 GB M92XT Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro L500, Intel® Core™2 Duo, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 400 GB

Long summary description Toshiba Satellite Pro L500 Intel® Core™2 Duo P8700 39.6 cm (15.6") 4 GB 400 GB M92XT Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Toshiba Satellite Pro L500 Intel® Core™2 Duo P8700 39.6 cm (15.6") 4 GB 400 GB M92XT Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Toshiba Satellite Pro L500. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 400 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: M92XT. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.72 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 12:20:51
Uk has collected 15 expert reviews for Toshiba Satellite Pro L500 39.6 cm (15.6") Intel® Core™2 Duo P8700 4 GB 400 GB M92XT Windows 7 Professional Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itpro.co.uk
Updated:
2012-11-19 12:20:51
The Toshiba is not a stylish machine, but it is solid, dependable and speedy, which for most companies will be a priority. The downsides are a relatively low screen resolution, and non-Gigabit Ethernet, but if you want an easy to read display, a full-s...
67%
techadvisor.co.uk
Updated:
2012-11-19 12:20:51
Product Code: PSLJ0E-00R00JEN Toshiba's range of laptops includes full size models for under £500, such as this Toshiba L500-11V. Despite the budget price, there's a lot of laptop on offer. With the Toshiba L500-11V, Toshiba has elected to use the l...
Bottom line The Toshiba L500-11V is an affordably priced and well balanced laptop for home and family use, with good speed performance, a large widescreen display, and battery life that means it can even be taken for some light travelling. Andrew Harrison Lowest...
70%
digitalversus.com
Updated:
2012-11-19 12:20:51
The screen The Toshiba L500-13Z has a glossy panel. Hello to reflections then, particularly in a well-lit environment when displaying a dark screen (films). We would, of course, have preferred a matte panel. Like virtually all laptops on the market, i...
Good Fully configured, rational choices, Dedicated graphics card, Number pad...
Bad Glossy poor quality screen, Webcam too dark, Plastic around the screen and keyboard could be changed, Low battery life...
60%
expertreviews.co.uk
Updated:
2012-11-19 12:20:51
While many manufacturers try to jazz up the designs of their laptops, Toshiba has gone for a more understated and business-like design for its Satellite L500-11V. That's not a bad thing, as we quite like its plain looks and tough build. The quality...
60%