location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L500-164 Intel® Core™2 Duo P8700 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L500-164
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLJ3E-02601JGR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L500-164 Intel® Core™2 Duo P8700 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Grey
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 400 GB DVD Super Multi
  • - AMD Radeon HD 4650
  • - Bluetooth 2.1+EDR
  • - Windows Vista Home Premium
Warranty: 2 Jahre
Long product name Toshiba Satellite L500-164 Intel® Core™2 Duo P8700 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Grey :
The long product name of Toshiba Satellite L500-164 Intel® Core™2 Duo P8700 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satellite L500-164, Core 2 Duo P8700 2.53GHz, 4096MB DDR2 RAM, 400GB HDD, DVD Super Multi, ATI Mobility Radeon HD 4650 1024MB, 3 x USB 2.0, LAN, Wi-Fi, Bluetooth, eSATA, HDMI, Webcam, 39.624 cm (15.6 ") WXGA TFT 1366 x 768, Windows Vista Home Premium
More>>>
Short summary description Toshiba Satellite L500-164 Intel® Core™2 Duo P8700 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Grey:
This short summary of the Toshiba Satellite L500-164 Intel® Core™2 Duo P8700 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L500-164, Intel® Core™2 Duo, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 400 GB

Long summary description Toshiba Satellite L500-164 Intel® Core™2 Duo P8700 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Grey:
This is an auto-generated long summary of Toshiba Satellite L500-164 Intel® Core™2 Duo P8700 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Grey based on the first three specs of the first five spec groups.

Toshiba Satellite L500-164. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 400 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows Vista Home Premium. Product colour: Grey. Weight: 2.72 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 12:20:46
Uk has collected 15 expert reviews for Toshiba Satellite L500-164 Intel® Core™2 Duo P8700 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Grey and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itpro.co.uk
Updated:
2012-11-19 12:20:45
The Toshiba is not a stylish machine, but it is solid, dependable and speedy, which for most companies will be a priority. The downsides are a relatively low screen resolution, and non-Gigabit Ethernet, but if you want an easy to read display, a full-s...
67%
techadvisor.co.uk
Updated:
2012-11-19 12:20:45
Product Code: PSLJ0E-00R00JEN Toshiba's range of laptops includes full size models for under £500, such as this Toshiba L500-11V. Despite the budget price, there's a lot of laptop on offer. With the Toshiba L500-11V, Toshiba has elected to use the l...
Bottom line The Toshiba L500-11V is an affordably priced and well balanced laptop for home and family use, with good speed performance, a large widescreen display, and battery life that means it can even be taken for some light travelling. Andrew Harrison Lowest...
70%
digitalversus.com
Updated:
2012-11-19 12:20:45
The screen The Toshiba L500-13Z has a glossy panel. Hello to reflections then, particularly in a well-lit environment when displaying a dark screen (films). We would, of course, have preferred a matte panel. Like virtually all laptops on the market, i...
Good Fully configured, rational choices, Dedicated graphics card, Number pad...
Bad Glossy poor quality screen, Webcam too dark, Plastic around the screen and keyboard could be changed, Low battery life...
60%
expertreviews.co.uk
Updated:
2012-11-19 12:20:45
While many manufacturers try to jazz up the designs of their laptops, Toshiba has gone for a more understated and business-like design for its Satellite L500-11V. That's not a bad thing, as we quite like its plain looks and tough build. The quality...
60%