location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L350-23L Intel Pentium Mobile T4200 43.2 cm (17") 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L350-23L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLDCE-00N00DGR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L350-23L Intel Pentium Mobile T4200 43.2 cm (17") 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium Mobile T4200 2 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 400 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4570 0.512 GB
  • - Windows Vista Home Premium
More>>>
Short summary description Toshiba Satellite L350-23L Intel Pentium Mobile T4200 43.2 cm (17") 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium:
This short summary of the Toshiba Satellite L350-23L Intel Pentium Mobile T4200 43.2 cm (17") 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L350-23L, Intel Pentium Mobile, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 400 GB

Long summary description Toshiba Satellite L350-23L Intel Pentium Mobile T4200 43.2 cm (17") 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium:
This is an auto-generated long summary of Toshiba Satellite L350-23L Intel Pentium Mobile T4200 43.2 cm (17") 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Toshiba Satellite L350-23L. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 400 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows Vista Home Premium. Weight: 3.15 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:23:30
Uk has collected 11 expert reviews for Toshiba Satellite L350-23L 43.2 cm (17") Intel Pentium Mobile T4200 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2014-06-21 12:23:30
Toshibas Satellite range is its entry-level consumer series, and is known for its sturdy build quality and reliable usability. The Satellite L350-17P personifies these strengths, but it falls short in key areas when compared to its rivals. The 17-inch...
Good Strong usability, Excellent build quality...
Bad Poor performance, Limited features...
60%
pcadvisor.co.uk
Updated:
2014-06-21 12:23:30
Product Code: PSLD8E-0S5008EN This Toshiba Satellite follows the example of our current top sub-£500 model, the Sony VAIO VGN-NS20. The latter has crowned our budget chart for a few months thanks to its balance of price and performance, a feat that t...
Bottom line While the Sony Vaio VGN-NS20J remains available, it’s still the choice of the sub-£500 notebooks. Yet the Toshiba Satellite L350-235's comparatively vast LCD could make it attractive for those who don’t need to travel. Otherwise, the...
80%
gadgetshow.channel5.com
Updated:
2014-06-21 12:23:30
A seventeen-inch screen is big enough to make your beige box of a desktop redundant, a dual core Celeron processor keeps things ticking over nicely and it clocks in at under £400! Jog on, recession. We've no idea what's satellitey about the Toshiba Sat...
Good If wires are clogging up your life as well as your house, the Toshiba Satellite L350-20G makes a great desktop replacement. Two gigs of RAM, a 160GB hard drive and a decent rezzie screen will do you fine for surfing the web, word processing, a bit of down...
Bad Do you plan on buying a new PC game anytime soon? We only ask 'cos, it's not going to run on this machine. The reason the Satellite L350-20G is so cheap is because it doesn't have a decent graphics card inside, or much RAM to stop it from shud...
Bottom line Not a bad package at all. It's the blandest looking laptop you'll ever see but that's besides the point: if you want a cheap desktop replacement with a big screen, on a budget, the Toshiba Satellite L350-20G is for you.Best offers for the Tosh...
80%
expertreviews.co.uk
Updated:
2014-06-21 12:23:30
More pixels per pound. A great price for a very usable home machine with a big screen. The L350 is massive and rather plain. There are no fancy touch-sensitive LEDs, and the plastic around the screen looks a bit cheap. So much for the negatives. It...
80%
notebookcheck.net
Updated:
2014-06-21 12:23:30
In the low-price beginners office notebooks category the competition is active. Nevertheless, the Toshiba Satellite L350 proves to be a high-quality office notebook which could nearly be a DTR (desktop replacement). The good workmanship of the case co...
Good Decent, elegant design, Robust, highquality case, Concise and userfriendly input devices, Interesting price performance ratio, Low emissions, Usable battery runtime...
Bad Few interfaces, Viewing angles of the display...
Bottom line In the low-price beginner's office notebooks category the competition is active. Nevertheless, the Toshiba Satellite L350 proves to be a high-quality office notebook which could nearly be a DTR (desktop replacement). The good workmanship of the case contr...
83%