Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite L350-107 43.2 cm (17") 1440 x 900 pixels Intel® Pentium® 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L350-107
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLD0E-005002DU
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byToshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11386
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 16 Jan 2020 10:31:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Satellite L350-107 43.2 cm (17") 1440 x 900 pixels Intel® Pentium® 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:
This short summary of the Toshiba Satellite L350-107 43.2 cm (17") 1440 x 900 pixels Intel® Pentium® 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Satellite L350-107, Intel® Pentium®, 1.73 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 120 GB

Long summary description Toshiba Satellite L350-107 43.2 cm (17") 1440 x 900 pixels Intel® Pentium® 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:
This is an auto-generated long summary of Toshiba Satellite L350-107 43.2 cm (17") 1440 x 900 pixels Intel® Pentium® 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

Toshiba Satellite Satellite L350-107. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Weight: 3.18 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium®
Processor model *
The model number for the processor in a computer.
T2370
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.73 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
1 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket P
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Pentium T2000 series for Mobile
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel GL960 Express
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
120 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Maximum graphics adapter memory
0.358 GB
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
4x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
8x
DVD-R Double Layer write speed
4x
DVD-RW read speed
4x
DVD-RW write speed
4x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
8x
DVD+R Double Layer write speed
4x
DVD+RW read speed
4x
DVD+RW write speed
4x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Processor code
SLA4J
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
34445
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.18 kg
Width *
The measurement or extent of something from side to side.
398 mm
Depth *
The distance from the front to the back of something.
292 mm
Height (front)
The height of the frontside of the product.
3.5 cm
Height (rear)
Height of the backside of the product.
4.3 cm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:21
Uk has collected 11 expert reviews for Toshiba Satellite L350-107 43.2 cm (17") 1440 x 900 pixels Intel® Pentium® 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:21
Nl heeft 11 proffesionele recensies verzameld voor Toshiba Satellite L350-107. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:21
Fr a recueilli 11 avis d’experts pour Toshiba Satellite L350-107 43,2 cm (17") 1440 x 900 pixels Intel® Pentium® 2 Go DDR2-SDRAM 120 Go Windows Vista Home Premium et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:21
De hat 11 Expertenmeinungen über Toshiba Satellite L350-107 43,2 cm (17 Zoll) 1440 x 900 Pixel Intel® Pentium® 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:21
Testseek ha raccolto 11 recensioni da parte di esperti per Toshiba Satellite L350-107 43,2 cm (17") 1440 x 900 Pixel Intel® Pentium® 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:21
Es ha coleccionado 11 opiniones de expertos para Toshiba Satellite L350-107 43,2 cm (17") 1440 x 900 Pixeles Intel® Pentium® 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:21
Dk har samlet 11 ekspertanmeldelser for Toshiba Satellite L350-107 43,2 cm (17") 1440 x 900 pixel Intel® Pentium® 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:24:21
Se har samlat in 11 experttester för Toshiba Satellite L350-107 43,2 cm (17") 1440 x 900 pixlar Intel® Pentium® 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
techradar.com
Updated:
2014-06-21 12:24:21
Toshibas Satellite range is its entry-level consumer series, and is known for its sturdy build quality and reliable usability. The Satellite L350-17P personifies these strengths, but it falls short in key areas when compared to its rivals. The 17-inch...
Good Strong usability, Excellent build quality...
Bad Poor performance, Limited features...
60%
pcadvisor.co.uk
Updated:
2014-06-21 12:24:21
Product Code: PSLD8E-0S5008EN This Toshiba Satellite follows the example of our current top sub-£500 model, the Sony VAIO VGN-NS20. The latter has crowned our budget chart for a few months thanks to its balance of price and performance, a feat that t...
Bottom line While the Sony Vaio VGN-NS20J remains available, it’s still the choice of the sub-£500 notebooks. Yet the Toshiba Satellite L350-235's comparatively vast LCD could make it attractive for those who don’t need to travel. Otherwise, the...
80%
gadgetshow.channel5.com
Updated:
2014-06-21 12:24:21
A seventeen-inch screen is big enough to make your beige box of a desktop redundant, a dual core Celeron processor keeps things ticking over nicely and it clocks in at under £400! Jog on, recession. We've no idea what's satellitey about the Toshiba Sat...
Good If wires are clogging up your life as well as your house, the Toshiba Satellite L350-20G makes a great desktop replacement. Two gigs of RAM, a 160GB hard drive and a decent rezzie screen will do you fine for surfing the web, word processing, a bit of down...
Bad Do you plan on buying a new PC game anytime soon? We only ask 'cos, it's not going to run on this machine. The reason the Satellite L350-20G is so cheap is because it doesn't have a decent graphics card inside, or much RAM to stop it from shud...
Bottom line Not a bad package at all. It's the blandest looking laptop you'll ever see but that's besides the point: if you want a cheap desktop replacement with a big screen, on a budget, the Toshiba Satellite L350-20G is for you.Best offers for the Tosh...
80%
expertreviews.co.uk
Updated:
2014-06-21 12:24:21
More pixels per pound. A great price for a very usable home machine with a big screen. The L350 is massive and rather plain. There are no fancy touch-sensitive LEDs, and the plastic around the screen looks a bit cheap. So much for the negatives. It...
80%
notebookcheck.nl
Updated:
2014-06-21 12:24:21
De prijs van een notebook is een van de belangrijkste aspecten voor de meeste consumenten. Bijna alle producenten spelen hierop in door het uitbrengen van een groot aantal modellen met een lage prijs. Toshiba had al langere tijd haar Satellite L-serie...
83%
hardware.info
Updated:
2014-06-21 12:24:21
1 product gekoppeld aan dit artikel Veel voor weinigSoms kom je van die aanbiedingen tegen die te mooi lijken om waar te zijn. Voor rond de € 500 spotten we een 17 inch notebook van Toshiba. Een compleet model met een dual-core processor en alle andere...
Bottom line Op zoek naar een 17 inch notebook die niet al te veel geld kost? De Toshiba Satellite L350-168 is dan een perfecte aanbieding. Weliswaar is dit model gespeend van allerlei luxe, maar toch is alles wat je van een moderne laptop mag verwachten aan boord...
0%
notebookjournal.de
Updated:
2014-06-21 12:24:21
Der L350 ist die 17-Zoll Variante des kürzlich getesteten . Hat es noch mehr zu bieten als nur eine Gesichtserkennung?Toshibas Satellite L350-12Q macht nicht nur durch einen günstigen Preis auf sich aufmerksam. Bei diversen Online-Shops gibt es den spi...
Good Tastatur / Ziffernblock, Verarbeitung, Sound...
Bad Sound, Akkulaufzeit, Leistung, TouchpadKante, Anschlüsse...
Bottom line Wer ein Notebook zum kleinen Preis sucht, auf jeden Fall die Übersichtlichkeit eines 17-Zöllers will und bei der Leistung geringe Ansprüche hat, der könnte sich mit dem Toshiba Satellite L350-12Q anfreunden. Der AMD Athlon X2 TK57 (1,9 GHz) sorgt für e...
70%
notebookcheck.net
Updated:
2014-06-21 12:24:21
In the low-price beginners office notebooks category the competition is active. Nevertheless, the Toshiba Satellite L350 proves to be a high-quality office notebook which could nearly be a DTR (desktop replacement). The good workmanship of the case co...
Good Decent, elegant design, Robust, highquality case, Concise and userfriendly input devices, Interesting price performance ratio, Low emissions, Usable battery runtime...
Bad Few interfaces, Viewing angles of the display...
Bottom line In the low-price beginner's office notebooks category the competition is active. Nevertheless, the Toshiba Satellite L350 proves to be a high-quality office notebook which could nearly be a DTR (desktop replacement). The good workmanship of the case contr...
83%
svethardware.cz
Updated:
2016-02-04 08:56:32
Nová Toshiba Satellite L350 představuje zajímavou alternativu k běžnému domácímu počítači. Architektura notebooků je postavena na kombinaci procesoru Intel Pentium Dual-Core T2370 a levné čipové sady Intel Crestline-GML GL960. Multimediální využití umožňu...
Bottom line em lze notebook Toshiba Satellite L350 doporučit jako stabilní náhradu za domácí desktopový počítač.CenaMobilitaMultimédia a zvukMálo portů a rozhraníTichý chodNevyrovnaný výkonChybí BluetoothCena v době testování: 14 500 Kč s DPHStále aktuální cena v čes...
0%
Show all
Customer service details
X